- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Regulation Accuracy | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4744AE3/TR13 Microchip Technology | 12 |
| - | Through Hole | DO-41-2 | DO-204AL (DO-41) | 1N4744 | - | 5000 | MICROSEMI CORP | 14 Ohms | 5 uA | 5 uA | - | 1N4744AE3/TR13 | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | Active | 1 W | Active | NOT SPECIFIED | 5.76 | Details | Yes | 0.010935 oz | - | - | 15 V | 14 Ohms | -65°C ~ 150°C | Cut Tape | - | ±5% | Yes | - | NOT SPECIFIED | compliant | Single | ZENER DIODE | 5 µA @ 11.4 V | 1.2 V @ 200 mA | 1 W | 17 mA | 15 V | - | 5 % | 61 mA | 1.2 V | - | 2.71 mm | - | 5.2 mm | - | ||
![]() 1N5542 Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±20% | - | Diodes & Rectifiers | - | - | - | - | 10 nA @ 20 V | 1.1 V @ 200 mA | 500 mW | - | 24 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N4566E3 Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | Diodes & Rectifiers | - | - | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5526C/TR Microchip Technology | 41 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | - | Diodes & Rectifiers | - | - | - | - | 1 μA @ 6.2 V | 1.1 V @ 200 mA | 500 mW | - | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL965BE3/TR Microchip Technology | 28 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 16 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | 500 nA @ 11 V | 1.1 V @ 200 mA | 500 mW | - | 15 V | - | - | - | - | Microchip Technology | - | - | - | - | ||
![]() 1N5249/TR Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 23 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | Diodes & Rectifiers | - | - | - | - | 100 nA @ 13.3 V | 1.5 V @ 200 mA | 500 mW | - | 19 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N4583/TR Microchip Technology | 28 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | Microchip Technology | 1 | - | 25 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | Diodes & Rectifiers | - | - | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL5224D Microchip Technology | 41 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | - | Diodes & Rectifiers | - | - | - | - | 75 μA @ 1 V | 1.1 V @ 200 mA | 10 mW | - | 2.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5522 Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | - | 22 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±20% | - | Diodes & Rectifiers | - | - | - | - | 2 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5539 Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±20% | - | Diodes & Rectifiers | - | - | - | - | 10 nA @ 16 V | 1.1 V @ 200 mA | 500 mW | - | 19 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N754C-1/TR Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | - | Diodes & Rectifiers | - | - | - | - | 100 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5524DUR-1/TR Microchip Technology | 28 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | Diodes & Rectifiers | - | - | - | - | 2 μA @ 3.5 V | 1.1 V @ 200 mA | 500 mW | - | 5.6 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL5232D/TR Microchip Technology | 28 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 11 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | - | Diodes & Rectifiers | - | - | - | - | 5 μA @ 3 V | 1.1 V @ 200 mA | 10 mW | - | 5.6 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N753D/TR Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 7 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | - | Diodes & Rectifiers | - | - | - | - | 100 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL5280C/TR Microchip Technology | 28 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 2400 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | - | ±20% | - | Diodes & Rectifiers | - | - | - | - | 100 nA @ 137 V | 1.1 V @ 200 mA | - | - | 190 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5522C/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 22 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | - | Diodes & Rectifiers | - | - | - | - | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N4625C-1/TR Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 1500 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | - | Diodes & Rectifiers | - | - | - | - | 5 μA @ 3 V | 1.1 V @ 200 mA | 500 mW | - | 5.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5541D/TR Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | Diodes & Rectifiers | - | - | - | - | 10 nA @ 19.8 V | 1.1 V @ 200 mA | 500 mW | - | 22 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5230/TR Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 19 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | Diodes & Rectifiers | - | - | - | - | 50 μA @ 1.9 V | 1.5 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL5259C/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 80 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | - | Diodes & Rectifiers | - | - | - | - | 100 nA @ 30 V | 1.1 V @ 200 mA | 10 mW | - | 39 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - |