- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Risk Rank | RoHS | Operating Temperature | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N962B-1/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | 9.5 Ohms | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 1 μA @ 8.4 V | 1.1 V @ 200 mA | - | 500 mW | 11 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N975B-1/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | 80 Ohms | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 500 nA @ 30 V | 1.1 V @ 200 mA | - | 500 mW | 39 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N5546C/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | 100 Ohms | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 10 nA @ 29.7 V | 1.1 V @ 200 mA | - | 500 mW | 33 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() CDLL5259D/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | Microchip Technology | 1 | - | 80 Ohms | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C | - | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 100 nA @ 30 V | 1.1 V @ 200 mA | - | 10 mW | 39 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N6031B-1/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | 2000 Ohms | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 100 nA @ 152 V | 1.1 V @ 200 mA | - | 500 mW | 200 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N4483C Microchip Technology | 37 |
| - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | Microchip Technology | 1 | - | 70 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 250 nA @ 44.8 V | 1.5 V @ 1 A | - | 1.5 W | 56 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N5064 Microchip Technology | 42 |
| - | Through Hole | Axial | - | Axial | - | - | Microchip Technology | 1 | - | 2 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 300 μA @ 5.7 V | - | - | 3 W | 7.5 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() CDLL5239C/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | - | - | 10 Ohms | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 7 V | 1.1 V @ 200 mA | - | 10 mW | 9.1 V | - | - | - | - | - | ||
![]() 1N5083 Microchip Technology | 37 |
| - | Through Hole | Axial | - | Axial | - | - | Microchip Technology | 1 | - | 37 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 1 μA @ 34.2 V | - | - | 3 W | 45 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() CDLL4744AE3/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | Microchip Technology | 1 | - | 14 Ohms | Microchip | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 100 nA @ 11.4 V | 1.2 V @ 200 mA | - | 1 W | 15 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N5518D/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | Microchip Technology | 1 | CENTRAL SEMICONDUCTOR CORP | 26 Ohms | Microchip | 1N5518DTR | Microchip Technology | 1 | 200 °C | -65 °C | Tape & Reel (TR) | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | 0.4 W | Active | 3.3 V | 5.11 | - | -65°C ~ 175°C (TJ) | - | ±1% | e0 | EAR99 | TIN LEAD | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | compliant | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5 μA @ 1 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | 3.3 V | Zener Diodes | 1% | DO-35 | 20 mA | Zener Diodes | ||
![]() CDLL3046A Microchip Technology | 37 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | - | - | 550 Ohms | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | 120 V | - | - | - | - | - | ||
![]() 1N5523D-1E3 Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | 26 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 2 μA @ 2.5 V | 1.1 V @ 200 mA | - | 500 mW | 5.1 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N4568E3 Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | 200 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N5070SM Microchip Technology | 37 |
| - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | Microchip Technology | 1 | - | 6 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 10 μA @ 10.6 V | - | - | 3 W | 14 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() JANS1N4476CUS Microchip Technology | 2224 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | Microchip / Microsemi | 1 | - | 20 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 50 nA @ 24 V | 1.5 V @ 1 A | - | 1.5 W | 30 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() CD5273B Microchip Technology | 46 |
| - | Surface Mount | Die | - | Die | - | - | Microchip Technology | 1 | - | 900 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 200°C | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 100 nA @ 91 V | 1.5 V @ 200 mA | - | 500 mW | 120 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() CD5526A Microchip Technology | 46 |
| - | Surface Mount | Die | - | Die | - | - | Microchip Technology | 1 | - | 30 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C | - | ±10% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 1 μA @ 6.2 V | 1.5 V @ 200 mA | - | 500 mW | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() JAN1N6339D Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | - | 65 Ohms | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 50 nA @ 33 V | 1.4 V @ 1 A | - | 500 mW | 43 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N5536A Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±10% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 10 nA @ 13 V | 1.1 V @ 200 mA | - | 500 mW | 16 V | Zener Diodes | - | - | - | Zener Diodes |