- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Subcategory | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N825A-1/TR Microchip Technology | 12 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 10 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 2 μA @ 3 V | - | 500 mW | 6.2 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5246C/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 17 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | 100 nA @ 12 V | 1.1 V @ 200 mA | 10 mW | 16 V | Zener Diodes | Zener Diodes | ||
![]() CD5221 Microchip Technology | 5 |
| - | Surface Mount | Die | Die | - | - | 30 Ohms | - | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±20% | - | 100 μA @ 1 V | 1.5 V @ 200 mA | 500 mW | 2.4 V | - | - | ||
![]() 1N5520A Microchip Technology | 21 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±10% | Diodes & Rectifiers | 1 μA @ 900 mV | 1.1 V @ 200 mA | 500 mW | 3.9 V | Zener Diodes | Zener Diodes | ||
![]() 1N959A Microchip Technology | 21 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | - | 6.5 Ohms | - | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±10% | - | 50 μA @ 6.2 V | 1.1 V @ 200 mA | 500 mW | 8.2 V | - | - | ||
![]() 1N4573UR-1/TR Microchip Technology | 12 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 2 μA @ 3 V | - | 500 mW | 6.4 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5241C/TR Microchip Technology | 21 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 22 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | 2 μA @ 8.4 V | 1.1 V @ 200 mA | 10 mW | 11 V | Zener Diodes | Zener Diodes | ||
![]() JANS1N4957CUS Microchip Technology | 2484 |
| - | Surface Mount | SQ-MELF, B | E-MELF | Microchip / Microsemi | 1 | 2 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | ±2% | Diodes & Rectifiers | 25 μA @ 6.9 V | 1.5 V @ 1 A | 5 W | 9.1 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5276A Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 1500 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 200°C | - | ±10% | Diodes & Rectifiers | 100 nA @ 108 V | 1.1 V @ 200 mA | - | 150 V | Zener Diodes | Zener Diodes | ||
![]() CD937 Microchip Technology | 5 |
| - | Surface Mount | Die | Die | Microchip Technology | 1 | 30 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | - | - | 9 V | Zener Diodes | Zener Diodes | ||
![]() 1N749D-1E3/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 22 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 4.3 V | Zener Diodes | Zener Diodes | ||
![]() 1N5523/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | Microchip Technology | - | Active | - | -65°C ~ 175°C (TJ) | - | ±20% | Diodes & Rectifiers | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 5.1 V | Zener Diodes | Zener Diodes | ||
![]() 1N5544/TR Microchip Technology | 12 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±20% | Diodes & Rectifiers | 10 nA @ 23 V | 1.1 V @ 200 mA | 500 mW | 28 V | Zener Diodes | Zener Diodes | ||
![]() 1N5271B-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 500 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 100 nA @ 76 V | 1.5 V @ 200 mA | 500 mW | 100 V | Zener Diodes | Zener Diodes | ||
![]() 1N5543A Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±10% | Diodes & Rectifiers | 10 nA @ 21 V | 1.1 V @ 200 mA | 500 mW | 25 V | Zener Diodes | Zener Diodes | ||
![]() CDLL4704C/TR Microchip Technology | 12 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 50 nA @ 12.9 V | 1.1 V @ 200 mA | 500 mW | 17 V | Zener Diodes | Zener Diodes | ||
![]() 1N5545A/TR Microchip Technology | 12 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±10% | Diodes & Rectifiers | 10 nA @ 24 V | 1.1 V @ 200 mA | 500 mW | 30 V | Zener Diodes | Zener Diodes | ||
![]() JANS1N6323DUS/TR Microchip Technology | 2165 |
| - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 6 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | Diodes & Rectifiers | 1 μA @ 7 V | 1.4 V @ 1 A | 500 mW | 9.1 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5277D/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 1700 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 200°C | - | ±20% | Diodes & Rectifiers | 100 nA @ 116 V | 1.1 V @ 200 mA | - | 160 V | Zener Diodes | Zener Diodes | ||
![]() CDLL4109C/TR Microchip Technology | 12 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 50 nA @ 11.4 V | 1.1 V @ 200 mA | 500 mW | 15 V | Zener Diodes | Zener Diodes |