- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Subcategory | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4770A Microchip Technology | In Stock | - | - | Surface Mount | Die | Die | Microchip Technology | 1 | 200 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | - | - | 9.1 V | Zener Diodes | Zener Diodes | ||
![]() CD967A Microchip Technology | 5 |
| - | Surface Mount | Die | Die | Microchip Technology / Atmel | 1 | 21 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±10% | Diodes & Rectifiers | 500 nA @ 14 V | 1.5 V @ 200 mA | 500 mW | 18 V | Zener Diodes | Zener Diodes | ||
![]() 1N2970D Microchip Technology | 2857 |
| - | Stud Mount | DO-203AA, DO-4, Stud | DO-4 (DO-203AA) | Microchip Technology | 1 | 1.2 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | 150 μA @ 5.2 V | 1.5 V @ 2 A | 10 W | 6.8 V | Zener Diodes | Zener Diodes | ||
![]() 1N5078 Microchip Technology | 5 |
| - | Through Hole | Axial | Axial | Microchip Technology / Atmel | 1 | 21 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 1 μA @ 25.1 V | - | 3 W | 33 V | Zener Diodes | Zener Diodes | ||
![]() CDLL3046B Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | - | - | - | Microchip Technology | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4687E3 Microchip Technology | In Stock | - | - | - | - | - | Microchip Technology | 1 | - | Microchip | Microchip Technology | Bulk | Active | - | - | * | - | Diodes & Rectifiers | - | - | - | - | Zener Diodes | Zener Diodes | ||
![]() JAN1N6326C Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | 7 Ohms | - | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±2% | - | 1 μA @ 9 V | 1.4 V @ 1 A | 500 mW | 12 V | - | - | ||
![]() CD4767A Microchip Technology | In Stock | - | - | Surface Mount | Die | Die | Microchip Technology | 1 | 350 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | - | - | 9.1 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N4968D Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | 6 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | ±1% | PMIC - Power Management ICs | 2 μA @ 20.6 V | 1.5 V @ 1 A | 5 W | 27 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() JANTX1N6333CUS Microchip Technology | 12 |
| - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 24 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±2% | PMIC - Power Management ICs | 50 nA @ 18 V | 1.4 V @ 1 A | 500 mW | 24 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() JAN1N3018UR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 4.5 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | N | -65°C ~ 175°C | Military, MIL-PRF-19500/115 | ±20% | - | 5 μA @ 6.2 V | 1.2 V @ 200 mA | 1.5 W | 8.2 V | - | Microchip Technology | ||
![]() CDLL5269C/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 370 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | 100 nA @ 68 V | 1.1 V @ 200 mA | 10 mW | 87 V | Zener Diodes | Zener Diodes | ||
![]() 1N5234DE3 Microchip Technology | 32 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 7 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | 5 μA @ 4 V | 1.5 V @ 200 mA | 500 mW | 6.2 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5531C Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 80 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 50 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 11 V | Zener Diodes | Zener Diodes | ||
![]() 1N5990 Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology / Atmel | 1 | 95 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±20% | Diodes & Rectifiers | 25 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3.9 V | Zener Diodes | Zener Diodes | ||
![]() MX1N3332D Microchip Technology | 902 |
| - | Stud Mount | DO-203AB, DO-5, Stud | DO-5 (DO-203AB) | - | - | 5.2 Ohms | - | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/358 | ±20% | - | 10 μA @ 38.8 V | 1.5 V @ 10 A | 50 W | 51 V | - | - | ||
![]() UZ7724V Microchip Technology | In Stock | - | - | Stud Mount | Stud | Axial | Microchip Technology | 1 | 5 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 20 μA @ 18.2 V | - | 10 W | 24 V | Zener Diodes | Zener Diodes | ||
![]() JAN1N6341DUS Microchip Technology | 32 |
| - | Surface Mount | SQ-MELF, B | SQ-MELF, B | - | - | 85 Ohms | - | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | - | 50 nA @ 39 V | 1.4 V @ 1 A | 500 mW | 51 V | - | - | ||
![]() CD5259A Microchip Technology | In Stock | - | - | Surface Mount | Die | Die | Microchip Technology | 1 | 80 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±10% | Diodes & Rectifiers | 100 nA @ 30 V | 1.5 V @ 200 mA | 500 mW | 39 V | Zener Diodes | Zener Diodes | ||
![]() JAN1N6330DUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 14 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | Diodes & Rectifiers | 50 nA @ 14 V | 1.4 V @ 1 A | 500 mW | 18 V | Zener Diodes | Zener Diodes |