- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N3016DUR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 3.5 Ohms | 150 uA | 150 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.061 %/C | 6.8 V | 3.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 150 μA @ 5.2 V | 1.2 V @ 200 mA | - | 1 W | 37 mA | 6.8 V | Zener Diodes | - | - | - | 1 % | 140 mA | - | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTXV1N4121DUR-1/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.085 %/C | 33 V | 200 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 25.1 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 33 V | Zener Diodes | - | - | - | 1 % | 12 mA | - | 1.1 V | Zener Diodes | - | - | ||
![]() 1N5533B/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | 200 mA | - | 90 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 13 V | 90 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 11.7 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 13 V | Zener Diodes | - | - | - | 5 % | 29 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N829UR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.0005 %/C | 6.2 V | 10 Ohms | - | Reel | Military, MIL-PRF-19500/159 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N4904A/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.4 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 12.8 V | 100 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 400 mW | 2 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() 1N4705UR-1/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | 100 mA | - | - | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | - | 18 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 13.6 V | 1.5 V @ 100 mA | - | 500 mW | 50 uA | 18 V | Zener Diodes | - | - | - | 5 % | 26.4 mA | - | 1.5 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4622D-1/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 1.65 kOhms | 2.5 uA | 2.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - 0.06 %/C | 3.9 V | 1650 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2.5 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 3.9 V | Zener Diodes | - | - | - | 1 % | 80 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL5539B/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 19 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 17.1 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 19 V | Zener Diodes | - | - | - | 5 % | 20 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N973CUR-1/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.092 %/C | 33 V | 58 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 25 V | 1.1 V @ 200 mA | - | 500 mW | 3.8 mA | 33 V | Zener Diodes | - | - | - | 2 % | 12 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4752/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 45 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 33 V | 45 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 25.1 V | 1.2 V @ 200 mA | - | - | 7.5 mA | 33 V | Zener Diodes | - | - | - | 10 % | 0.1 uA | - | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL5234A/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 6.2 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 4 V | 1.1 V @ 200 mA | - | 10 mW | 20 mA | 6.2 V | Zener Diodes | - | - | - | 10 % | 5 uA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N3821CUR-1/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 10 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 3.3 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | 76 mA | 3.3 V | Zener Diodes | - | - | - | 2 % | 276 mA | - | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL5239A/TR Microchip Technology | 37 |
| - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 10 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 9.1 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 7 V | 1.1 V @ 200 mA | - | 10 mW | 20 mA | 9.1 V | Zener Diodes | - | - | - | 10 % | 3 uA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4974D Microchip Technology | 24 |
| - | - | Through Hole | E, Axial | - | E, Axial | - | - | - | Microchip / Microsemi | 1 | - | - | 25 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 35.8 V | 1.5 V @ 1 A | - | 5 W | - | 47 V | Switching Voltage Regulators | - | - | - | - | - | - | - | Switching Voltage Regulators | - | - | ||
![]() CDLL942A Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 μA @ 8 V | - | - | 500 mW | - | 11.7 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N979DUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 150 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.096 %/C | 56 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 43 V | 1.1 V @ 200 mA | - | 500 mW | 2.2 mA | 56 V | Zener Diodes | - | - | - | 1 % | 6.9 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4902/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.002 %/C | 12.8 V | 200 Ohms | -65°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 8 V | - | - | 500 mW | 1 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N3029BUR-1 Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AB-2 | YES | DO-213AB | SILICON | 2 | 1N3029 | - | 1 | 200 mA | MICROSEMI CORP | 25 Ohms | 10 uA | 10 uA | - | 1N3029BUR-1 | + 175 C | Microchip Technology | - 55 C | 1 | SMD/SMT | 1 | 175 °C | - | Bulk | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | 1 W | Active | 24 V | NOT SPECIFIED | 5.1 | N | No | 0.001411 oz | 0.094 %/C | 24 V | 25 Ohms | -55°C ~ 175°C | Bulk | - | ±5% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 10 µA @ 18.2 V | 1.2 V @ 200 mA | ISOLATED | 1 W | 10.5 mA | 24 V | - | 5% | DO-213AB | 10.5 mA | - | 40 mA | 25 Ω | 1.2 V | - | 2.67 mm | 5.21 mm | ||
![]() JANTX1N4477C Microchip Technology | 45 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | NO | DO-41 | SILICON | 2 | 1N4477 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 25 Ohms | - | - | Microchip | JANTX1N4477C | - | Microchip Technology | - | - | Through Hole | 1 | 175 °C | -65 °C | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-41 | - | 1.5 W | Active | 33 V | NOT SPECIFIED | 5.35 | N | No | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY, METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500 | Axial | O-LALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50 nA @ 26.4 V | 1 V @ 200 mA | ISOLATED | 1.5 W | - | 33 V | Zener Diodes | 2% | DO-41 | 7.5 mA | - | - | - | - | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JAN1N975D-1 Microchip Technology | 41 |
| - | Production (Last Updated: 2 months ago) | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N975 | Microchip / Microsemi | 1 | - | - | 80 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 500 nA @ 30 V | 1.1 V @ 200 mA | - | 500 mW | - | 39 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm |