- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N4581A-1/TR Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | - | 25 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.005 %/C | 6.4 V | 25 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 4 mA | 3 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() 1N4690UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip Technology | 1 | 100 mA | - | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 5.6 V | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 4 V | 1.5 V @ 100 mA | 500 mW | 50 uA | 5.6 V | Zener Diodes | 5 % | 100 mA | 1.5 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5281B/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 2.5 kOhms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | 0.011 %/C | 200 V | 2500 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 144 V | 1.1 V @ 200 mA | - | 0.65 mA | 200 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N3042BUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.106 %/C | 82 V | 200 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 62.2 V | 1.2 V @ 200 mA | 1 W | 3 mA | 82 V | Zener Diodes | 5 % | 11 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JAN1N3042C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.106 %/C | 82 V | 200 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 62.2 V | 1.2 V @ 200 mA | 1 W | 3 mA | 82 V | Zener Diodes | 2 % | 11 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() CDLL973B/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 33 V | 58 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 500 nA @ 25 V | 1.1 V @ 200 mA | 500 mW | 3.8 mA | 33 V | Zener Diodes | 5 % | 11 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5304/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology | 1 | - | 0.42 Ohms | - | - | Microchip | 1.75 V | + 175 C | 100 V | 1.98 mA | Microchip Technology | 0.42 MOhms | 0.074 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Reel | - | - | Diodes & Rectifiers | Single | - | - | 500 mW | - | - | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() CDLL4773A/TR Microchip Technology | 2997 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 200 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 9.1 V | 200 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 6 V | - | 500 mW | 1 mA | 9.1 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4739D Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology / Atmel | 1 | 200 mA | 5 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Bulk | 1 W | Active | N | 0.001411 oz | - | 9.1 V | 5 Ohms | -65°C ~ 175°C | Bulk | - | ±1% | Diodes & Rectifiers | Single | 3 μA @ 7 V | 1.2 V @ 200 mA | 1 W | 28 mA | 9.1 V | Zener Diodes | 1 % | 3 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL5252A/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 33 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 24 V | 33 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 100 nA @ 18 V | 1.1 V @ 200 mA | 10 mW | 5.2 mA | 24 V | Zener Diodes | 10 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4909/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 50 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 12.8 V | 50 Ohms | -65°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | 4 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N4584A-1/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | - | 25 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.0005 %/C | 6.4 V | 25 Ohms | -55°C ~ 100°C | Reel | Military, MIL-PRF-19500/452 | ±1% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 4 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTXV1N3043C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 250 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.108 %/C | 91 V | 250 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 69.2 V | 1.2 V @ 200 mA | 1 W | 2.8 mA | 91 V | Zener Diodes | 2 % | 10 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JAN1N3040CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.104 %/C | 68 V | 150 Ohms | -55°C ~ 175°C | - | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 51.7 V | 1.2 V @ 200 mA | 1 W | 3.7 mA | 68 V | Zener Diodes | 2 % | 14 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JAN1N4133DUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1 kOhms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 87 V | 1000 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 66.2 V | 1.1 V @ 200 mA | - | 250 uA | 87 V | Zener Diodes | 1 % | 4.4 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N4567A-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.002 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() CDLL5240A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 17 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 10 V | 17 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 3 μA @ 8 V | 1.1 V @ 200 mA | 10 mW | 20 mA | 10 V | Zener Diodes | 10 % | 3 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL980B/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 185 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 62 V | 185 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 500 nA @ 47 V | 1.1 V @ 200 mA | 500 mW | 2 mA | 62 V | Zener Diodes | 5 % | 6 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5538B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 18 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 nA @ 16.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 18 V | Zener Diodes | 5 % | 21 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N3822A-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 1 | 200 mA | 10 Ohms | 75 uA | 75 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.000353 oz | - | 3.6 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 75 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 69 mA | 3.6 V | Zener Diodes | 5 % | 252 mA | 1.2 V | Zener Diodes | 5.97 mm | 8.89 mm |