- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Subcategory | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N6321D Microchip Technology | 28 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 4 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | PMIC - Power Management ICs | 2 μA @ 5 V | 1.4 V @ 1 A | 500 mW | 7.5 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() 1N5246 Microchip Technology | 44 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology / Atmel | 1 | 17 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 100 nA @ 11.4 V | 1.5 V @ 200 mA | 500 mW | 16 V | Zener Diodes | Zener Diodes | ||
![]() JANS1N4484CUS Microchip Technology | 2620 |
| - | Surface Mount | SQ-MELF, A | D-5A | Microchip / Microsemi | 1 | 80 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | 250 nA @ 49.6 V | 1.5 V @ 1 A | 1.5 W | 62 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N6351DUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 850 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | PMIC - Power Management ICs | 50 nA @ 99 V | 1.4 V @ 1 A | 500 mW | 130 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() JANTX1N6332CUS Microchip Technology | 28 |
| - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 20 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±2% | PMIC - Power Management ICs | 50 nA @ 17 V | 1.4 V @ 1 A | 500 mW | 22 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() CD4689V Microchip Technology | 44 |
| - | Surface Mount | Die | Die | Microchip Technology | 1 | - | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 10 μA @ 3 V | 1.5 V @ 200 mA | 500 mW | 5.1 V | Zener Diodes | Zener Diodes | ||
![]() JANS1N6345CUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 180 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | 50 nA @ 56 V | 1.4 V @ 1 A | 500 mW | 75 V | Zener Diodes | Zener Diodes | ||
![]() 1N4464C Microchip Technology | 32 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip Technology | 1 | 4 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 300 nA @ 5.46 V | 1.5 V @ 1 A | 1.5 W | 9.1 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5529C Microchip Technology | 28 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 45 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 100 nA @ 8.2 V | 1.1 V @ 200 mA | 500 mW | 9.1 V | Zener Diodes | Zener Diodes | ||
![]() JANS1N4492D Microchip Technology | 2989 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip / Microsemi | 1 | 500 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | 250 nA @ 104 V | 1.5 V @ 1 A | 1.5 W | 130 V | Zener Diodes | Zener Diodes | ||
![]() 1N5519CUR-1 Microchip Technology | 44 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 24 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3.6 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5533D/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 90 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | 10 nA @ 11.7 V | 1.1 V @ 200 mA | 500 mW | 13 V | Zener Diodes | Zener Diodes | ||
![]() 1N5237/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 8 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 3 μA @ 6.2 V | 1.5 V @ 200 mA | 500 mW | 8.2 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N4979DUS Microchip Technology | 33 |
| - | Surface Mount | SQ-MELF, B | E-MELF | Microchip / Microsemi | 1 | 55 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | ±1% | PMIC - Power Management ICs | 2 μA @ 56 V | 1.5 V @ 1 A | 5 W | 75 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() 1N5534 Microchip Technology | 41 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology / Atmel | 1 | - | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±20% | Diodes & Rectifiers | 10 nA @ 11.5 V | 1.1 V @ 200 mA | 500 mW | 14 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N6331CUS Microchip Technology | 33 |
| - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 18 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±2% | PMIC - Power Management ICs | 50 nA @ 15 V | 1.4 V @ 1 A | 500 mW | 20 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() CDLL5525C/TR Microchip Technology | 33 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 30 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 1 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | 6.2 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5263D/TR Microchip Technology | 33 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 150 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 100 nA @ 43 V | 1.1 V @ 200 mA | 10 mW | 56 V | Zener Diodes | Zener Diodes | ||
![]() 1N825AE3/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 10 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 2 μA @ 3 V | - | 500 mW | 6.2 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5221D Microchip Technology | 33 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 30 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 100 μA @ 1 V | 1.1 V @ 200 mA | 10 mW | 2.4 V | Zener Diodes | Zener Diodes |