- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4966DUS/TR Microchip Technology | 15 |
| - | Surface Mount | SQ-MELF, B | E-MELF | Microchip Technology | 1 | 5 Ohms | - | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | 22 V | 5 Ohms | -65°C ~ 175°C (TJ) | - | ±1% | - | Single | 2 μA @ 16.7 V | 1.5 V @ 1 A | 5 W | 50 mA | 22 V | - | 5 % | Microchip Technology | ||
![]() 1N751C/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 17 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | - | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 5.1 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL5535D/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | - | 10 nA @ 13.5 V | 1.1 V @ 200 mA | 500 mW | - | 15 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL5279/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 2200 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 200°C | - | ±20% | Diodes & Rectifiers | - | 100 nA @ 130 V | 1.1 V @ 200 mA | - | - | 180 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5519D/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | 24 Ohms | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±1% | - | - | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3.6 V | - | - | - | ||
![]() 1N751C-1/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 17 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | - | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 5.1 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5066SM Microchip Technology | 15 |
| - | Surface Mount | SQ-MELF, A | A, SQ-MELF | Microchip Technology | 1 | 3 Ohms | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | 100 μA @ 6.9 V | - | 3 W | - | 9.1 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5251/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 29 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | - | 100 nA @ 16.2 V | 1.5 V @ 200 mA | 500 mW | - | 22 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5224/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 30 Ohms | - | Microchip | - | Microchip Technology | - | - | - | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | - | 75 μA @ 950 mV | 1.5 V @ 200 mA | 500 mW | - | 2.8 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N937-1/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 20 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | - | - | - | 500 mW | - | 9 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5276B-1/TR Microchip Technology | 45 | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | 1500 Ohms | - | - | - | Microchip Technology | - | - | - | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | 100 nA @ 114 V | 1.5 V @ 200 mA | 500 mW | - | 150 V | - | - | - | ||
![]() 1N5529/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±20% | Diodes & Rectifiers | - | 100 nA @ 7 V | 1.1 V @ 200 mA | 500 mW | - | 9.1 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL5238C/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 8 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | - | 3 μA @ 6.5 V | 1.1 V @ 200 mA | 10 mW | - | 8.7 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N4697-1/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Active | - | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | 1 μA @ 7.6 V | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL5222D/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 30 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | - | 100 μA @ 1 V | 1.1 V @ 200 mA | 10 mW | - | 2.5 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N4699-1/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | 50 nA @ 9.1 V | 1.1 V @ 200 mA | 500 mW | - | 12 V | - | - | - | ||
![]() CDLL5535C/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | - | 10 nA @ 13.5 V | 1.1 V @ 200 mA | 500 mW | - | 15 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5522/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 22 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C (TJ) | - | ±20% | Diodes & Rectifiers | - | 2 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL5223C/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 30 Ohms | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | - | 75 μA @ 1 V | 1.1 V @ 200 mA | 10 mW | - | 2.7 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N3154A/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | 15 Ohms | 10 uA | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | 10 μA @ 5.5 V | - | 500 mW | - | 8.4 V | Zener Diodes | - | Zener Diodes |