- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Subcategory | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL5233C/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 7 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | 5 μA @ 3.5 V | 1.1 V @ 200 mA | 10 mW | 6 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N4973D Microchip Technology | 15 |
| - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | 20 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | ±1% | PMIC - Power Management ICs | 2 μA @ 32.7 V | 1.5 V @ 1 A | 5 W | 43 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() CDLL5543D/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | 10 nA @ 22.4 V | 1.1 V @ 200 mA | 500 mW | 25 V | Zener Diodes | Zener Diodes | ||
![]() CDS5535CUR-1/TR Microchip Technology | 2668 |
| - | - | - | - | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | Diodes & Rectifiers | - | - | - | - | Zener Diodes | Zener Diodes | ||
![]() 1N976B-1/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 93 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 500 nA @ 33 V | 1.1 V @ 200 mA | 500 mW | 43 V | Zener Diodes | Zener Diodes | ||
![]() 1N747D/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 24 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 10 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3.6 V | Zener Diodes | Zener Diodes | ||
![]() UZ860/TR Microchip Technology | 45 |
| - | Through Hole | A, Axial | A, Axial | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | - | - | - | - | 3 W | - | - | Microchip Technology | ||
![]() 1N5279/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 2200 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 100 nA @ 130 V | 1.5 V @ 200 mA | 500 mW | 180 V | Zener Diodes | Zener Diodes | ||
![]() CDLL4624C/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 1550 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | 10 μA @ 3 V | 1.1 V @ 200 mA | 500 mW | 4.7 V | Zener Diodes | Zener Diodes | ||
![]() 1N5543 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±20% | Diodes & Rectifiers | 10 nA @ 21 V | 1.1 V @ 200 mA | 500 mW | 25 V | Zener Diodes | Zener Diodes | ||
![]() 1N5073SM Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | A, SQ-MELF | Microchip Technology | 1 | 8 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 5 μA @ 13.7 V | - | 3 W | 18 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N3826C-1 Microchip Technology | 15 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip / Microsemi | 1 | 7 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C | Military, MIL-PRF-19500/115 | ±2% | PMIC - Power Management ICs | 3 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 5.1 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() JAN1N6324DUS Microchip Technology | 15 |
| - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 6 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | Diodes & Rectifiers | 1 μA @ 8 V | 1.4 V @ 1 A | 500 mW | 10 V | Zener Diodes | Zener Diodes | ||
![]() JAN1N6323CUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 6 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | 1 μA @ 7 V | 1.4 V @ 1 A | 500 mW | 9.1 V | Zener Diodes | Zener Diodes | ||
![]() 1N5079 Microchip Technology | 15 |
| - | Through Hole | Axial | Axial | Microchip Technology | 1 | 21 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 1 μA @ 27.4 V | - | 3 W | 36 V | Zener Diodes | Zener Diodes | ||
![]() JANS1N6349DUS Microchip Technology | 2683 |
| - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 500 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | Diodes & Rectifiers | 50 nA @ 84 V | 1.4 V @ 1 A | 500 mW | 110 V | Zener Diodes | Zener Diodes | ||
![]() JANS1N4955DUS Microchip Technology | 615 |
| - | Surface Mount | SQ-MELF, B | E-MELF | Microchip / Microsemi | 1 | 1.5 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | 100 μA @ 5.7 V | 1.5 V @ 1 A | 5 W | 7.5 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N4970C Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | 10 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | ±2% | PMIC - Power Management ICs | 2 μA @ 25.1 V | 1.5 V @ 1 A | 5 W | 33 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() 1N4371A-1/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 30 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 75 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 2.7 V | Zener Diodes | Zener Diodes | ||
![]() 1N5993DE3/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 50 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 5.1 V | Zener Diodes | Zener Diodes |