- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4759AUR/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 125 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 62 V | 125 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 47.1 V | 1.2 V @ 200 mA | 1 W | 4 mA | 62 V | Zener Diodes | 5 % | 0.1 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() 1N4922A/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip Technology | 1 | - | 150 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.01 %/C | 19.2 V | 150 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 500 mW | 2 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JAN1N4118D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 27 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 20.5 V | 1.1 V @ 200 mA | - | 250 uA | 27 V | Zener Diodes | 1 % | 14 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N979D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.096 %/C | 56 V | 150 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 43 V | 1.1 V @ 200 mA | 500 mW | 2.2 mA | 56 V | Zener Diodes | 1 % | 6.9 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL3821/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 10 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 3.3 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 100 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 76 mA | 3.3 V | Zener Diodes | 10 % | 276 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL4932A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 36 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 19.2 V | 36 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 12 V | - | 500 mW | 7.5 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5546B/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 33 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 33 V | Zener Diodes | 5 % | 12 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5540B/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 20 V | Zener Diodes | 5 % | 19 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL3823A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 9 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 3.9 V | 9 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 25 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 64 mA | 3.9 V | Zener Diodes | 5 % | 238 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL5925B/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology / Atmel | 1 | 200 mA | 4.5 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001764 oz | - | 10 V | 4.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 1 μA @ 8 V | 1.2 V @ 200 mA | 1.25 W | 37.5 mA | 10 V | Zener Diodes | 5 % | 150 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() CDLL5313E3 Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology | 1 | - | 0.245 Ohms | - | - | Microchip | 2.75 V | + 175 C | 100 V | 4.73 mA | Microchip Technology | 0.245 MOhms | 0.014 MOhms | - 65 C | SMD/SMT | Bulk | - | Active | Details | - | - | - | - | -65°C ~ 175°C | Bulk | - | - | Diodes & Rectifiers | Single | - | - | 500 mW | - | - | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() JAN1N3031BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 40 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.098 %/C | 30 V | 40 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 22.8 V | 1.2 V @ 200 mA | 1 W | 8.5 mA | 30 V | Zener Diodes | 5 % | 31 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() CDLL5279B/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 2.2 kOhms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | 0.011 %/C | 180 V | 2200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 130 V | 1.1 V @ 200 mA | - | 0.68 mA | 180 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4371A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 30 Ohms | 60 uA | 60 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 2.7 V | 30 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 60 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 2.7 V | Zener Diodes | 5 % | 140 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N3019D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 6 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.073 %/C | 9.1 V | 6 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 25 μA @ 6.9 V | 1.2 V @ 200 mA | 1 W | 28 mA | 9.1 V | Zener Diodes | 1 % | 105 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTXV1N982BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 270 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.098 %/C | 75 V | 270 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 56 V | 1.1 V @ 200 mA | 500 mW | 1.7 mA | 75 V | Zener Diodes | 5 % | 5.1 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL962A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 9.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 11 V | 9.5 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 1 μA @ 8.4 V | 1.1 V @ 200 mA | 500 mW | 11.5 mA | 11 V | Zener Diodes | 10 % | 32 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N3034BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 60 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.101 %/C | 39 V | 60 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 29.7 V | 1.2 V @ 200 mA | 1 W | 6.5 mA | 39 V | Zener Diodes | 5 % | 23 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() 1N4714UR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 mA | - | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 33 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 nA @ 25 V | 1.5 V @ 100 mA | 500 mW | 50 uA | 33 V | Zener Diodes | 5 % | 14.4 mA | 1.5 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4905/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 100 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 12.8 V | 100 Ohms | -65°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | 2 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm |