- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Terminal Finish | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4570A Microchip Technology | 20 |
| - | Surface Mount | Die | Die | - | - | - | - | 100 Ohms | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 100°C | - | - | ±5% | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | - | 6.4 V | - | - | - | - | - | - | - | ||
![]() JANTX1N4116CUR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.09 %/C | 24 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 18.3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 24 V | Zener Diodes | 2 % | 16 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANHCA1N5539B Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/437 | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | 10 nA @ 17.1 V | 1.1 V @ 200 mA | 500 mW | - | 19 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N5534BUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 14 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | - | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 12.6 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 14 V | Zener Diodes | 5 % | 27 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTXV1N750C-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | - | 19 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.005291 oz | - 0.043 %/C / 0.025 %/C | 4.7 V | 15 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | - | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | 2 % | 85 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4469/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 1 | 200 mA | - | 9 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 1.5 W | Active | - | - | N | - | 0.010935 oz | - | 15 V | 9 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±5% | - | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 12 V | 1.5 V @ 1 A | 1.5 W | 17 mA | 15 V | Zener Diodes | 5 % | 95 mA | 1 V | Zener Diodes | - | - | ||
![]() JANHCA1N4579A Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | - | - | 50 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | -55°C ~ 100°C | Bulk | Military, MIL-PRF-19500/452 | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANHCA1N4569A Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | -55°C ~ 100°C | Bulk | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANS1N4123DUR-1/TR Microchip Technology | 2358 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.095 %/C | 39 V | 200 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 39 V | Zener Diodes | 1 % | 9.8 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CD5532B Microchip Technology | 20 |
| - | Surface Mount | Die | Die | Microchip Technology | 1 | - | - | 90 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | 50 nA @ 10.8 V | 1.5 V @ 200 mA | 500 mW | - | 12 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CD4467 Microchip Technology | 20 |
| - | Surface Mount | Die | Die | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CD4571A Microchip Technology | 20 |
| - | Surface Mount | Die | Die | Microchip Technology | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | -55°C ~ 100°C | Bulk | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 μA @ 3 V | - | - | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANS1N4126DUR-1/TR Microchip Technology | 2413 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | - | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.1 %/C | 51 V | 300 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 38.8 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 51 V | Zener Diodes | 1 % | 7.5 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N4734AE3 Microchip Technology | 20 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip Technology | 1 | 200 mA | - | 5 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | - | 1 W | Active | - | - | Details | - | 0.010935 oz | - | 5.6 V | 5 Ohms | -65°C ~ 150°C | Bulk | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | Single | - | 10 μA @ 2 V | 1.2 V @ 200 mA | 1 W | 45 mA | 5.6 V | Zener Diodes | 5 % | 5 uA | 1.2 V | Zener Diodes | 2.718 mm | 5.207 mm | ||
![]() JANHCA1N986B Microchip Technology | 20 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | Microchip / Microsemi | 1 | - | - | 750 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | 5 μA @ 83.6 V | 1.3 V @ 200 mA | 500 mW | - | 110 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N4126D-1/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | - | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.1 %/C | 51 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 38.8 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 51 V | Zener Diodes | 1 % | 7.5 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N829A/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | - | 10 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.0005 %/C | 6.2 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | Single | - | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() 1N5349B/TR12 Microchip Technology | In Stock | - | - | - | T-18-2 | - | Microchip Technology | 3000 | - | MICROSEMI CORP | - | 2 uA | - | Microchip | 1N5349B/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | Active | 5 W | Active | NOT SPECIFIED | 1.91 | N | No | 0.038801 oz | - | 12 V | 2.5 Ohms | - | Reel | * | - | e0 | No | Tin/Lead (Sn/Pb) | Diodes & Rectifiers | NOT SPECIFIED | unknown | Single | ZENER DIODE | - | - | - | 100 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | - | - | ||
![]() CD6340 Microchip Technology | 45 |
| - | Surface Mount | Die | Die | Microchip Technology | 1 | - | VPT COMPONENTS | - | - | - | Microchip | CD6340 | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | Active | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | unknown | - | ZENER DIODE | - | - | - | - | - | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CD4697 Microchip Technology | 45 |
| - | Surface Mount | Die | Die | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 μA @ 7.6 V | 1.5 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | - | - | - | Zener Diodes | - | - |