- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Risk Rank | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N4114C-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.007055 oz | 0.09 %/C | 20 V | 150 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 15.2 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 20 V | Zener Diodes | - | - | 2 % | - | 19 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CD3024B Microchip Technology | 50 |
| - | Surface Mount | Die | - | Die | - | - | Microchip Technology | 1 | - | - | 14 Ohms | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 500 nA @ 11.4 V | - | 1.2 V @ 200 mA | 1 W | - | 15 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N7055UR-1/TR Microchip Technology | 50 |
| - | - | DO-213AB-2 | - | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | - | Microchip | - | 7.2 V | - | 50 V | 11.1 mA | Microchip Technology | 0.01 MOhms | 0.001 MOhms | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | ||
![]() JANTX1N5536D-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.007055 oz | - | 16 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 14.4 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 16 V | Zener Diodes | - | - | 1 % | - | 24 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL5539/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.001411 oz | - | 19 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±20% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 16 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 19 V | Zener Diodes | - | - | 20 % | - | 20 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N4134DUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.2 kOhms | 0.01 uA | 0.01 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.001411 oz | 0.095 %/C | 91 V | 1200 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 69.2 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 91 V | Zener Diodes | - | - | 1 % | - | 4.2 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N941E3/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | Microchip Technology | 1 | - | - | 30 Ohms | 15 uA | 15 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | Details | 0.007055 oz | 0.01 %/C | 11.7 V | 30 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 15 μA @ 8 V | - | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | - | - | 5 % | - | 39 mA | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() JANTXV1N5525D-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 100 | 200 mA | - | 30 Ohms | 1 uA | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.007055 oz | - | 6.2 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 1 μA @ 5 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 6.2 V | Zener Diodes | - | - | 1 % | - | 61 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N747C-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 24 Ohms | 3 uA | 3 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.005291 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 3 μA @ 1 V | - | 1.1 V @ 200 mA | 500 mW | - | 3.6 V | Zener Diodes | - | - | 2 % | - | 110 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CD4689 Microchip Technology | 372 |
| - | Surface Mount | Die | - | Die | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 10 μA @ 3 V | 500 | 1.5 V @ 200 mA | 500 mW | - | 5.1 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4134CUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | - | 1.2 kOhms | 0.01 uA | 0.01 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.001411 oz | 0.1 %/C | 91 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 69.2 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 91 V | Zener Diodes | - | - | 2 % | - | 4.2 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N5528C-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 100 | 200 mA | - | 40 Ohms | 0.5 uA | 0.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.007055 oz | - | 8.2 V | 40 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 500 nA @ 7.5 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 8.2 V | Zener Diodes | - | - | 2 % | - | 46 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANS1N4980US/TR Microchip Technology | 3251 |
| - | Through Hole | SQ-MELF, E | - | D-5B | - | - | Microchip / Microsemi | 1 | 1 A | - | 80 Ohms | 2 uA | 2 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | Active | - | - | N | 0.019013 oz | 0.100 %/C | 82 V | 80 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 2 μA @ 62.2 V | - | 1.5 V @ 1 A | 5 W | 15 mA | 82 V | Zener Diodes | - | - | 5 % | - | 58 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() CD4104 Microchip Technology | In Stock | - | - | Surface Mount | Die | YES | Die | SILICON | 1 | Microchip Technology | 1 | - | COMPENSATED DEVICES INC | 200 Ohms | - | - | Microchip | CD4104 | - | - | - | - | Microchip Technology | - | - | - | - | 1 | 175 °C | -65 °C | Tape & Reel (TR) | UNSPECIFIED | DIE-1 | SQUARE | UNCASED CHIP | Transferred | - | 0.5 W | Active | 10 V | 5.72 | Details | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | Diodes & Rectifiers | ZENER | UPPER | NO LEAD | unknown | S-XUUC-N1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1 μA @ 7.6 V | - | 1.5 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | 5% | 0.25 mA | - | 1 µA | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4954DUS/TR Microchip Technology | 2659 |
| - | Through Hole | SQ-MELF, E | - | D-5B | - | - | Microchip / Microsemi | 1 | 1 A | - | 1 Ohms | 150 uA | 150 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | Active | - | - | N | 0.019013 oz | 0.05 %/C | 6.8 V | 1 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 150 μA @ 5.2 V | - | 1.5 V @ 1 A | 5 W | 175 mA | 6.8 V | Zener Diodes | - | - | 1 % | - | 700 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTX1N754D-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 5 Ohms | 2 uA | 2 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.005291 oz | 0.05 %/C | 6.8 V | 3 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 2 μA @ 4 V | - | 1.1 V @ 200 mA | 500 mW | - | 6.8 V | Zener Diodes | - | - | 1 % | - | 60 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL5305E3/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | Microchip Technology | 1 | - | - | 0.395 Ohms | - | - | Microchip | - | 1.85 V | + 175 C | 100 V | 2.2 mA | Microchip Technology | 0.395 MOhms | 0.061 MOhms | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -65°C ~ 175°C | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | - | - | Current Regulator Diodes | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | ||
![]() JANS1N4118C-1/TR Microchip Technology | 44 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.007055 oz | 0.09 %/C | 27 V | 150 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 20.5 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 27 V | Zener Diodes | - | - | 2 % | - | 14 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N5528CUR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | - | 40 Ohms | 0.5 uA | 0.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | N | 0.001411 oz | - | 8.2 V | 40 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 500 nA @ 7.5 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 8.2 V | Zener Diodes | - | - | 2 % | - | 46 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL5267/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 270 Ohms | 0.1 uA | 0.1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | 0.001411 oz | - | 75 V | 270 Ohms | -65°C ~ 175°C | Reel | - | ±20% | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 56 V | - | 1.1 V @ 200 mA | 10 mW | 1.7 mA | 75 V | Zener Diodes | - | - | 20 % | - | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - |