- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Approvals | Base Product Number | Brand | Characteristic | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Timing Range | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | Coil Voltage | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Reverse Current-Max | Terminal Style | Zener Current | Standards | Dynamic Impedance-Max | Reverse Test Voltage | Mode of Operation | Voltage Temp Coeff-Max | Vf - Forward Voltage | Product Category | Contacts | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N2819A Microchip | In Stock | - | - | - | - | - | Through Hole | TO-204AD | NO | - | TO-204AD (TO-3) | SILICON | 2 | CCC, cUL, TUV, UL | 1N2819 | Microchip Technology | - | 1 | - | MICROSEMI CORP | 2.5 Ohms | - | - | PILZ | 773300 | - | Microchip Technology | - | - | DIN Rail | - | 1 | 175 °C | -65 °C | Bulk | METAL | HERMETIC SEALED, TO-3, 2 PIN | ROUND | FLANGE MOUNT | Active | TO-3 | - | 50 W | Active | 22 V | NOT SPECIFIED | 5.42 | N | No | - | - | - | - | - | -65°C ~ 175°C | Tray | - | ±10% | e0 | No | Screw | EAR99 | PNOZ P1P | TIN LEAD | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | BOTTOM | PIN/PEG | NOT SPECIFIED | 24 VDC | unknown | - | 2 | - | - | O-MBFM-P2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10 µA @ 16.7 V | - | 1.5 V @ 10 A | ANODE | 50 W | - | - | 22 V | - | Zener Diodes | 10% | - | TO-204AD | 570 mA | - | - | Plug-In | - | EN60204-1, EN62061, EN954-1, VDE0113-1 | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() 1N5731D Microchip | 24 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 | SILICON | 2 | - | 1N5731 | Microchip Technology | - | 1 | - | MICROSEMI CORP | 10 Ohms | 3 uA | - | Johnson Controls | VH7281ST+3003E | + 175 C | Microchip Technology | - 65 C | 1 | - | Through Hole | 1 | - | - | Bulk | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Active | DO-35 | 500 mW | 0.48 W | Active | 6.2 V | NOT SPECIFIED | 5.26 | N | No | - | 0.005291 oz | 2.3 mV/C | 6.2 V | 10 Ohms | -65°C ~ 175°C | Bulk | - | ±1% | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | - | unknown | - | 2 | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | - | - | ZENER DIODE | 3 µA @ 4 V | - | 900 mV @ 10 mA | ISOLATED | 500 mW | - | 10 A | 6.2 V | - | Zener Diodes | 1% | - | DO-204AH | 10 mA | 1 % | - | - | 55 mA | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() CDLL3035A Microchip | 24 |
| - | - | - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | - | - | CDLL3035 | - | - | - | - | - | 70 Ohms | - | - | - | - | - | Microchip Technology | - | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 32.7 V | - | 1.2 V @ 200 mA | - | 1 W | - | - | 43 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N827-1 Microchip | In Stock | - | - | - | - | - | Surface | DO-204AH, DO-35, Axial | NO | - | DO-35 (DO-204AH) | SILICON | 2 | CSA, UL | 1N827 | Microchip / Microsemi | - | 1 | - | MICROSEMI CORP | 15 Ohms | 2 uA | 2 uA | Amperite | 12DSPDTR2XC | + 175 C | Microchip Technology | - 55 C | 1 | - | Through Hole | 1 | 175 °C | -55 °C | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-7 | 500 mW | 0.5 W | Active | 6.2 V | NOT SPECIFIED | 1.64 | N | No | 2 | 0.005291 oz | 0.001 %/C | 6.51 V | 15 Ohms | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/159 | ±5% | e0 | No | 0.250 in Flat Blade | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | - | not_compliant | - | 2 | MIL-19500/159M | Axial | O-LALF-W2 | Qualified | - | Single | - | - | ZENER DIODE | 2 µA @ 3 V | - | - | ISOLATED | 500 mW | - | - | 6.2 V | - | Zener Diodes | 5% | 12 VDC | DO-35 | - | - | - | - | 2 uA | - | - | - | Triggered Off Delay | - | - | Zener Diodes | SPDT | 2.03 mm | - | 4.44 mm | - | - | ||
![]() 1N4909 Microchip | In Stock | - | - | - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | 1N4909 | Microchip Technology | - | 1 | - | - | 50 Ohms | - | - | Fluke | 1651614 | - | Microchip Technology | - | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.007055 oz | - | - | - | -25°C ~ 100°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mW | - | - | 12.8 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() 1N4099-1JANTX/TR Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | Time Delay | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | SAG20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N4618UR-1 Microchip | 35 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-213AA | - | 2 | DO-213AA | - | - | - | 1N4618 | Microchip / Microsemi | - | 1 | - | - | 1.5 kOhms | - | - | Leland Faraday | - | - | Microchip Technology | - | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Waffle | - | ±5% | - | - | - | - | - | - | 175 °C | -65 °C | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Single | - | 500 nA @ 1 V | 500 | 1.1 V @ 200 mA | - | 500 mW | 1 µA | - | 2.7 V | 2.7 V | Zener Diodes | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | Zener Diodes | - | 1.7 mm | - | 3.7 mm | - | No | ||
![]() JANS1N6327 Microchip | In Stock | - | - | - | - | - | Through Hole | B, Axial | - | - | B, Axial | - | - | - | - | Microchip / Microsemi | - | 1 | - | - | 8 Ohms | - | - | Murrelektronik | 7000-17041-1140100 | - | Microchip Technology | - | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.005291 oz | - | - | - | -65°C ~ 175°C (TJ) | Tray | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 50 nA @ 9.9 V | - | 1.4 V @ 1 A | - | 500 mW | - | - | 13 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JAN1N4972CUS Microchip | 24 |
| - | - | - | - | Surface Mount | E-MELF | - | - | D-5B | - | - | - | 1N4972 | Microchip / Microsemi | - | 1 | - | - | 14 Ohms | 2 uA | 2 uA | Marathon Electric | A500-32 | + 175 C | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | - | 0.019013 oz | 0.095 %/C | 39 V | 14 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 µA @ 29.7 V | - | 1.5 V @ 1 A | - | 5 W | - | 30 mA | 39 V | - | Zener Diodes | - | - | - | - | 2 % | - | - | 122 mA | - | - | - | - | - | 1.5 V | Zener Diodes | - | - | 3.76 mm | 5.72 mm | 3.76 mm | - | ||
![]() 1PMT4131CE3/TR13 Microchip | 46 |
| - | - | - | - | Surface Mount | DO-216AA | - | - | DO-216 | - | - | - | 1PMT4131 | Microchip Technology | - | 12000 | - | MICROSEMI CORP | 250 Ohms | - | - | - | 1PMT4131CE3/TR13 | - | Microchip Technology | - | 1 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Active | - | NOT SPECIFIED | 5.78 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C | Reel | POWERMITE® | ±2% | e3 | Yes | - | - | - | Matte Tin (Sn) | - | - | - | - | Diodes & Rectifiers | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 10 nA @ 57 V | - | 1.1 V @ 200 mA | - | 1 W | - | - | 75 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() 1PMT5955BE3/TR13 Microchip | 20 |
| - | - | - | - | Surface Mount | DO-216AA | - | - | DO-216AA | - | - | - | 1PMT5955 | Microchip Technology | - | 12000 | - | MICROSEMI CORP | 800 Ohms | - | - | - | 1PMT5955BE3/TR13 | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Active | - | NOT SPECIFIED | 5.78 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C | Reel | - | ±5% | - | Yes | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 1 µA @ 136.8 V | - | 1.2 V @ 200 mA | - | 3 W | - | - | 180 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() 1PMT5952BE3/TR13 Microchip | 46 |
| - | - | Tin | Surface Mount | Surface Mount | DO-216AA | - | 2 | DO-216AA | - | - | - | 1PMT5952 | Microchip Technology | - | 12000 | - | MICROSEMI CORP | 450 Ohms | - | - | - | 1PMT5952BE3/TR13 | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Active | - | NOT SPECIFIED | 5.78 | Compliant | Yes | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel | - | ±5% | - | Yes | - | - | - | - | 150 °C | -55 °C | - | - | Diodes & Rectifiers | 3 W | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | 450 Ω | Single | ZENER DIODE | 1 µA @ 98.8 V | - | 1.2 V @ 200 mA | - | 3 W | - | - | 130 V | 130 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() 1PMT5914CE3/TR13 Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 1 | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | 1PMT5914CE3/TR13 | - | - | - | 1 | - | - | 1 | - | - | - | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Obsolete | - | - | 0.54 W | - | 3.6 V | NOT SPECIFIED | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | - | - | - | 8541.10.00.50 | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | compliant | - | - | - | - | S-PSSO-G1 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | CATHODE | - | - | - | - | - | - | 2% | - | DO-216AA | 104.2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PMT4127CE3/TR13 Microchip | 20 |
| - | Production (Last Updated: 2 months ago) | Tin | Surface Mount | Surface Mount | DO-216AA | - | 2 | DO-216 | - | - | - | 1PMT4127 | Microchip Technology | - | 12000 | - | MICROSEMI CORP | 250 Ohms | - | - | - | 1PMT4127CE3/TR13 | - | Microchip Technology | - | 1 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Active | - | NOT SPECIFIED | 5.78 | Compliant | Yes | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | POWERMITE® | ±2% | e3 | Yes | - | - | - | Matte Tin (Sn) | 150 °C | -55 °C | - | - | Diodes & Rectifiers | 1 W | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | 250 Ω | Single | ZENER DIODE | 10 nA @ 42.6 V | - | 1.1 V @ 200 mA | - | 1 W | - | - | 56 V | 56 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() 1PMT4127E3/TR13 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-216AA | - | - | DO-216 | - | - | - | 1PMT4127 | - | - | - | - | MICROSEMI CORP | 250 Ohms | - | - | - | 1PMT4127E3/TR13 | - | Microchip Technology | - | 1 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Active | - | NOT SPECIFIED | 5.78 | - | Yes | - | - | - | - | - | -55°C ~ 150°C | - | POWERMITE® | ±5% | e3 | Yes | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 10 nA @ 42.6 V | - | 1.1 V @ 200 mA | - | 1 W | - | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UZ7736L Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | UZ7736L | - | - | - | - | - | - | 1 | - | - | - | UNSPECIFIED | - | ROUND | LONG FORM | Obsolete | - | - | 6 W | - | 36 V | NOT SPECIFIED | 5.86 | - | No | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | - | - | - | AXIAL | WIRE | NOT SPECIFIED | - | unknown | - | - | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | 5% | - | - | 60 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UZ7818L Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | UZ7818L | - | - | - | - | - | - | 1 | - | - | - | UNSPECIFIED | - | ROUND | LONG FORM | Obsolete | - | - | 6 W | - | 18 V | NOT SPECIFIED | 5.86 | - | No | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | - | - | - | AXIAL | WIRE | NOT SPECIFIED | - | unknown | - | - | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | 10% | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UZ4118 Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | - | LINEAR TECHNOLOGY CORP | - | - | - | - | UZ4118 | - | - | - | - | - | - | 1 | - | - | - | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | - | - | - | - | 180 V | - | 5.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AXIAL | WIRE | - | - | unknown | - | - | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | 5% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UZ8214 Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | 1.35 V | DIGITRON SEMICONDUCTORS | - | - | - | - | UZ8214 | - | - | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | - | ROUND | LONG FORM | Active | - | - | 1 W | - | 140 V | NOT SPECIFIED | 5.86 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | AXIAL | WIRE | NOT SPECIFIED | - | unknown | - | - | - | - | O-XALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | 10% | - | - | 1.8 mA | - | 0.5 µA | - | - | - | 850 Ω | 106 V | - | 140 mV/°C | - | - | - | - | - | - | - | - | ||
![]() UZ240 Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | UZ240 | - | - | - | - | - | - | 1 | 175 °C | -65 °C | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | - | 3 W | - | 400 V | NOT SPECIFIED | 5.91 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | - | - | - | AXIAL | WIRE | NOT SPECIFIED | - | unknown | - | - | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | 10% | - | - | 2 mA | - | 1 µA | - | - | - | 3500 Ω | - | - | 440 mV/°C | - | - | - | - | - | - | - | - |