- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL5281C/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 2500 Ohms | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 200°C | - | ±20% | Diodes & Rectifiers | - | 100 nA @ 144 V | 1.1 V @ 200 mA | - | - | 200 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL5274 Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 1100 Ohms | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | -65°C ~ 200°C | - | ±20% | Diodes & Rectifiers | - | 100 nA @ 94 V | 1.1 V @ 200 mA | - | - | 130 V | Zener Diodes | - | Zener Diodes | ||
![]() JANS1N6346D Microchip Technology | 2408 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 220 Ohms | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | Diodes & Rectifiers | - | 50 nA @ 62 V | 1.4 V @ 1 A | 500 mW | - | 82 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL5273D/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 900 Ohms | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 200°C | - | ±20% | Diodes & Rectifiers | - | 100 nA @ 86 V | 1.1 V @ 200 mA | - | - | 120 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL5543C/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 Ohms | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | - | 10 nA @ 22.4 V | 1.1 V @ 200 mA | 500 mW | - | 25 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N937BE3/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | 20 Ohms | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | 10 μA @ 6 V | - | 500 mW | - | 9 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL6354/TR Microchip Technology | In Stock | - | - | - | - | - | Microchip Technology | 1 | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | Zener Diodes | ||
![]() 1N5081SM Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | A, SQ-MELF | Microchip Technology | 1 | 27 Ohms | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | 1 μA @ 30.4 V | - | 3 W | - | 40 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5065 Microchip Technology | 19 |
| - | Through Hole | Axial | Axial | Microchip Technology | 1 | 3 Ohms | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | 200 μA @ 6.2 V | - | 3 W | - | 8.2 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N4096 Microchip Technology | 44 |
| - | Through Hole | Axial | Axial | Microchip Technology | 1 | 150 Ohms | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | 1 μA @ 685 V | - | 3 W | - | 90 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5251BUR/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 29 Ohms | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | 100 nA @ 17 V | 1.1 V @ 200 mA | 500 mW | - | 22 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N4782A-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 100 Ohms | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | - | 10 μA @ 6 V | - | 250 mW | - | 8.5 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5541C Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 100 Ohms | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | - | 10 nA @ 19.8 V | 1.1 V @ 200 mA | 500 mW | - | 22 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5537D/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 100 Ohms | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 4 mW | Active | - | 17 V | 100 Ohms | -65°C ~ 175°C (TJ) | - | ±1% | - | Single | 10 nA @ 15.3 V | 1.1 V @ 200 mA | 500 mW | 1 A | 17 V | - | 1 % | Microchip Technology | ||
![]() CDLL5272C/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 750 Ohms | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | - | 100 nA @ 84 V | 1.1 V @ 200 mA | 10 mW | - | 110 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5261 Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology / Atmel | 1 | 105 Ohms | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | - | 100 nA @ 34 V | 1.5 V @ 200 mA | 500 mW | - | 47 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5539C Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 100 Ohms | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | - | 10 nA @ 17.1 V | 1.1 V @ 200 mA | 500 mW | - | 19 V | Zener Diodes | - | Zener Diodes | ||
![]() 1N5534/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±20% | Diodes & Rectifiers | - | 10 nA @ 11.5 V | 1.1 V @ 200 mA | 500 mW | - | 14 V | Zener Diodes | - | Zener Diodes | ||
![]() CDLL5537D/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 Ohms | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | - | 10 nA @ 15.3 V | 1.1 V @ 200 mA | 500 mW | - | 17 V | Zener Diodes | - | Zener Diodes | ||
![]() CD4728 Microchip Technology | 48 |
| - | Surface Mount | Die | Die | Microchip Technology | 1 | 10 Ohms | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | -65°C ~ 175°C | - | ±10% | Diodes & Rectifiers | - | 100 μA @ 1 V | 1.5 V @ 200 mA | 1 W | - | 3.3 V | Zener Diodes | - | Zener Diodes |