- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Subcategory | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5532A/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±10% | - | 50 nA @ 9.5 V | 1.1 V @ 200 mA | 500 mW | 12 V | - | - | ||
![]() JAN1N6321CUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | SQ-MELF, B | Microchip / Microsemi | 1 | 4 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | 2 μA @ 5 V | 1.4 V @ 1 A | 500 mW | 7.5 V | Zener Diodes | Zener Diodes | ||
![]() CD4757 Microchip Technology | In Stock | - | - | Surface Mount | Die | Die | Microchip Technology | 1 | 95 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±10% | Diodes & Rectifiers | 100 nA @ 38.8 V | 1.5 V @ 200 mA | 1 W | 51 V | Zener Diodes | Zener Diodes | ||
![]() 1N4618DUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 1500 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | 500 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 2.7 V | Zener Diodes | Zener Diodes | ||
![]() 1N936A-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 20 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | - | - | 500 mW | 9 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5254C/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 41 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | 100 nA @ 21 V | 1.1 V @ 200 mA | 10 mW | 27 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N4479US/TR Microchip Technology | 19 |
| - | Surface Mount | SQ-MELF, A | D-5A | Microchip / Microsemi | 1 | 30 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/406 | ±5% | PMIC - Power Management ICs | 50 nA @ 31.2 V | 1.5 V @ 1 A | 1.5 W | 39 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() 1N963BUR-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 11.5 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 1 μA @ 9.1 V | 1.1 V @ 200 mA | 400 mW | 12 V | Zener Diodes | Zener Diodes | ||
![]() 1N5540D Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 100 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 20 V | Zener Diodes | Zener Diodes | ||
![]() 1N5542C Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 100 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 10 nA @ 21.6 V | 1.1 V @ 200 mA | 500 mW | 24 V | Zener Diodes | Zener Diodes | ||
![]() 1N3511D/TR Microchip Technology | 48 |
| - | - | - | - | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | Diodes & Rectifiers | - | - | - | - | Zener Diodes | Zener Diodes | ||
![]() CDLL942A/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 30 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 15 μA @ 8 V | - | 500 mW | 11.7 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5235C/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 5 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | 3 μA @ 5 V | 1.1 V @ 200 mA | 10 mW | 6.8 V | Zener Diodes | Zener Diodes | ||
![]() 1N4572/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | 100 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 2 μA @ 3 V | - | 500 mW | 6.4 V | Zener Diodes | Zener Diodes | ||
![]() 1N4732AURE3/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology | 1 | 8 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 10 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 4.7 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N3827C-1 Microchip Technology | 48 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip / Microsemi | 1 | 5 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C | Military, MIL-PRF-19500/115 | ±2% | PMIC - Power Management ICs | 3 μA @ 2 V | 1.2 V @ 200 mA | 1 W | 5.6 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() 1N5535/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±20% | Diodes & Rectifiers | 10 nA @ 12.5 V | 1.1 V @ 200 mA | 500 mW | 15 V | Zener Diodes | Zener Diodes | ||
![]() 1N4575A/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 50 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 2 μA @ 3 V | - | 500 mW | 6.4 V | Zener Diodes | Zener Diodes | ||
![]() 1N4582A/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 25 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 2 μA @ 3 V | - | 500 mW | 6.4 V | Zener Diodes | Zener Diodes | ||
![]() 1N4472D Microchip Technology | 48 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip Technology | 1 | 12 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | 50 nA @ 16 V | 1.5 V @ 1 A | 1.5 W | 20 V | Zener Diodes | Zener Diodes |