- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Depth (mm) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Screening Level | Reverse Current-Max | Dynamic Impedance-Max | Voltage Temp Coeff-Max | Knee Impedance-Max | Product Category | Product Length (mm) | Diameter | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N943BUR-1/TR Microchip | In Stock | - | - | - | - | - | Through Hole | QFN | - | - | DO-35 | - | - | - | - | - | - | - | - | 30 Ohms | - | - | Microchip Technology | - | Surface Mount | - | -20C to 70C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 5(mm) | Active | - | - | - | - | - | - | - | Commercial grade | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/157 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 15 µA @ 8 V | - | - | - | - | 500 mW | - | - | 11.7 V | - | - | - | - | - | - | Commercial | - | - | - | - | - | 7(mm) | - | - | - | 0.9(mm) | - | - | ||
![]() 1N945BUR-1/TR Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | - | - | - | - | - | 30 Ohms | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 µA @ 8 V | - | - | - | - | 500 mW | - | - | 11.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N3157UR-1/TR Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | - | - | - | - | - | 15 Ohms | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/158 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 5.5 V | - | - | - | - | 500 mW | - | - | 8.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANKCA1N4112C Microchip | In Stock | - | - | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | - | - | - | 100 Ohms | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 13.67 V | - | 1.1 V @ 200 mA | - | - | 500 mW | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N734 Microchip | In Stock | - | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 | - | SILICON | 2 | 1N734 | - | - | Condor GPM80/GPC80 Model Power Supplies | MICROSEMI CORP | 200 Ohms | Microsemi Corporation | 1N734 | Microchip Technology | - | - | 1 | - | - | - | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-35 | 0.25 W | - | Active | 68 V | NOT SPECIFIED | 5.62 | - | No | - | - | - | - | - | GPx80 | ±10% | e0 | No | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.10.00.50 | - | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | L-Bracket, Cover | ISOLATED | 250 mW | - | - | 68 V | - | - | 10% | DO-35 | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PMT5945A/TR13 Microchip | 14 |
| - | - | - | Surface Mount | Surface Mount | DO-216AA | - | - | DO-216AA | - | - | - | 1PMT5945 | - | - | - | - | 120 Ohms | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | - | ±10% | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | 120 Ω | - | - | 1 µA @ 51.2 V | - | 1.2 V @ 200 mA | - | - | 3 W | - | - | 68 V | 68 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N4464D Microchip | In Stock | - | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | -- | - | - | - | Microchip / Microsemi | 1 | - | - | 4 Ohms | Microchip | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | -- | ±1% | - | - | Active | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 nA @ 5.46 V | - | 1.5 V @ 1 A | - | - | 1.5 W | - | - | 9.1 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | 12.000 (304.80mm) | 0.183 (4.65mm) | - | - | - | ||
![]() JANTXV1N3001B Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Stud | Stud Mount | DO-203AA, DO-4, Stud | - | 2 | DO-213AA (DO-4) | - | - | - | - | - | - | - | - | 18 Ohms | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/124 | ±5% | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 µA @ 51.7 V | 10 W | 1.5 V @ 2 A | - | - | 10 W | 10 µA | 37 mA | 68 V | 68 V | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() JAN1N4116-1 Microchip | 95 |
| - | - | - | - | Through Hole | DO-213AA-2 | NO | - | DO-35 (DO-204AH) | - | SILICON | 2 | 1N4116 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 150 Ohms | - | JAN1N4116-1 | Microchip Technology | - | SMD/SMT | 1 | - | - | - | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-7 | 0.5 W | - | Active | 24 V | NOT SPECIFIED | 5.17 | N | No | - | 0.001411 oz | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±5% | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/435F | SMD/SMT | O-XALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10 nA @ 18.3 V | - | 1.1 V @ 200 mA | - | ISOLATED | - | - | - | 24 V | - | Zener Diodes | 5% | DO-35 | 0.25 mA | - | - | - | - | - | - | Zener Diodes | - | 1.7 mm | 3.7 mm | - | - | - | - | ||
![]() JAN1N821-1 Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | Lead, Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | DO-35 (DO-204AH) | - | SILICON | 2 | - | - | - | - | MICROSEMI CORP | 15 Ohms | - | JAN1N821-1 | Microchip Technology | - | - | 1 | - | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-7 | 0.5 W | - | Discontinued at Digi-Key | 6.2 V | NOT SPECIFIED | 1.66 | Non-Compliant | No | 8541100050/8541100050/8541100050/8541100050/8541100050 | - | - | -55°C ~ 175°C | - | Military, MIL-PRF-19500/159 | ±5% | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | 175 °C | -55 °C | - | 8541.10.00.50 | - | 500 mW | - | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/159M | - | O-LALF-W2 | Qualified | - | SINGLE | - | Single | ZENER DIODE | 2 µA @ 3 V | 500 mW | 1.1 V @ 200 mA | - | ISOLATED | 500 mW | - | 7.5 mA | 7.5 V | 6.2 V | - | 5% | DO-35 | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() JAN1N6349 Microchip | 16 |
| - | - | - | - | Through Hole | DO-35-2 | NO | - | DO-35 (DO-204AH) | - | SILICON | 2 | 1N6349 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 500 Ohms | - | JAN1N6349 | Microchip Technology | - | Through Hole | 1 | - | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | - | Active | 110 V | - | 5.29 | N | No | - | 0.005291 oz | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±5% | - | - | - | EAR99 | - | - | - | LOW NOISE, HIGH SURGE CAPABILITY | 8541.10.00.50 | Diodes & Rectifiers | - | - | AXIAL | WIRE | - | compliant | - | MIL-19500/533 | Axial | O-LALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50 nA @ 84 V | - | 1.4 V @ 1 A | - | ISOLATED | 500 mW | - | - | 110 V | - | Zener Diodes | 5% | DO-41 | 1.1 mA | - | - | - | - | - | - | Zener Diodes | - | 2.29 mm | 5.08 mm | - | - | - | - | ||
![]() JANTX1N6342US Microchip | 46 |
| - | - | - | - | Surface Mount | SQ-MELF, B | YES | - | B, SQ-MELF | - | SILICON | 2 | - | - | - | - | SENSITRON SEMICONDUCTOR | 100 Ohms | - | JANTX1N6342US | Microchip Technology | - | SMD/SMT | 1 | - | 175 °C | -55 °C | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | - | Active | 56 V | NOT SPECIFIED | 5.77 | - | No | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±5% | - | No | - | EAR99 | - | - | - | HIGH RELIABILITY, METALLURGICALLY BONDED | 8541.10.00.50 | - | - | - | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50 nA @ 43 V | - | 1.4 V @ 1 A | - | ISOLATED | 500 mW | - | - | 52.7 V | - | - | 5% | - | 2.2 mA | - | - | - | 100 Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() CDLL6487 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-213AB, MELF | YES | - | DO-213AB | - | SILICON | 2 | CDLL6487 | Microchip Technology | 1 | - | MICROSEMI CORP | 9 Ohms | - | CDLL6487 | Microchip Technology | - | SMD/SMT | 1 | - | - | - | Bulk | GLASS | - | ROUND | LONG FORM | Active | - | 1.5 W | - | Active | 3.9 V | NOT SPECIFIED | 5.2 | N | No | - | 0.001411 oz | - | -65°C ~ 175°C | Bulk | - | ±5% | e0 | No | - | EAR99 | TIN LEAD | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | - | END | WRAP AROUND | NOT SPECIFIED | unknown | - | - | SMD/SMT | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 35 µA @ 1 V | - | 1 V @ 200 mA | - | ISOLATED | 1.5 W | - | - | 3.9 V | - | Zener Diodes | 5% | DO-213AB | 64 mA | - | - | - | - | - | - | Zener Diodes | - | 1.7 mm | 3.7 mm | - | - | - | - | ||
![]() 1PMT5952B/TR7 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-216AA | YES | - | DO-216AA | - | SILICON | 1 | 1PMT5952 | Microchip Technology | 3000 | - | MICROSEMI CORP | 450 Ohms | - | 1PMT5952B/TR7 | Microchip Technology | - | - | 1 | - | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 3 W | - | Active | 130 V | NOT SPECIFIED | 5.46 | N | No | - | - | - | -55°C ~ 150°C | Reel | - | ±5% | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | S-PSSO-G1 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1 µA @ 98.8 V | - | 1.2 V @ 200 mA | - | CATHODE | 3 W | - | - | 130 V | - | Zener Diodes | 5% | DO-216AA | 2.9 mA | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | ||
![]() 1PMT4626/TR13 Microchip | 44 |
| - | - | - | - | Surface Mount | DO-216AA | YES | - | DO-216 | - | SILICON | 1 | 1PMT4626 | Microchip Technology | 12000 | - | MICROSEMI CORP | 1400 Ohms | - | 1PMT4626/TR13 | Microchip Technology | 1 | - | 1 | - | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | S-PDSO-G1 | SQUARE | SMALL OUTLINE | Active | DO-216 | 0.5 W | - | Active | 5.6 V | NOT SPECIFIED | 5.38 | N | No | - | - | - | -55°C ~ 150°C | Reel | POWERMITE® | ±5% | e0 | No | - | EAR99 | TIN LEAD | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | 2 | - | - | S-PDSO-G1 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10 µA @ 4 V | - | 1.1 V @ 200 mA | - | CATHODE | 1 W | - | - | 5.6 V | - | Zener Diodes | 5% | DO-216AA | 0.25 mA | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | ||
![]() 1N5360A/TR12 Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | T-18, Axial | - | 2 | T-18 | - | - | - | 1N5360 | - | - | - | MICROSEMI CORP | 4 Ohms | - | 1N5360A/TR12 | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Active | - | NOT SPECIFIED | 5.83 | Non-Compliant | No | - | - | - | -65°C ~ 150°C | Tape & Reel | - | ±10% | e0 | No | - | - | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | - | - | - | 5 W | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | - | 4 Ω | Single | ZENER DIODE | 500 nA @ 18 V | - | 1.2 V @ 1 A | - | - | 5 W | 500 nA | - | 25 V | 25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1N3331RB Microchip | In Stock | - | - | - | - | - | Chassis, Stud Mount | DO-203AB, DO-5, Stud | NO | - | DO-5 | - | SILICON | 1 | 1N3331 | Microchip Technology | 1 | - | MICROSEMI CORP | 5 Ohms | - | 1N3331RB | Microchip Technology | - | - | 1 | - | - | - | Bulk | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Active | DO-5 | 50 W | - | Active | 50 V | NOT SPECIFIED | 5.37 | N | No | - | - | - | -65°C ~ 175°C | Tray | - | ±5% | e0 | - | - | EAR99 | TIN LEAD | - | - | LOW IMPEDANCE | 8541.10.00.50 | Diodes & Rectifiers | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 1 | - | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10 µA @ 38.8 V | - | 1.5 V @ 10 A | - | CATHODE | 50 W | - | - | 50 V | - | Zener Diodes | 5% | DO-203AB | 250 mA | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | ||
![]() 1N2846B Microchip | 19 |
| - | - | - | - | Through Hole | TO-204AD | NO | - | TO-204AD (TO-3) | - | SILICON | 2 | 1N2846 | Microchip Technology | 1 | - | MICROSEMI CORP | 100 Ohms | - | 1N2846B | Microchip Technology | - | - | 1 | - | 175 °C | -65 °C | Bulk | METAL | HERMETIC SEALED, TO-3, 2 PIN | ROUND | FLANGE MOUNT | Active | TO-3 | 50 W | - | Active | 200 V | NOT SPECIFIED | 5.26 | N | No | - | - | - | -65°C ~ 175°C | Tray | - | ±5% | e0 | No | - | EAR99 | TIN LEAD | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | - | BOTTOM | PIN/PEG | NOT SPECIFIED | unknown | 2 | - | - | O-MBFM-P2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10 µA @ 152 V | - | 1.5 V @ 10 A | - | ANODE | 50 W | - | - | 200 V | - | Zener Diodes | 5% | TO-204AD | 65 mA | - | - | 10 µA | - | 200 mV/°C | 600 Ω | Zener Diodes | - | - | - | - | - | - | - | ||
![]() 1N3002B Microchip | 19 |
| - | - | - | - | Chassis, Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-213AA | - | SILICON | 1 | 1N3002 | Microchip Technology | 1 | - | MICROSEMI CORP | 22 Ohms | - | 1N3002B | Microchip Technology | - | - | 1 | - | 175 °C | -65 °C | Bulk | METAL | HERMETIC SEALED, GLASS, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | 10 W | - | Active | 75 V | NOT SPECIFIED | 5.24 | N | No | - | - | - | -65°C ~ 175°C | Tray | - | ±5% | e0 | No | - | EAR99 | TIN LEAD | - | - | - | 8541.10.00.50 | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10 µA @ 56 V | - | 1.5 V @ 2 A | - | ANODE | 10 W | - | - | 75 V | - | Zener Diodes | 5% | DO-203AA | 33 mA | - | - | - | 22 Ω | - | - | Zener Diodes | - | - | - | - | - | - | - | ||
![]() 1N4778 Microchip | 2702 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 | - | SILICON | 2 | 1N4778 | Microchip Technology | 1 | - | MICROSEMI CORP | 200 Ohms | - | 1N4778 | Microchip Technology | - | Through Hole | 1 | - | - | - | Bulk | GLASS | HERMETIC SEALED, GLASS, DO-7, 2 PIN | ROUND | LONG FORM | Active | DO-7 | 0.25 W | - | Active | 8.5 V | NOT SPECIFIED | 5.37 | N | No | - | 0.005291 oz | - | 0°C ~ 75°C | Bulk | - | ±5% | e0 | No | - | EAR99 | TIN LEAD | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | - | O-LALF-W2 | Not Qualified | - | SINGLE | - | - | ZENER DIODE | - | - | - | - | ISOLATED | 500 mW | - | - | 8.5 V | - | Zener Diodes | 5% | DO-204AA | - | - | - | - | - | 0.085 mV/°C | - | Zener Diodes | - | - | - | - | - | - | - |