- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Knee Impedance | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Regulator Current | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temperature Classification | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Schedule B | Termination Method | Test Current (It) | Typical Voltage Temperature Coefficient | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Capacitance | Subcategory | Power Rating | Pitch | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Resistor Type | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Housing Color | Polarity | Configuration | Ripple Current | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Cable Length | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Manufacturer Size Code | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | ESR | Working Test Current | Voltage Tolerance | Resistance Tolerance | Zener Current | LED | Vf - Forward Voltage | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4960 Microchip | 39 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | E-Package-2 | NO | 2 | - | SILICON | 2 | 1N4960 | - | - | Microchip / Microsemi | - | - | 1 | - | MICROSEMI CORP | 2.5 Ohms | - | - | - | Microchip | JANTXV1N4960 | - | - | Microchip Technology | - | - | Through Hole | 1 | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | Active | - | 5 W | Active | 12 V | NOT SPECIFIED | - | 1.9 | N | No | 8541100050 | - | - | - | 0.026455 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/356 | 5 % | e0 | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | 175 °C | -65 °C | - | 8541.10.00.50 | - | Diodes & Rectifiers | - | - | 5 W | ZENER | AXIAL | WIRE | NOT SPECIFIED | - | compliant | 2 | MIL-19500/356H | Axial | O-LALF-W2 | Qualified | - | UNIDIRECTIONAL | SINGLE | - | 2.5 Ω | Single | ZENER DIODE | 10 µA @ 9.1 V | - | 5 W | 1.5 V @ 1 A | ISOLATED | - | 5 W | 10 µA | 100 mA | 12 V | 12 V | Zener Diodes | 5% | - | 100 mA | 5 % | - | - | - | - | Zener Diodes | - | - | 3.42 mm | - | 6.1 mm | - | No | Contains Lead | ||
![]() JAN1N4468 Microchip | 39 |
| - | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-41 | - | - | 1N4468 | - | - | Microchip / Microsemi | 10% | - | 1 | - | - | 8 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | 175 °C | -65 °C | - | - | 10 uF | Diodes & Rectifiers | - | - | 1.5 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 126 mA | - | Single | - | 50 nA @ 10.4 V | - | - | 1 V @ 200 mA | - | H | 1.5 W | 50 nA | - | 13 V | 13 V | Zener Diodes | - | 2.5 mOhm | - | - | - | - | - | - | Zener Diodes | 2 mm | 2 x 1.35 x 1 mm | 2.16 mm | - | 4.06 mm | - | No | - | ||
![]() JANTX1N4468 Microchip | 39 |
| - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | 1N4468 | - | - | - | - | - | - | - | - | 8 Ohms | - | - | 8 | - | - | + 175 C | 110(mA) | Microchip Technology | - 65 C | Through Hole | Through Hole | - | Military | Bulk | - | - | - | - | DO-41 | - | 1.5 W | - | Active | - | - | 0.00005(mA) | - | - | - | - | - | 19(mA) | - | - | - | 13 V | 8 Ohms | -65°C ~ 175°C | Bag | Military, MIL-PRF-19500/406 | ±5% | - | - | - | Voltage Regulator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | 50 nA @ 10.4 V | - | 1.5(W) | 1 V @ 200 mA | - | - | 1.5 W | - | 19 mA | 13 V | 13 | - | - | - | - | 5% | - | 110 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N4478 Microchip | 153 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-41 | - | - | 1N4478 | - | - | Microchip / Microsemi | - | - | 1 | - | - | 27 Ohms | - | - | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | - | N | - | 8541100050, 8541100050/8541100050, 8541100050/8541100050/8541100050, 8541100050/8541100050/8541100050/8541100050 | - | - | - | 0.010935 oz | - | 36 V | 27 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | Diodes & Rectifiers | - | - | 1.5 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | Single | - | - | Single | - | 50 nA @ 28.8 V | - | 1.5 | 1 V @ 200 mA | - | - | 1.5 W | 50 nA | 7 mA | 36 V | 36 V | Zener Diodes | - | - | - | 5 % | - | 40 mA | - | - | Zener Diodes | - | - | 2.16 mm | - | 4.06 mm | - | No | - | ||
![]() JANTXV1N4104UR-1 Microchip | 39 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-213AA-2 | - | 2 | DO-213AA | - | - | 1N4104 | - | - | Microchip / Microsemi | - | - | 1 | - | - | 200 Ohms | 500 nA | 500 nA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | Non-Compliant | - | 8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/85 | - | - | - | 0.001411 oz | 0.08 %/C | 10 V | 200 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Single | - | - | Single | - | 500 nA @ 7.6 V | - | 500 | 1.1 V @ 200 mA | - | - | 500 mW | 500 nA | 250 µA | 10 V | 10 V | Zener Diodes | - | - | - | 5 % | - | 38 mA | - | 1.1 V | Zener Diodes | - | - | 1.7 mm | - | 3.7 mm | - | No | - | ||
![]() 1N5242A Microchip | 22 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 (DO-204AH) | - | - | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | Non-Compliant | - | 8541100050, 8541100050/8541100050/8541100050/8541100050/8541100050 | - | - | - | - | - | - | - | -65°C ~ 175°C (TA) | - | - | ±10% | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 µA @ 8.7 V | - | - | 1.5 V @ 200 mA | - | - | 500 mW | - | - | 12 V | 12 V | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N941B Microchip | In Stock | - | - | - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | ±5% | - | - | 50POS D-Sub to 50POS D-Sub | - | - | - | - | - | Plug-Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 µA @ 8 V | 3 m | - | - | - | - | 500 mW | - | - | 11.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N4478 Microchip | 163 |
| - | - | Gold Over Nickel | - | Through Hole | DO-204AL, DO041, Axial | - | - | DO-41 | - | - | 1N4478 | Polyester | Straight | Microchip / Microsemi | - | Brass | 1 | - | - | 27 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | Through Hole | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | Solder | - | - | 0.010935 oz | - | - | - | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | - | - | HDR | - | - | Diodes & Rectifiers | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | Axial | - | - | Gray | - | - | - | - | - | - | 50 nA @ 28.8 V | - | - | 1.5 V @ 1 A | - | - | 1.5 W | - | - | 36 V | - | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | 62.5 mm | - | 2.16 mm | - | 4.06 mm | - | - | - | ||
![]() 1N5244A Microchip | 22 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 (DO-204AH) | - | - | - | - | - | - | - | - | - | - | - | 15 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | Non-Compliant | - | 8541100050, 8541100050/8541100050/8541100050/8541100050/8541100050 | - | - | - | - | - | - | - | -65°C ~ 175°C (TA) | - | - | ±10% | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 9.5 V | - | 480 mW | 1.5 V @ 200 mA | - | - | 500 mW | - | 9 mA | 14 V | 14 V | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N4099-1 Microchip | 39 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | 1N4099 | - | - | - | - | - | - | - | - | 200 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 5.2 V | - | 500 | 1.1 V @ 200 mA | - | - | 500 mW | - | - | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5956B Microchip | In Stock | - | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | 1200 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | 16.9 kOhm | - | - | - | - | - | - | - | 1.25 W | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 152 V | - | - | 1.2 V @ 200 mA | - | - | 1.25 W | - | - | 200 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5993D Microchip | 9 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 2 V | - | - | 1.1 V @ 200 mA | - | - | 500 mW | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDLL4496 Microchip | 11 |
| - | - | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | - | DO-213AB (MELF, LL41) | - | - | CDLL4496 | - | - | Microchip Technology | - | - | 1 | 200 mA | - | 1500 Ohms | 0.25 uA | 0.25 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | - | N | - | - | - | - | - | 0.010935 oz | - | 200 V | 1500 Ohms | -65°C ~ 175°C (TA) | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 250 nA @ 160 V | - | - | 1 V @ 200 mA | - | - | 1.5 W | - | 1.2 mA | 200 V | - | Zener Diodes | - | - | - | 5 % | - | 7.2 mA | - | 1 V | Zener Diodes | - | - | 2.16 mm | - | 4.06 mm | - | - | - | ||
![]() SMBJ5952AE3/TR13 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMBJ (DO-214AA) | - | - | SMBJ5952 | - | - | Microchip Technology | - | - | 3000 | - | - | 450 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 98.8 V | - | - | 1.2 V @ 200 mA | - | - | 2 W | - | - | 130 V | - | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | ||
![]() 1PMT5922E3/TR7 Microchip | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Ω | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N3017C-1 Microchip | 49 |
| - | Production (Last Updated: 2 months ago) | - | - | Through Hole | DO-41-2 | - | - | DO-41 | - | - | 1N3017 | - | - | Microchip / Microsemi | - | - | 1 | - | - | 4 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | 0.010935 oz | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±2% | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 150 µA @ 5.2 V | - | - | 1.2 V @ 200 mA | - | - | 1 W | - | - | 7.5 V | - | Zener Diodes | - | - | - | - | - | - | Yellow | - | Zener Diodes | - | - | 2.16 mm | - | 4.06 mm | - | - | - | ||
![]() SMBJ5339C/TR13 Microchip | In Stock | - | - | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 2 % | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Ω | Single | - | - | - | - | - | - | - | - | 1 µA | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() JANTX1N751A-1 Microchip Technology | 6407 |
| Datasheet | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N751 | - | - | Microchip / Microsemi | - | - | 1 | - | - | 14 Ohms | 5 uA | 5 uA | 14 | Microchip | - | + 175 C | 70(mA) | Microchip Technology | - 65 C | Through Hole | Through Hole | - | Military | Bulk | - | - | - | - | DO-35 | - | 500 mW | - | Active | - | - | 0.005(mA) | - | N | - | - | - | 20(mA) | 0.03%/°C(MAX) | 0.005291 oz | 0.03 %/C | 5.1 V | 14 Ohms | -65°C ~ 175°C | Bag | Military, MIL-PRF-19500/127 | ±5% | - | - | - | Voltage Regulator | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | 5 µA @ 2 V | - | 0.5(W) | 1.1 V @ 200 mA | - | - | 500 mW | - | 20 mA | 5.1 V | 5.1 | Zener Diodes | - | - | - | 5% | - | 75 mA | - | 1.1 V | Zener Diodes | - | - | 2.29 mm | - | 5.08 mm | - | - | - | ||
![]() CD6488 Microchip Technology | 15 |
| - | - | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | Microchip Technology | - | - | 1 | - | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | ||
![]() JAN1N3016C-1/TR Microchip Technology | 44 |
| - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | Microchip / Microsemi | - | - | 100 | 200 mA | - | 3.5 Ohms | 150 uA | 150 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 55 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | - | N | - | - | - | - | - | 0.010935 oz | 0.061 %/C | 6.8 V | 3.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 150 μA @ 5.2 V | - | - | 1.2 V @ 200 mA | - | - | 1 W | - | 37 mA | 6.8 V | - | Zener Diodes | - | - | - | 2 % | - | 140 mA | - | 1.2 V | Zener Diodes | - | - | 2.72 mm | - | 5.21 mm | - | - | - |