- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1PMT5954CE3/TR7 Microchip | 8 |
| - | - | Tin | Surface Mount | Surface Mount | DO-216AA | YES | 2 | DO-216AA | SILICON | 1 | 1PMT5954 | Microchip Technology | 3000 | MICROSEMI CORP | 700 Ohms | 1PMT5954CE3/TR7 | Microchip Technology | 1 | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 0.54 W | Active | 160 V | NOT SPECIFIED | 5.51 | Details | Yes | -55°C ~ 150°C | Reel | - | ±2% | e3 | - | EAR99 | Matte Tin (Sn) | 150 °C | -55 °C | 8541.10.00.50 | Diodes & Rectifiers | 3 W | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | 700 Ω | Single | ZENER DIODE | 1 µA @ 121.6 V | 1.2 V @ 200 mA | CATHODE | 3 W | 160 V | 160 V | Zener Diodes | 2% | DO-216AA | 2.3 mA | Zener Diodes | ||
![]() 1PMT4121E3/TR7 Microchip | 8 |
| - | Production (Last Updated: 2 months ago) | Tin | Surface Mount | Surface Mount | DO-216AA | - | 2 | DO-216 | - | - | 1PMT4121 | Microchip Technology | 3000 | MICROSEMI CORP | 200 Ohms | 1PMT4121E3/TR7 | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Active | - | - | 5.78 | Compliant | - | -55°C ~ 150°C | Tape & Reel (TR) | POWERMITE® | ±5% | - | Yes | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 1 W | - | - | - | unknown | - | - | - | - | 200 Ω | Single | - | 10 nA @ 25.08 V | 1.1 V @ 200 mA | - | 1 W | 33 V | 33 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1PMT4119C/TR13 Microchip | 8 |
| - | - | - | - | Surface Mount | DO-216AA | YES | - | DO-216 | SILICON | 1 | 1PMT4119 | Microchip Technology | 12000 | MICROSEMI CORP | 200 Ohms | 1PMT4119C/TR13 | Microchip Technology | 1 | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 0.5 W | Active | 28 V | NOT SPECIFIED | 5.44 | N | Yes | -55°C ~ 150°C | Reel | POWERMITE® | ±2% | e3 | - | EAR99 | MATTE TIN | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10 nA @ 21.28 V | 1.1 V @ 200 mA | CATHODE | 1 W | 28 V | - | Zener Diodes | 2% | DO-216AA | 0.25 mA | Zener Diodes | ||
![]() 1PMT4108C/TR13 Microchip | 8 |
| - | - | - | - | Surface Mount | DO-216AA | YES | - | DO-216 | SILICON | 1 | 1PMT4108 | Microchip Technology | 12000 | MICROSEMI CORP | 200 Ohms | 1PMT4108C/TR13 | Microchip Technology | 1 | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 0.5 W | Active | 14 V | NOT SPECIFIED | 5.31 | N | Yes | -55°C ~ 150°C | Reel | POWERMITE® | ±2% | e3 | - | EAR99 | MATTE TIN | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50 nA @ 10.65 V | 1.1 V @ 200 mA | CATHODE | 1 W | 14 V | - | Zener Diodes | 2% | DO-216AA | 0.25 mA | Zener Diodes | ||
![]() 1PMT5941C/TR13 Microchip | 33 |
| - | - | Lead, Tin | Surface Mount | Surface Mount | DO-216AA | YES | 2 | DO-216AA | SILICON | 1 | 1PMT5941 | - | - | MICROSEMI CORP | 67 Ohms | 1PMT5941C/TR13 | Microchip Technology | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 3 W | Active | 47 V | NOT SPECIFIED | 5.5 | Compliant | No | -55°C ~ 150°C | Tape & Reel | - | ±2% | - | - | EAR99 | - | 150 °C | -55 °C | 8541.10.00.50 | - | 3 W | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | 67 Ω | Single | ZENER DIODE | 1 µA @ 35.8 V | 1.2 V @ 200 mA | CATHODE | 3 W | 47 V | 47 V | - | 2% | DO-216AA | 8 mA | - | ||
![]() 1PMT5943B/TR13 Microchip | 8 |
| - | - | Lead, Tin | Surface Mount | Surface Mount | DO-216AA | - | 2 | DO-216AA | - | - | 1PMT5943 | Microchip Technology | 12000 | MICROSEMI CORP | 86 Ohms | 1PMT5943B/TR13 | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Active | - | NOT SPECIFIED | 5.83 | Compliant | No | -55°C ~ 150°C | Tape & Reel | - | ±5% | - | No | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 3 W | - | - | NOT SPECIFIED | unknown | - | - | - | - | 86 Ω | Single | ZENER DIODE | 1 µA @ 42.6 V | 1.2 V @ 200 mA | - | 3 W | 56 V | 56 V | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1PMT5923B/TR13 Microchip | In Stock | - | - | - | Lead, Tin | Surface Mount | - | - | YES | 2 | - | SILICON | 1 | - | - | - | MICROSEMI CORP | - | 1PMT5923B/TR13 | - | - | 1 | - | - | - | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Obsolete | 3 W | - | 8.2 V | NOT SPECIFIED | 5.81 | Compliant | No | - | Tape & Reel | - | 5 % | - | - | EAR99 | - | 150 °C | -55 °C | 8541.10.00.50 | - | 3 W | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | 3.5 Ω | Single | ZENER DIODE | - | - | CATHODE | - | - | 8.2 V | - | 5% | DO-216AA | 45.7 mA | - | ||
![]() 1PMT5922C/TR13 Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 1 | - | - | - | MICROSEMI CORP | - | 1PMT5922C/TR13 | - | - | 1 | - | - | - | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Obsolete | 3 W | - | 7.5 V | NOT SPECIFIED | 5.8 | - | No | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | CATHODE | - | - | - | - | 2% | DO-216AA | 50 mA | - | ||
![]() 1PMT5953C/TR13 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-216AA | YES | - | DO-216AA | SILICON | 1 | 1PMT5953 | Microchip Technology | 12000 | MICROSEMI CORP | 600 Ohms | 1PMT5953C/TR13 | Microchip Technology | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 3 W | Active | 150 V | NOT SPECIFIED | 5.62 | N | No | -55°C ~ 150°C | Reel | - | ±2% | - | - | EAR99 | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1 µA @ 114 V | 1.2 V @ 200 mA | CATHODE | 3 W | 150 V | - | Zener Diodes | 2% | DO-216AA | 2.5 mA | Zener Diodes | ||
![]() 1PMT4125C/TR13 Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | Lead, Tin | Surface Mount | Surface Mount | DO-216AA | YES | 2 | DO-216 | SILICON | 1 | 1PMT4125 | Microchip Technology | 12000 | MICROSEMI CORP | 250 Ohms | 1PMT4125C/TR13 | Microchip Technology | 1 | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 0.5 W | Active | 47 V | NOT SPECIFIED | 5.44 | N | Yes | -55°C ~ 150°C | Reel | POWERMITE® | ±2% | e3 | - | EAR99 | MATTE TIN | 150 °C | -55 °C | 8541.10.00.50 | Diodes & Rectifiers | 1 W | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | 250 Ω | Single | ZENER DIODE | 10 nA @ 35.75 V | 1.1 V @ 200 mA | CATHODE | 1 W | 47 V | 47 V | Zener Diodes | 2% | DO-216AA | 0.25 mA | Zener Diodes | ||
![]() 1PMT4116C/TR13 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-216AA | - | - | DO-216 | - | - | 1PMT4116 | Microchip Technology | 12000 | MICROSEMI CORP | 150 Ohms | 1PMT4116C/TR13 | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Active | - | NOT SPECIFIED | 5.83 | N | No | -55°C ~ 150°C | Reel | POWERMITE® | ±2% | - | No | - | - | - | - | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | ZENER DIODE | 10 nA @ 18.25 V | 1.1 V @ 200 mA | - | 1 W | 24 V | - | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1PMT5943C/TR13 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-216AA | - | - | DO-216AA | - | - | 1PMT5943 | - | - | MICROSEMI CORP | 86 Ohms | 1PMT5943C/TR13 | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Active | - | NOT SPECIFIED | 5.83 | - | No | -55°C ~ 150°C | - | - | ±2% | - | No | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | ZENER DIODE | 1 µA @ 42.6 V | 1.2 V @ 200 mA | - | 3 W | 56 V | - | - | - | - | - | - | ||
![]() 1PMT4134C/TR13 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-216AA | - | - | DO-216 | - | - | 1PMT4134 | Microchip Technology | 12000 | MICROSEMI CORP | 250 Ohms | 1PMT4134C/TR13 | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Active | - | NOT SPECIFIED | 5.83 | N | No | -55°C ~ 150°C | Reel | POWERMITE® | ±2% | - | No | - | - | - | - | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | ZENER DIODE | 10 nA @ 69.16 V | 1.1 V @ 200 mA | - | 1 W | 91 V | - | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1PMT5925B/TR7 Microchip | 8 |
| - | - | - | - | Surface Mount | DO-216AA | YES | - | DO-216AA | SILICON | 1 | 1PMT5925 | Microchip Technology | 3000 | MICROSEMI CORP | 4.5 Ohms | 1PMT5925B/TR7 | Microchip Technology | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 3 W | Active | 10 V | NOT SPECIFIED | 5.38 | N | No | -55°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5 µA @ 8 V | 1.2 V @ 200 mA | CATHODE | 3 W | 10 V | - | Zener Diodes | 5% | DO-216AA | 37.5 mA | Zener Diodes | ||
![]() 1PMT4122/TR13 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-216AA | - | - | DO-216 | - | - | 1PMT4122 | Microchip Technology | 12000 | MICROSEMI CORP | 200 Ohms | 1PMT4122/TR13 | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Active | - | NOT SPECIFIED | 5.83 | N | No | -55°C ~ 150°C | Reel | POWERMITE® | ±5% | - | No | - | - | - | - | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | ZENER DIODE | 10 nA @ 27.38 V | 1.1 V @ 200 mA | - | 1 W | 36 V | - | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1PMT4131/TR13 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-216AA | - | - | DO-216 | - | - | 1PMT4131 | - | - | MICROSEMI CORP | 250 Ohms | 1PMT4131/TR13 | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Active | - | NOT SPECIFIED | 5.83 | - | No | -55°C ~ 150°C | - | POWERMITE® | ±5% | - | No | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | ZENER DIODE | 10 nA @ 57 V | 1.1 V @ 200 mA | - | 1 W | 75 V | - | - | - | - | - | - | ||
![]() 1N5363AE3/TR8 Microchip | In Stock | - | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | 1N5363AE3/TR8 | - | 1 | 1 | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 5 W | - | 30 V | NOT SPECIFIED | 5.1 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | PURE MATTE TIN | - | - | 8541.10.00.50 | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | ISOLATED | - | - | - | - | 10% | - | 40 mA | - | ||
![]() 1PMT5918B/TR7 Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 1 | - | - | - | MICROSEMI CORP | - | 1PMT5918B/TR7 | - | - | 1 | - | - | - | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Obsolete | 3 W | - | 5.1 V | NOT SPECIFIED | 5.87 | - | No | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | CATHODE | - | - | - | - | 5% | DO-216AA | 73.5 mA | - | ||
![]() 1PMT5934B/TR7 Microchip | 8 |
| - | - | - | - | Surface Mount | DO-216AA | YES | - | DO-216AA | SILICON | 1 | 1PMT5934 | - | - | MICROSEMI CORP | 19 Ohms | 1PMT5934B/TR7 | Microchip Technology | - | 1 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 3 W | Active | 24 V | NOT SPECIFIED | 5.5 | - | No | -55°C ~ 150°C | - | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1 µA @ 18.2 V | 1.2 V @ 200 mA | CATHODE | 3 W | 24 V | - | - | 5% | DO-216AA | 15.6 mA | - | ||
![]() 1PMT5945B/TR7 Microchip | 33 |
| - | - | - | - | Surface Mount | DO-216AA | YES | - | DO-216AA | SILICON | 1 | 1PMT5945 | Microchip Technology | 3000 | MICROSEMI CORP | 120 Ohms | 1PMT5945B/TR7 | Microchip Technology | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 3 W | Active | 68 V | NOT SPECIFIED | 5.82 | N | No | -55°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | S-PSSO-G1 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1 µA @ 51.2 V | 1.2 V @ 200 mA | CATHODE | 3 W | 68 V | - | Zener Diodes | 5% | DO-216AA | 5.5 mA | Zener Diodes |