- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vr - Reverse Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Type | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Surge Current | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Recovery Time | Zener Current | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N756AUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 5 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.062 %/C | - | 8.2 V | 5 Ohms | -65°C ~ 175°C (TA) | Reel | Military, MIL-PRF-19500/127 | ±10% | - | Diodes & Rectifiers | Single | 1 μA @ 6 V | 1.1 V @ 200 mA | 500 mW | - | - | 8.2 V | Zener Diodes | 5 % | - | 50 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N3022DUR-1/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 9 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.081 %/C | - | 12 V | 9 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | - | Diodes & Rectifiers | Single | 10 μA @ 9.1 V | 1.2 V @ 200 mA | 1 W | - | 21 mA | 12 V | Zener Diodes | 1 % | - | 80 mA | - | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4992US/TR Microchip Technology | In Stock | - | - | Through Hole | SQ-MELF, E | D-5B | Microchip / Microsemi | 1 | 1 A | 800 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.12 %/C | - | 270 V | 800 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | Diodes & Rectifiers | Single | 2 μA @ 206 V | 1.5 V @ 1 A | 5 W | - | 5 mA | 270 V | Zener Diodes | 5 % | - | 17.5 mA | - | 1.5 V | Zener Diodes | - | - | - | - | ||
![]() 1N6008B/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip Technology | 1 | 200 mA | 55 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | - | 0.005291 oz | 0.087 %/C | - | 22 V | 55 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 100 nA @ 17 V | 1.1 V @ 200 mA | 500 mW | - | 5 mA | 22 V | Zener Diodes | 5 % | - | 23 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N3826A-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Microchip Technology | 1 | - | 7 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | Reel | - | ±5% | - | Diodes & Rectifiers | - | 3 μA @ 1 V | 1.2 V @ 200 mA | 1 W | - | - | 5.1 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5552E3/TR Microchip Technology | 36 |
| - | Through Hole | B, Axial | B, Axial | Microchip Technology | 1 | 9 A | - | - | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | Active | - | 0.026455 oz | - | 600 V | - | - | - | Reel | - | - | Standard Recovery Rectifiers | Diodes & Rectifiers | Single | - | 1.2 V @ 9 A | - | 100 A | - | - | Rectifiers | - | 2 us | - | Rectifiers | 1.2 V | Rectifiers | - | - | - | - | ||
![]() 1N5925BUR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | - | 4.5 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | Reel | - | ±5% | - | Diodes & Rectifiers | - | 5 μA @ 8 V | 1.2 V @ 200 mA | 1.25 W | - | - | 10 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N3828A-1/TR Microchip Technology | 1 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 1 | - | 2 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | -65°C ~ 175°C (TA) | Reel | Military, MIL-PRF-19500/115 | ±5% | - | Diodes & Rectifiers | - | 3 μA @ 3 V | 1.2 V @ 200 mA | 1 W | - | - | 6.2 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N3041B-1E3/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip Technology | 1 | 200 mA | 175 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | - | 0.010935 oz | 0.105 %/C | - | 75 V | 175 Ohms | -55°C ~ 175°C (TJ) | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 10 μA @ 56 V | 1.2 V @ 200 mA | 1 W | - | 3.3 V | 75 V | Zener Diodes | 5 % | - | 12 mA | - | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() 1N5230BUR-1/TR Microchip Technology | 43 | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip Technology | 1 | 200 mA | 19 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | - | 0.001411 oz | - 0.03 %/C, 0.03 %/C | - | 4.7 V | 19 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 50 μA @ 2 V | 1.5 V @ 200 mA | 500 mW | - | 20 mA | 4.7 V | Zener Diodes | 5 % | - | - | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N5929BUR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | - | 9 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | Diodes & Rectifiers | - | 1 μA @ 11.4 V | 1.2 V @ 200 mA | 1.25 W | - | - | 15 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N4697-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | - | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | Diodes & Rectifiers | - | 1 μA @ 7.6 V | 1.1 V @ 200 mA | 500 mW | - | - | 10 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4973US/TR Microchip Technology | 13 |
| - | Through Hole | SQ-MELF, E | D-5B | Microchip / Microsemi | 1 | - | 20 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/356 | ±5% | - | Diodes & Rectifiers | - | 2 μA @ 32.7 V | 1.5 V @ 1 A | 5 W | - | - | 43 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N936A-1 Microchip Technology | 17 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | 20 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | Diodes & Rectifiers | - | - | - | 500 mW | - | - | 9 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4957C Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | - | 2 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | Diodes & Rectifiers | - | 25 μA @ 6.9 V | 1.5 V @ 1 A | 5 W | - | - | 9.1 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4122UR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | - | 36 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | Diodes & Rectifiers | Single | 10 nA @ 27.4 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 36 V | Zener Diodes | 5 % | - | 11 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N821A/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | 10 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.01 %/C | - | 6.2 V | 10 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | - | 7.5 mA | 6.2 V | Zener Diodes | 5 % | - | 2 uA | - | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANTX1N964BUR-1/TR Microchip Technology | 22 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 13 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.079 %/C | - | 13 V | 13 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | Diodes & Rectifiers | Single | 500 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | - | 9.5 mA | 13 V | Zener Diodes | 5 % | - | 30 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4962US/TR Microchip Technology | 13 |
| - | Surface Mount | E-MELF | D-5B | Microchip Technology | 1 | 1 A | 3.5 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.08 %/C | - | 15 V | 3.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 5 μA @ 11.4 V | 1.5 V @ 1 A | 5 W | - | 75 mA | 15 V | Zener Diodes | 5 % | - | - | - | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() 1N5228BE3/TR Microchip Technology | 1546 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | 23 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | Details | 0.007055 oz | - 0.06 %/C | - | 3.9 V | 23 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | Diodes & Rectifiers | Single | 10 μA @ 1 V | 1.5 V @ 200 mA | 500 mW | - | 20 mA | 3.9 V | Zener Diodes | 5 % | - | 10 uA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - |