- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Subcategory | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4971DUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | E-MELF | Microchip / Microsemi | 1 | 11 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | ±1% | PMIC - Power Management ICs | 2 μA @ 27.4 V | 1.5 V @ 1 A | 5 W | 36 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() 1N4566AE3/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 2 μA @ 3 V | - | 500 mW | 6.4 V | Zener Diodes | Zener Diodes | ||
![]() 1N5520C/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | 22 Ohms | - | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | - | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3.9 V | - | - | ||
![]() 1N5254/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 41 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 100 nA @ 20 V | 1.5 V @ 200 mA | 500 mW | 27 V | Zener Diodes | Zener Diodes | ||
![]() JANS1N4959C Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | 2.5 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | ±2% | Diodes & Rectifiers | 10 μA @ 8.4 V | 1.5 V @ 1 A | 5 W | 11 V | Zener Diodes | Zener Diodes | ||
![]() CD4770 Microchip Technology | In Stock | - | - | Surface Mount | Die | Die | Microchip Technology | 1 | 200 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | - | - | - | 9.1 V | Zener Diodes | Zener Diodes | ||
![]() 1N754C-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 5 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | 100 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 6.8 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5232D/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 11 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 5 μA @ 3 V | 1.1 V @ 200 mA | 10 mW | 5.6 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5523C/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 26 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 2 μA @ 2.5 V | 1.1 V @ 200 mA | 500 mW | 5.1 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5245D/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 16 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 100 nA @ 11 V | 1.1 V @ 200 mA | 10 mW | 15 V | Zener Diodes | Zener Diodes | ||
![]() JANS1N6348D Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 340 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | Diodes & Rectifiers | 50 nA @ 76 V | 1.4 V @ 1 A | 500 mW | 100 V | Zener Diodes | Zener Diodes | ||
![]() 1N5234/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 7 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 5 μA @ 3.8 V | 1.5 V @ 200 mA | 500 mW | 6.2 V | Zener Diodes | Zener Diodes | ||
![]() 1N758D/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 17 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 100 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 10 V | Zener Diodes | Zener Diodes | ||
![]() CD755 Microchip Technology | In Stock | - | - | Surface Mount | Die | Die | Microchip Technology | 1 | 6 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±10% | Diodes & Rectifiers | 2 μA @ 5 V | 1.5 V @ 200 mA | 500 mW | 7.5 V | Zener Diodes | Zener Diodes | ||
![]() 1N4740AGE3/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip Technology | 1 | 7 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 10 μA @ 7.6 V | 1.2 V @ 200 mA | 1 W | 10 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5280A/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 2400 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 200°C | - | ±10% | Diodes & Rectifiers | 100 nA @ 137 V | 1.1 V @ 200 mA | - | 190 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5518C/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 26 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3.3 V | Zener Diodes | Zener Diodes | ||
![]() CDLL8.55V/TR Microchip Technology | In Stock | - | - | - | - | - | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | Diodes & Rectifiers | - | - | - | - | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N6333D Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 24 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±1% | PMIC - Power Management ICs | 50 nA @ 18 V | 1.4 V @ 1 A | 500 mW | 24 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() CDLL5236D/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 6 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 3 μA @ 6 V | 1.1 V @ 200 mA | 10 mW | 7.5 V | Zener Diodes | Zener Diodes |