- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Subcategory | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4565AE3/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 2 μA @ 3 V | - | 500 mW | 6.4 V | Zener Diodes | Zener Diodes | ||
![]() 1N5529C/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 45 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 100 nA @ 8.2 V | 1.1 V @ 200 mA | 500 mW | 9.1 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5262D/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 125 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 100 nA @ 39 V | 1.1 V @ 200 mA | 10 mW | 51 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N4974CUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | E-MELF | - | - | 25 Ohms | - | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | ±2% | - | 2 μA @ 35.8 V | 1.5 V @ 1 A | 5 W | 47 V | - | - | ||
![]() CDLL5232D Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 11 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 5 μA @ 3 V | 1.1 V @ 200 mA | 10 mW | 5.6 V | Zener Diodes | Zener Diodes | ||
![]() 1N5520/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±20% | Diodes & Rectifiers | 1 μA @ 900 mV | 1.1 V @ 200 mA | 500 mW | 3.9 V | Zener Diodes | Zener Diodes | ||
![]() CDLL4715C/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 10 nA @ 27.3 V | 1.1 V @ 200 mA | 500 mW | 36 V | Zener Diodes | Zener Diodes | ||
![]() 1N4567A/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 2 μA @ 3 V | - | 500 mW | 6.4 V | Zener Diodes | Zener Diodes | ||
![]() 1N5523D/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 26 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | 2 μA @ 2.5 V | 1.1 V @ 200 mA | 500 mW | 5.1 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N6328/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 10 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/533 | ±5% | PMIC - Power Management ICs | 50 nA @ 11 V | 1.4 V @ 1 A | 500 mW | 15 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() 1N4619/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | 1600 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±5% | Diodes & Rectifiers | 800 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3 V | Zener Diodes | Zener Diodes | ||
![]() 1N5522D Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 22 Ohms | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±1% | Diodes & Rectifiers | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 4.7 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5540C/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 20 V | Zener Diodes | Zener Diodes | ||
![]() 1N4954USE3/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | E-MELF | Microchip Technology | 1 | 1 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 150 μA @ 5.2 V | 1.5 V @ 1 A | 5 W | 6.8 V | Zener Diodes | Zener Diodes | ||
![]() 1N964BUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 13 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±5% | Diodes & Rectifiers | 500 nA @ 9.9 V | 1.1 V @ 200 mA | 400 mW | 13 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5270D/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 400 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±1% | Diodes & Rectifiers | 100 nA @ 69 V | 1.1 V @ 200 mA | 10 mW | 91 V | Zener Diodes | Zener Diodes | ||
![]() JANTXV1N4464DUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | Microchip / Microsemi | 1 | 4 Ohms | Microchip | Microchip Technology | Bulk | Active | N | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/406 | ±1% | PMIC - Power Management ICs | 300 nA @ 5.46 V | 1.5 V @ 1 A | 1.5 W | 9.1 V | Switching Voltage Regulators | Switching Voltage Regulators | ||
![]() 1N5541A Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | Microchip | Microchip Technology | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | ±10% | Diodes & Rectifiers | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 22 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5266C/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 230 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | - | ±2% | Diodes & Rectifiers | 100 nA @ 52 V | 1.1 V @ 200 mA | 10 mW | 68 V | Zener Diodes | Zener Diodes | ||
![]() CDLL5536C/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 100 Ohms | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C (TJ) | - | ±2% | Diodes & Rectifiers | 10 nA @ 14.4 V | 1.1 V @ 200 mA | 500 mW | 16 V | Zener Diodes | Zener Diodes |