- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4572-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.002 %/C | 6.4 V | 100 Ohms | 0°C ~ 75°C | Reel | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | - | 500 mW | 1 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANTXV1N4966US/TR Microchip Technology | 5 |
| - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 5 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.085 %/C | 22 V | 5 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 16.7 V | - | 1.5 V @ 1 A | - | 5 W | 50 mA | 22 V | Zener Diodes | - | - | - | 5 % | 216 mA | - | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() CDLL4713/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 30 V | - | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 22.8 V | - | 1.1 V @ 200 mA | - | 500 mW | 50 uA | 30 V | Zener Diodes | - | - | - | 5 % | 7.9 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N4967US/TR Microchip Technology | 43 |
| - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 5 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.09 %/C | 24 V | 5 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 18.2 V | - | 1.5 V @ 1 A | - | 5 W | 50 mA | 24 V | Zener Diodes | - | - | - | 5 % | 198 mA | - | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() CDLL4749A/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 25 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 24 V | 25 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 18.2 V | - | 1.2 V @ 200 mA | - | - | 10.5 mA | 24 V | Zener Diodes | - | - | - | 5 % | 0.1 uA | - | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JANTX1N747AUR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 24 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 1 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 3.6 V | Zener Diodes | - | - | - | 5 % | 110 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N758CUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 17 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.076 %/C | 10 V | 7 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 8 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 10 V | Zener Diodes | - | - | - | 2 % | 40 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N4981D Microchip Technology | In Stock | - | - | Through Hole | E, Axial | - | E, Axial | - | - | 1N4981 | Microchip / Microsemi | 1 | - | - | 90 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 69.2 V | - | 1.5 V @ 1 A | - | 5 W | - | 91 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5281BE3 Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip Technology / Atmel | 1 | 200 mA | MICROSEMI CORP | 2500 Ohms | 0.1 uA | 0.1 uA | Microchip | 1N5281BE3 | + 175 C | Microchip Technology | - 65 C | - | Through Hole | 1 | 175 °C | -65 °C | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-35 | 0.5 W | 0.48 W | Active | 200 V | NOT SPECIFIED | 1.54 | Details | Yes | 0.005291 oz | 0.110 %/C | 200 V | 2500 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | O-LALF-W2 | - | UNIDIRECTIONAL | Single | ZENER DIODE | 100 nA @ 152 V | - | 1.5 V @ 200 mA | ISOLATED | 500 mW | 0.65 mA | 200 V | Zener Diodes | 5% | DO-204AH | 0.65 mA | 5 % | - | 2500 Ω | 1.5 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N967DUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 21 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | 0.085 %/C | 18 V | 21 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 14 V | - | 1.1 V @ 200 mA | - | 500 mW | 7 mA | 18 V | Zener Diodes | - | - | - | 1 % | 20 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4471US/TR Microchip Technology | 36 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 11 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 18 V | 11 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 14.4 V | - | 1.5 V @ 1 A | - | 1.5 W | 14 mA | 18 V | Zener Diodes | - | - | - | 5 % | 79 mA | - | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANS1N6323US/TR Microchip Technology | 2149 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 6 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 7 V | 500 | 1.4 V @ 1 A | - | 500 mW | - | 9.1 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N4470C/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 10 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 16 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 12.8 V | - | 1 V @ 200 mA | - | 1.5 W | 15.5 mA | 16 V | Zener Diodes | - | - | - | 2 % | 90 mA | - | 1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4954C Microchip Technology | 2325 |
| - | Through Hole | E, Axial | - | E, Axial | - | - | - | Microchip / Microsemi | 1 | - | - | 1 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 150 μA @ 5.2 V | - | 1.5 V @ 1 A | - | 5 W | - | 6.8 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N5521B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 18 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | 4.3 V | 18 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 1.5 V | - | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 4.3 V | Zener Diodes | - | - | - | 5 % | 88 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4130UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 700 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.1 %/C | 68 V | 700 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 51.7 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 68 V | Zener Diodes | - | - | - | 5 % | 5.6 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N3155AE3/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | - | - | 15 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | Details | - | 0.007055 oz | 0.005 %/C | 8.4 V | 15 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 5.5 V | - | - | - | 500 mW | 10 mA | 8.4 V | Zener Diodes | - | - | - | 5 % | 10 uA | - | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() JANS1N4479US/TR Microchip Technology | 43 |
| - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 31.2 V | - | 1.5 V @ 1 A | - | 1.5 W | - | 39 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N753A-1/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 | SILICON | 2 | - | Microchip Technology | 1 | 200 mA | MICROSEMI CORP | 3 Ohms | 5 uA | 5 uA | Microchip | 1N753A-1TR | + 175 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | 175 °C | - | Tape & Reel (TR) | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Active | DO-35 | 0.5 W | 0.48 W | Active | 6.2 V | NOT SPECIFIED | 5.42 | N | No | 0.005291 oz | 0.045 %/C | 6.2 V | 3 Ohms | -65°C ~ 175°C | Reel | - | ±5% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 5 μA @ 6.2 V | - | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 6.2 V | Zener Diodes | 5% | DO-204AH | 20 mA | 5 % | 65 mA | 7 Ω | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N5523BUR-1E3 Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | 26 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | Details | - | 0.001411 oz | - | 5.1 V | 26 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 2.5 V | 500 | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 5.1 V | Zener Diodes | - | - | - | 5 % | 75 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - |