- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL944/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 11.7 V | 30 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | 5 % | 39 mA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTX1N4122D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 36 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 27.4 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 36 V | Zener Diodes | 1 % | 11 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL942B/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 11.7 V | 30 Ohms | -55°C ~ 150°C | Reel | Military, MIL-PRF-19500/157 | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | 5 % | 39 mA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N4134DUR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1.2 kOhms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 91 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 69.2 V | 1.1 V @ 200 mA | - | 250 uA | 91 V | Zener Diodes | 1 % | 4.2 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL5537A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 17 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 10 nA @ 14 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 17 V | Zener Diodes | 10 % | 22 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL4748A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 23 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 22 V | 23 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 16.7 V | 1.2 V @ 200 mA | - | 11.5 mA | 22 V | Zener Diodes | 5 % | 0.1 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JAN1N759C-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.08 %/C | 12 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | Single | 1 μA @ 9 V | 1.1 V @ 200 mA | 500 mW | - | 12 V | Zener Diodes | 2 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N3017D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 4 Ohms | 100 uA | 100 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.065 %/C | 7.5 V | 4 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 150 μA @ 5.2 V | 1.2 V @ 200 mA | 1 W | 34 mA | 7.5 V | Zener Diodes | 1 % | 125 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() CDLL3824A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 9 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 4.3 V | 9 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 58 mA | 4.3 V | Zener Diodes | 5 % | 213 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N5273BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | 900 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | 0.110 %/C | 120 V | 900 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 91 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 120 V | Zener Diodes | 5 % | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N4114D-1/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 20 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 15.2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 20 V | Zener Diodes | 1 % | 19 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL5518A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 26 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.3 V | 26 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 5 μA @ 900 mV | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.3 V | Zener Diodes | 10 % | 115 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL4765A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 350 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.01 %/C | 9.1 V | 350 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 6 V | - | 500 mW | 0.5 mA | 9.1 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N3024D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 14 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.088 %/C | 15 V | 14 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 11.4 V | 1.2 V @ 200 mA | 1 W | 17 mA | 15 V | Zener Diodes | 1 % | 63 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JAN1N751CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 17 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.03 %/C / 0.03 %/C | 5.1 V | 14 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | Single | 5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | - | 5.1 V | Zener Diodes | 2 % | 75 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JAN1N4099D-1/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.06 %/C | 6.8 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 1 μA @ 5.2 V | 1.1 V @ 200 mA | - | 250 uA | 6.8 V | Zener Diodes | 1 % | 56 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4125UR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 47 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 35.8 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 47 V | Zener Diodes | 5 % | 8.1 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4616UR/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip Technology | 1 | 200 mA | 1.3 kOhms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 2.2 V | 1300 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.2 V | Zener Diodes | 5 % | 100 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL4483/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 70 Ohms | 0.25 uA | 0.25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001411 oz | - | 56 V | 1300 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 250 nA @ 44.8 V | 1 V @ 200 mA | 1.5 W | 4.5 mA | 56 V | Zener Diodes | 5 % | 26 mA | 1 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N6354US/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | Microchip Technology | 1 | 1 A | 1500 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | 0.11 %/C | 180 V | 1500 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 137 V | 1.4 V @ 1 A | 500 mW | 0.68 mA | 180 V | Zener Diodes | 5 % | 2.4 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm |