- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL5927B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 6.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001764 oz | - | 12 V | 6.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 1 μA @ 9.1 V | 1.2 V @ 200 mA | 1.25 W | 31.2 mA | 12 V | Zener Diodes | 5 % | 125 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() CDLL4899/TR Microchip Technology | 2236 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 400 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 12.8 V | 400 Ohms | -65°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | 0.5 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5291/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology | 1 | - | 1.9 Ohms | - | - | Microchip | 1.1 V | + 175 C | 100 V | 0.616 mA | Microchip Technology | 1.9 MOhms | 0.56 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Reel | - | - | Diodes & Rectifiers | Single | - | - | 500 mW | - | 100 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() JANTXV1N3018BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 4.5 Ohms | 50 uA | 50 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.07 %/C | 8.2 V | 4.5 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 50 μA @ 6.2 V | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | Zener Diodes | 5 % | 115 mA | 1.2 V | Zener Diodes | - | - | ||
![]() CDLL5264B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 170 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 60 V | 170 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 46 V | 1.1 V @ 200 mA | 10 mW | 2.1 mA | 60 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5234B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 7 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 6.2 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 4 V | 1.1 V @ 200 mA | 10 mW | 20 mA | 6.2 V | Zener Diodes | 5 % | 5 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5250BE3 Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | 25 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Bulk | - | Active | Details | 0.001411 oz | - | 20 V | 25 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 15 V | 1.1 V @ 200 mA | 10 mW | 6.2 mA | 20 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5520B/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 22 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.9 V | 22 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.9 V | Zener Diodes | 5 % | 98 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N4921/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip Technology | 1 | - | 300 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.002 %/C | 19.2 V | 300 Ohms | -25°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 500 mW | 1 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() CDLL6321/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 4 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 7.5 V | 4 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 7.5 V | Zener Diodes | 5 % | 57 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N3018C-1/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 4.5 Ohms | 50 uA | 50 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.07 %/C | 8.2 V | 4.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 50 μA @ 6.2 V | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | Zener Diodes | 2 % | 115 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JAN1N3017C-1/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 4 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.065 %/C | 7.5 V | 4 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 150 μA @ 5.2 V | 1.2 V @ 200 mA | 1 W | 34 mA | 7.5 V | Zener Diodes | 2 % | 125 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() CDLL5270A/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 400 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 91 V | 400 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 100 nA @ 69 V | 1.1 V @ 200 mA | 10 mW | 1.4 mA | 91 V | Zener Diodes | 10 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4370DUR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | - | 2.4 V | 30 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 100 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 2.4 V | Zener Diodes | 1 % | 155 mA | 1.1 V | Zener Diodes | - | - | ||
![]() 1N4118UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 27 V | 150 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 nA @ 20.5 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 27 V | Zener Diodes | 5 % | 14 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL4622/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | 1.65 kOhms | 2.5 uA | 2.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.9 V | 1650 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3.9 V | Zener Diodes | 5 % | 80 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4584A/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 25 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.0005 %/C | 6.4 V | 25 Ohms | -55°C ~ 100°C | Reel | - | - | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 4 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N5538BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 18 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 16.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 18 V | Zener Diodes | 5 % | 21 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N4619DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 1.6 kOhms | 0.4 uA | 0.4 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 3 V | 1600 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 400 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3 V | Zener Diodes | 1 % | 87 mA | 1.1 V | Zener Diodes | - | - | ||
![]() CDLL4905A/TR Microchip Technology | 42 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 100 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 12.8 V | 100 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | 2 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm |