- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL5242A/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 12 V | 30 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 1 μA @ 9.1 V | - | 1.1 V @ 200 mA | 10 mW | 20 mA | 12 V | Zener Diodes | 10 % | 1 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL6314/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 20 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.6 V | 23 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 1 V | - | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.9 V | Zener Diodes | 5 % | 108 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL943A/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 11.7 V | 30 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | 5 % | 39 mA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL4768/TR Microchip Technology | 2339 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 350 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 9.1 V | 350 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 6 V | - | - | 500 mW | 0.5 mA | 9.1 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N4134C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 1.2 kOhms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.1 %/C | 91 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 69.2 V | - | 1.1 V @ 200 mA | - | 250 uA | 91 V | Zener Diodes | 2 % | 4.2 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4577E3 Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology / Atmel | 1 | - | 50 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 0.5 W | Active | Details | 0.001411 oz | 0.002 %/C | 6.4 V | 50 Ohms | 0°C ~ 75°C | Bulk | - | - | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | - | 500 mW | 2 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL5262A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 125 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 51 V | 125 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 100 nA @ 39 V | - | 1.1 V @ 200 mA | 10 mW | 2.5 mA | 51 V | Zener Diodes | 10 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL5238B/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 8 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 8.7 V | 8 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 3 μA @ 6.5 V | - | 1.1 V @ 200 mA | 10 mW | 20 mA | 8.7 V | Zener Diodes | 5 % | 3 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N3042D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.106 %/C | 82 V | 200 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 62.2 V | - | 1.2 V @ 200 mA | 1 W | 3 mA | 82 V | Zener Diodes | 1 % | 11 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JAN1N3016D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 3.5 Ohms | 150 uA | 150 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.061 %/C | 6.8 V | 3.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 150 μA @ 5.2 V | - | 1.2 V @ 200 mA | 1 W | 37 mA | 6.8 V | Zener Diodes | 1 % | 140 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTXV1N5532BUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 90 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 12 V | 90 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 10.8 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 12 V | Zener Diodes | 5 % | 32 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() CDLL3033B/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 50 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 36 V | 50 Ohms | -55°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 500 nA @ 27.4 V | - | 1.2 V @ 200 mA | 1 W | 7 mA | 36 V | Zener Diodes | 5 % | 26 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JANTX1N3045DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 450 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.11 %/C | 110 V | 450 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 83.6 V | - | 1.2 V @ 200 mA | 1 W | 2.3 mA | 110 V | Zener Diodes | 1 % | 8.3 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() CDLL4693/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | - | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 7.5 V | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 5.7 V | - | 1.1 V @ 200 mA | 500 mW | 50 uA | 7.5 V | Zener Diodes | 5 % | 31.8 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N6310US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | Microchip / Microsemi | 1 | 1 A | 30 Ohms | 60 uA | 60 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | - 0.08 %/C | 2.7 V | 30 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | Single | 60 μA @ 1 V | - | 1.4 V @ 1 A | 500 mW | 20 mA | 2.7 V | Zener Diodes | 5 % | 157 mA | 1.4 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N3041C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 175 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.105 %/C | 75 V | 175 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 56 V | - | 1.2 V @ 200 mA | 1 W | 3.3 mA | 75 V | Zener Diodes | 2 % | 12 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTXV1N3018D-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 4.5 Ohms | 50 uA | 50 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.07 %/C | 8.2 V | 4.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 50 μA @ 6.2 V | - | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | Zener Diodes | 1 % | 115 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTX1N977CUR-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 105 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 47 V | 105 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 36 V | - | 1.1 V @ 200 mA | 500 mW | 2.7 mA | 47 V | Zener Diodes | 2 % | 7.9 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4476US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | A, SQ-MELF | Microchip Technology | 1 | 200 mA | 20 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | 30 V | 20 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 24 V | 1.5 | 1.5 V @ 1 A | 1.5 W | 8.5 mA | 30 V | Zener Diodes | 5 % | 48 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() CDLL5953B/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 600 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001764 oz | - | 150 V | 600 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 1 μA @ 114 V | - | 1.2 V @ 200 mA | 1.25 W | 2.5 mA | 150 V | Zener Diodes | 5 % | 10 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - |