- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL4679/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | - | 5 uA | 5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 2 V | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 2 V | Zener Diodes | 5 % | 110 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N3028CUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 23 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.093 %/C | 22 V | 23 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 16.7 V | 1.2 V @ 200 mA | 1 W | 11.5 mA | 22 V | Zener Diodes | 2 % | 43 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N3030CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 35 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.096 %/C | 27 V | 35 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 20.6 V | 1.2 V @ 200 mA | 1 W | 9.5 mA | 27 V | Zener Diodes | 2 % | 34 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() CDLL4577A/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 50 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 6.4 V | 50 Ohms | -55°C ~ 100°C | Reel | - | - | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 2 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N3822DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 10 Ohms | 75 uA | 75 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 3.6 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 75 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 69 mA | 3.6 V | Zener Diodes | 1 % | 252 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() CDLL986B/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 750 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 110 V | 750 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 500 nA @ 84 V | 1.1 V @ 200 mA | 500 mW | 1.1 mA | 110 V | Zener Diodes | 5 % | 3.3 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N4768/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip Technology | 1 | - | 350 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.001 %/C | 9.1 V | 350 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 500 mW | 0.5 mA | 9.1 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() JANTX1N977D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 105 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 47 V | 105 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 36 V | 1.1 V @ 200 mA | 500 mW | 2.7 mA | 47 V | Zener Diodes | 1 % | 7.9 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL5267C Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 270 Ohms | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | Active | Details | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±2% | Diodes & Rectifiers | - | 100 nA @ 56 V | 1.1 V @ 200 mA | 10 mW | - | 75 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N7051-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | - | 35 Ohms | - | - | Microchip | 4.9 V | - | 70 V | 7.48 mA | Microchip Technology | 0.07 MOhms | 0.002 MOhms | - | Through Hole | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | Cut Tape | - | ±10% | Diodes & Rectifiers | Single | 5 μA @ 1.5 V | - | 250 mW | - | 4.8 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | - | - | ||
![]() JAN1N4569A-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.0005 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() CDLL826/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | 0.002 %/C | 6.55 V | 15 Ohms | -65°C ~ 175°C | Reel | - | ±4.83% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 20 % | 70 mA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL5546A/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 33 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 10 nA @ 28 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 33 V | Zener Diodes | 10 % | 12 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL4574A/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.0005 %/C | 6.4 V | 100 Ohms | -55°C ~ 100°C | Reel | - | - | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 1 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL4929A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 36 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.01 %/C | 19.2 V | 36 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 12 V | - | 500 mW | 7.5 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N4973US/TR Microchip Technology | 29 |
| - | Surface Mount | E-MELF | D-5B | Microchip / Microsemi | 1 | 1 A | 21 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.095 %/C | 43 V | 20 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 32.7 V | 1.5 V @ 1 A | 5 W | 30 mA | 43 V | Zener Diodes | 5 % | 110 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTX1N3822DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 10 Ohms | 75 uA | 75 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 3.6 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 75 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 69 mA | 3.6 V | Zener Diodes | 1 % | 252 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JAN1N5533D-1/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 90 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 13 V | 90 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 11.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 13 V | Zener Diodes | 1 % | 29 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N3033C-1/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 50 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.1 %/C | 36 V | 50 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 27.4 V | 1.2 V @ 200 mA | 1 W | 7 mA | 36 V | Zener Diodes | 2 % | 26 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTXV1N4618C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 1.5 kOhms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.075 %/C | 2.7 V | 1500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.7 V | Zener Diodes | 2 % | 90 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - |