- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N6320CUS/TR Microchip Technology | 13 |
| - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip / Microsemi | 100 | 1 A | 3 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | 0.062 %/C | 6.8 V | 3 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | - | Single | 2 μA @ 4 V | 1.4 V @ 1 A | 500 mW | 20 mA | 6.8 V | Zener Diodes | 2 % | 63 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() CDLL5253B/TR Microchip Technology | 42 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 35 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 25 V | 35 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 100 nA @ 19 V | 1.1 V @ 200 mA | 10 mW | 5 mA | 25 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N4100C-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.065 %/C | 7.5 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 1 μA @ 5.7 V | 1.1 V @ 200 mA | - | 250 uA | 7.5 V | Zener Diodes | 2 % | 51 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4571A-1E3/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | - | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | Details | 0.007055 oz | 0.005 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 100 V | - | 500 mW | 1 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JAN1N3039CUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | 125 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.104 %/C | 62 V | 125 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | - | Single | 10 μA @ 47.1 V | 1.2 V @ 200 mA | 1 W | 4 mA | 62 V | Zener Diodes | 2 % | 15 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() JAN1N3038DUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | 110 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.103 %/C | 56 V | 110 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | - | Single | 10 μA @ 42.6 V | 1.2 V @ 200 mA | 1 W | 4.5 mA | 56 V | Zener Diodes | 1 % | 17 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() JAN1N4100CUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.065 %/C | 7.5 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 1 μA @ 5.7 V | 1.1 V @ 200 mA | - | 250 uA | 7.5 V | Zener Diodes | 2 % | 51 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N752C-1/TR Microchip Technology | 5 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 11 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.028 %/C / 0.036 %/C | 5.6 V | 8 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | - | Single | 5 μA @ 2.5 V | 1.1 V @ 200 mA | 500 mW | - | 5.6 V | Zener Diodes | 2 % | 70 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N3023CUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | 10 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.085 %/C | 13 V | 10 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | - | Single | 10 μA @ 9.9 V | 1.2 V @ 200 mA | 1 W | 19 mA | 13 V | Zener Diodes | 2 % | 74 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() CDLL944B/TR Microchip Technology | 5 |
| - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 11.7 V | 30 Ohms | -55°C ~ 150°C | Reel | Military, MIL-PRF-19500/157 | ±5% | Diodes & Rectifiers | - | Single | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | 5 % | 39 mA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL4730A/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 9 Ohms | 100 uA | 100 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 3.9 V | 9 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 100 μA @ 1 V | 1.2 V @ 200 mA | - | 64 mA | 3.9 V | Zener Diodes | 5 % | 100 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JAN1N4617UR-1/TR Microchip Technology | 5 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 1.4 kOhms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 2.4 V | 1400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.4 V | Zener Diodes | 5 % | 95 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL5939B/TR Microchip Technology | 5 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 45 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001764 oz | - | 39 V | 45 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 29.7 V | 1.2 V @ 200 mA | 1.25 W | 9.6 mA | 39 V | Zener Diodes | 5 % | 38 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() JAN1N4101CUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.07 %/C | 8.2 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 500 nA @ 6.3 V | 1.1 V @ 200 mA | - | 250 uA | 8.2 V | Zener Diodes | 2 % | 46 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4736AUR/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 3.5 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 6.8 V | 3.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 4 V | 1.2 V @ 200 mA | 1 W | 37 mA | 6.8 V | Zener Diodes | 5 % | 3 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() CDLL4478/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 27 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001411 oz | - | 36 V | 850 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 28.8 V | 1 V @ 200 mA | 1.5 W | 7 mA | 36 V | Zener Diodes | 5 % | 40 mA | 1 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() CDLL5256B/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 49 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 30 V | 49 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 100 nA @ 23 V | 1.1 V @ 200 mA | 10 mW | 4.2 mA | 30 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N3034C-1 Microchip Technology | 14 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N3034 | Microchip / Microsemi | 1 | - | 60 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.010935 oz | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Axial | - | 10 μA @ 29.7 V | 1.2 V @ 200 mA | 1 W | - | 39 V | Zener Diodes | - | - | - | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JAN1N4122D-1 Microchip Technology | 5 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4122 | Microchip / Microsemi | 1 | - | 200 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Axial | - | 10 nA @ 27.4 V | 1.1 V @ 200 mA | - | - | 36 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N984CUR-1 Microchip Technology | 14 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N984 | Microchip / Microsemi | 1 | - | 400 Ohms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | N | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | SMD/SMT | - | 500 nA @ 69 V | 1.1 V @ 200 mA | 500 mW | - | 91 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - |