- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Terminal Finish | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL5237B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 8 Ohms | 3 uA | 3 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | N | - | 0.001411 oz | - | 8.2 V | 8 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 3 μA @ 6.5 V | 1.1 V @ 200 mA | 10 mW | 20 mA | 8.2 V | Zener Diodes | 5 % | 3 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N987A/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | 200 mA | - | 900 Ohms | 0.5 uA | 0.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.11 %/C | 120 V | 900 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 91.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 120 V | Zener Diodes | 10 % | 3.1 mA | 1.3 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3824C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | - | 9 Ohms | 5 uA | 5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.000353 oz | - | 4.3 V | 9 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 58 mA | 4.3 V | Zener Diodes | 2 % | 213 mA | 1.2 V | Zener Diodes | 5.97 mm | 8.89 mm | ||
![]() CDLL6312/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 24 Ohms | 5 uA | 5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 3.3 V | 27 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.3 V | Zener Diodes | 5 % | 128 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4751A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 40 Ohms | 0.1 uA | 0.1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | - | 30 V | 40 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 22.8 V | 1.2 V @ 200 mA | - | 8.5 mA | 30 V | Zener Diodes | 5 % | 0.1 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANTX1N4620D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | - | 1.65 kOhms | 3.5 uA | 3.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | - 0.075 %/C | 3.3 V | 1650 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 3.5 μA @ 1.5 V | - | 500 mW | 250 uA | 3.3 V | Zener Diodes | 1 % | 85 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N983DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | - | 330 Ohms | 0.5 uA | 0.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.098 %/C | 82 V | 330 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 500 nA @ 62 V | 1.1 V @ 200 mA | 500 mW | 1.5 mA | 82 V | Zener Diodes | 1 % | 4.6 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL6319/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 3 Ohms | 5 uA | 5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 6.2 V | 3 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 3.5 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 6.2 V | Zener Diodes | 5 % | 68 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL6326/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 1 uA | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 12 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 1 μA @ 9 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 12 V | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5301/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology | 1 | - | - | 0.54 Ohms | - | - | Microchip | - | 1.55 V | + 175 C | 100 V | 1.54 mA | Microchip Technology | 0.54 MOhms | 0.115 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Reel | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | - | 500 mW | - | - | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() CDLL4570E3 Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Bulk | - | 0.5 W | Active | - | - | Details | - | 0.001411 oz | 0.01 %/C | 6.4 V | 100 Ohms | 0°C ~ 75°C | Bulk | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | 2 μA @ 3 V | - | 500 mW | 1 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5266B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 230 Ohms | 0.1 uA | 0.1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | N | - | 0.001411 oz | - | 68 V | 230 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 52 V | 1.1 V @ 200 mA | 10 mW | 1.8 mA | 68 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N748AUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | - | 23 Ohms | 2 uA | 2 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - 0.06 %/C | 3.9 V | 20 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3.9 V | Zener Diodes | 5 % | 100 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL5523A/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 26 Ohms | 2 uA | 2 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 5.1 V | 26 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | Diodes & Rectifiers | - | - | Single | - | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 5 mA | 5.1 V | Zener Diodes | 10 % | 75 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N3036D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | - | 80 Ohms | 10 uA | 10 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.010935 oz | 0.102 %/C | 47 V | 80 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 μA @ 35.8 V | 1.2 V @ 200 mA | 1 W | 5.5 mA | 47 V | Zener Diodes | 1 % | 19 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() CDLL6339/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 65 Ohms | 0.05 uA | 0.05 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 43 V | 65 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 33 V | 1.1 V @ 200 mA | 500 mW | 3 mA | 43 V | Zener Diodes | 5 % | 9.9 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N4102DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.075 %/C | 8.7 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | Diodes & Rectifiers | - | - | Single | - | 500 nA @ 6.7 V | 1.1 V @ 200 mA | - | 250 uA | 8.7 V | Zener Diodes | 1 % | 44 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL5531B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 80 Ohms | 0.05 uA | 0.05 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 11 V | 80 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 11 V | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4900A/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | MICROSEMI CORP | 200 Ohms | 15 uA | 15 uA | Microchip | CDLL4900A/TR | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 0.5 W | Active | NOT SPECIFIED | 5.84 | N | No | 0.001411 oz | 0.01 %/C | 12.8 V | 200 Ohms | -55°C ~ 100°C | Reel | - | ±5% | e0 | Tin/Lead (Sn/Pb) | Diodes & Rectifiers | NOT SPECIFIED | unknown | Single | ZENER DIODE | 15 μA @ 8 V | - | 500 mW | 1 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4907/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | - | 100 Ohms | 15 uA | 15 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.002 %/C | 12.8 V | 100 Ohms | -65°C ~ 100°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 15 μA @ 8 V | - | 500 mW | 2 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm |