- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N984D-1/TR Microchip Technology | 42 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 400 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.099 %/C | 91 V | 400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 69 V | 1.1 V @ 200 mA | - | 500 mW | 1.4 mA | 91 V | Zener Diodes | - | - | - | 1 % | 4.2 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL6489/TR Microchip Technology | 42 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 8 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 4.7 V | 8 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 4 μA @ 1 V | 1 V @ 200 mA | - | 1.5 W | 53 mA | 4.7 V | Zener Diodes | - | - | - | 5 % | 5 uA | - | 1 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() 1N4577A-1E3/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | - | - | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | Details | - | 0.007055 oz | 0.002 %/C | 6.4 V | 50 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 50 V | - | - | 500 mW | 2 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTXV1N4102CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.049 %/C | 8.7 V | 200 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 6.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 8.7 V | Zener Diodes | - | - | - | 2 % | 44 mA | - | 1.1 V | Zener Diodes | - | - | ||
![]() CDLL4485/TR Microchip Technology | 42 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 100 Ohms | 0.25 uA | 0.25 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 68 V | 1700 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 250 nA @ 54.4 V | 1 V @ 200 mA | - | 1.5 W | 3.7 mA | 68 V | Zener Diodes | - | - | - | 5 % | 21 mA | - | 1 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL4910A/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | Microchip Technology | 1 | - | - | 50 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.002 %/C | 12.8 V | 50 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 8 V | - | - | 500 mW | 4 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N5518D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 100 | 200 mA | - | 26 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 3.3 V | 26 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 3.3 V | Zener Diodes | - | - | - | 1 % | 115 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N5537CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 17 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 15.3 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 17 V | Zener Diodes | - | - | - | 2 % | 22 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N3822D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | Microchip / Microsemi | 100 | 200 mA | - | 10 Ohms | 75 uA | 75 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.000353 oz | - | 3.6 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 75 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | 69 mA | 3.6 V | Zener Diodes | - | - | - | 1 % | 252 mA | - | 1.2 V | Zener Diodes | 5.97 mm | 8.89 mm | ||
![]() CDLL6488/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 9 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 4.3 V | 9 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 1 V @ 200 mA | - | 1.5 W | 58 mA | 4.3 V | Zener Diodes | - | - | - | 5 % | 5 uA | - | 1 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() 1N4923/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | Microchip Technology | 1 | - | - | 150 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.005 %/C | 19.2 V | 150 Ohms | -25°C ~ 100°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | 2 mA | 19.2 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JANTXV1N4130CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 700 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.095 %/C | 68 V | 700 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 51.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 68 V | Zener Diodes | - | - | - | 2 % | 5.6 mA | - | 1.1 V | Zener Diodes | - | - | ||
![]() CDLL5528A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 40 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 8.2 V | 40 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 6.5 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 8.2 V | Zener Diodes | - | - | - | 10 % | 46 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N4576A-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology / Atmel | 1 | - | - | 50 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.005 %/C | 6.4 V | 50 Ohms | -55°C ~ 100°C | Reel | Military, MIL-PRF-19500/452 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 2 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() CDLL4565/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.01 %/C | 6.4 V | 200 Ohms | 0°C ~ 75°C | Reel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 0.5 mA | - | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4488/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 200 Ohms | 0.25 uA | 0.25 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 91 V | 3000 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 250 nA @ 72.8 V | 1 V @ 200 mA | - | 1.5 W | 2.8 mA | 91 V | Zener Diodes | - | - | - | 5 % | 16 mA | - | 1 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JAN1N973DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | - | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.092 %/C | 33 V | 58 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 25 V | 1.1 V @ 200 mA | - | 500 mW | 3.8 mA | 33 V | Zener Diodes | - | - | - | 1 % | 12 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N959BE3/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | Microchip Technology | 1 | 200 mA | MICROSEMI CORP | 6.5 Ohms | 50 uA | 50 uA | Microchip | 1N959BE3/TR | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | 175 °C | -65 °C | Tape & Reel (TR) | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | 0.5 W | 0.48 W | Active | 8.2 V | 40 | 5.1 | Details | Yes | 0.007055 oz | 0.065 %/C | 8.2 V | 6.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | e3 | EAR99 | MATTE TIN | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | 260 | compliant | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 50 μA @ 6.2 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | 15 mA | 8.2 V | Zener Diodes | 5% | DO-204AH | 15 mA | 5 % | 45 mA | 6.5 Ω | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N3026BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | Microchip / Microsemi | 100 | 200 mA | - | 20 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.091 %/C | 18 V | 20 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 13.7 V | 1.2 V @ 200 mA | - | 1 W | 14 mA | 18 V | Zener Diodes | - | - | - | 5 % | 52 mA | - | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTXV1N5541DUR-1/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 22 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 19.8 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 22 V | Zener Diodes | - | - | - | 1 % | 17 mA | - | 1.1 V | Zener Diodes | - | - |