- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Surge Current | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Recovery Time | Zener Current | Product | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N3028C-1/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 23 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | - | Active | N | 0.010935 oz | 0.093 %/C | 22 V | 23 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 16.7 V | 1.2 V @ 200 mA | 1 W | - | 11.5 mA | 22 V | Zener Diodes | 2 % | - | 43 mA | - | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() CDLL4777/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 200 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | - | Active | N | 0.001411 oz | 0.002 %/C | 8.5 V | 200 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 6 V | - | 500 mW | - | 0.5 mA | 8.5 V | Zener Diodes | 5 % | - | 10 uA | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5263B/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 150 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | N | 0.001411 oz | - | 56 V | 150 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 43 V | 1.1 V @ 200 mA | 10 mW | - | 2.2 mA | 56 V | Zener Diodes | 5 % | - | 0.1 uA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N5221BE3/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | 30 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | - | Active | Details | 0.007055 oz | - | 2.4 V | 30 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 μA @ 1 V | 1.5 V @ 200 mA | 500 mW | - | 20 mA | 2.4 V | Zener Diodes | 5 % | - | 100 uA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL5537C Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 125 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 0.5 W | - | Active | N | 0.001411 oz | - | 17 V | 100 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±2% | Diodes & Rectifiers | Single | 10 nA @ 15.3 V | 1.1 V @ 200 mA | 500 mW | - | 1 mA | 17 V | Zener Diodes | 2 % | - | 22 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N4618DUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1.5 kOhms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | - | Active | N | 0.001411 oz | - 0.075 %/C | 2.7 V | 1500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 1 V | - | 500 mW | - | 250 uA | 2.7 V | Zener Diodes | 1 % | - | 90 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N3821DUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 10 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | - | Active | N | 0.001411 oz | - | 3.3 V | 10 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 75 μA @ 1 V | 1.2 V @ 200 mA | 1 W | - | 76 mA | 3.3 V | Zener Diodes | 1 % | - | 276 mA | - | 1.2 V | Zener Diodes | - | - | ||
![]() JAN1N3024DUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 14 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | - | Active | N | 0.001411 oz | 0.088 %/C | 15 V | 14 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 11.4 V | 1.2 V @ 200 mA | 1 W | - | 17 mA | 15 V | Zener Diodes | 1 % | - | 63 mA | - | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() CDLL4684/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | - | 7.5 uA | 7.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | - | Active | N | 0.001411 oz | - | 3.3 V | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | - | 50 uA | 3.3 V | Zener Diodes | 5 % | - | 80 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N3032C-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 1 | 200 mA | 45 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | - | Active | N | 0.010935 oz | 0.099 %/C | 33 V | 45 Ohms | -55°C ~ 175°C | - | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 25.1 V | 1.2 V @ 200 mA | 1 W | - | 7.5 mA | 33 V | Zener Diodes | 2 % | - | 28 mA | - | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTX1N3032D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 1 | 200 mA | 45 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | - | Active | N | 0.010935 oz | 0.099 %/C | 33 V | 45 Ohms | -55°C ~ 175°C | - | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 25.1 V | 1.2 V @ 200 mA | 1 W | - | 7.5 mA | 33 V | Zener Diodes | 1 % | - | 28 mA | - | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTXV1N978C-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 125 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | - | Active | N | 0.007055 oz | 0.096 %/C | 51 V | 125 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 39 V | 1.1 V @ 200 mA | 500 mW | - | 2.5 mA | 51 V | Zener Diodes | 2 % | - | 7.4 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL3023B/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 10 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | - | Active | Non-Compliant | 0.001411 oz | - | 13 V | 10 Ohms | -55°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 500 nA @ 9.9 V | 1.2 V @ 200 mA | 1 W | - | 19 mA | 13 V | Zener Diodes | 5 % | - | 74 mA | - | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANTXV1N6317DUS/TR Microchip Technology | 36 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | Microchip / Microsemi | 1 | 1 A | 14 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | - | Active | N | 0.003333 oz | - 0.02 %/C / 0.035 %/C | 5.1 V | 14 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | Single | 5 μA @ 2 V | 1.4 V @ 1 A | 500 mW | - | 20 mA | 5.1 V | Zener Diodes | 1 % | - | 83 mA | - | 1.4 V | Zener Diodes | - | - | ||
![]() JANTXV1N3020C-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 7 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | - | Active | N | 0.010935 oz | 0.076 %/C | 10 V | 7 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 25 μA @ 7.6 V | 1.2 V @ 200 mA | 1 W | - | 25 mA | 10 V | Zener Diodes | 2 % | - | 95 mA | - | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() CDLL4751/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 40 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | - | Active | N | 0.001411 oz | - | 30 V | 40 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 100 nA @ 22.8 V | 1.2 V @ 200 mA | - | - | 8.5 mA | 30 V | Zener Diodes | 10 % | - | 0.1 uA | - | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL5271B/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 500 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | N | 0.001411 oz | - | 100 V | 500 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 76 V | 1.1 V @ 200 mA | 10 mW | - | 1.3 mA | 100 V | Zener Diodes | 5 % | - | 0.1 uA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL3600/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | - | - | 0.1 uA | Microchip | 2.5 pF | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 50 V | Active | N | - | - | - | - | - | Reel | - | - | Diodes & Rectifiers | Single | 100 nA @ 50 V | 680 mV @ 10 mA | - | 4 A | - | - | Diodes - General Purpose, Power, Switching | - | 4 ns | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | ||
![]() CDLL4764/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 350 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | - | Active | N | 0.001411 oz | - | 100 V | 350 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 100 nA @ 76 V | 1.2 V @ 200 mA | - | - | 2.5 mA | 100 V | Zener Diodes | 10 % | - | 0.1 uA | - | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JAN1N4119-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | - | Active | N | 0.007055 oz | 0.095 %/C | 28 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 21.3 V | 1.1 V @ 200 mA | - | - | 250 uA | 28 V | Zener Diodes | 5 % | - | 14 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm |