- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N3034CUR-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | 1N3034 | - | - | - | - | 60 Ohms | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-PRF-19500/115 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 29.7 V | 1.2 V @ 200 mA | - | 1 W | - | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5534B-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N5534 | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 12.6 V | 1.1 V @ 200 mA | - | 500 mW | - | 14 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4113UR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA-2 | YES | DO-213AA | SILICON | 2 | 1N4113 | - | 1 | - | MICROSEMI CORP | 150 Ohms | - | - | - | 1N4113UR | - | - | - | - | Microchip Technology | - | - | - | 1 | SMD/SMT | 1 | 175 °C | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | DO-213AA | - | 0.5 W | Active | 19 V | NOT SPECIFIED | 5.08 | N | No | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | not_compliant | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50 nA @ 14.44 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 19 V | - | 5% | DO-213AA | 0.25 mA | - | - | 150 Ω | - | - | - | - | - | - | ||
![]() 1N5280BUR-1 Microchip Technology | 45 |
| - | Surface Mount | DO-213AB-2 | - | DO-213AA | - | - | 1N5280 | - | 1 | - | - | - | 0.1 uA | - | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | 0.11 %/C | 190 V | 2400 Ohms | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 144 V | 1.1 V @ 200 mA | - | - | 0.66 mA | - | - | - | - | - | 5 % | 0.1 uA | - | 1.1 V | - | - | - | - | - | ||
![]() JANS1N4980C Microchip Technology | 2102 |
| - | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | - | 2 uA | 2 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | - | 0.1 %/C | 82 V | 80 Ohms | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 15 mA | - | Zener Diodes | - | - | - | 5 % | 58 mA | - | 1.5 V | Zener Diodes | 3.42 mm | - | 6.1 mm | - | ||
![]() JAN1N5530C-1/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 60 Ohms | 0.05 uA | 0.05 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | - | 10 V | 60 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.1 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 10 V | Zener Diodes | - | - | - | 2 % | 38 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4565AUR-1/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N978DUR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 125 Ohms | 0.5 uA | 0.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.096 %/C | 51 V | 125 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 39 V | 1.1 V @ 200 mA | - | 500 mW | 2.5 mA | 51 V | Zener Diodes | - | - | - | 1 % | 7.4 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL5293/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology | 1 | - | - | 1.35 Ohms | - | - | Microchip | - | 1.15 V | + 175 C | 100 V | 0.748 mA | Microchip Technology | 1.35 MOhms | 0.4 MOhms | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | - | 100 V | Current Regulator Diodes | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | ||
![]() JANTXV1N4099CUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 1 uA | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.06 %/C | 6.8 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 5.2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 6.8 V | Zener Diodes | - | - | - | 2 % | 56 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N3026DUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 20 Ohms | 10 uA | 10 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.091 %/C | 18 V | 20 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 13.7 V | 1.2 V @ 200 mA | - | 1 W | 14 mA | 18 V | Zener Diodes | - | - | - | 1 % | 52 mA | - | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() CDLL4924A/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 150 Ohms | 15 uA | 15 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.002 %/C | 19.2 V | 150 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 12 V | - | - | 500 mW | 2 mA | 19.2 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTX1N4615DUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 1.25 kOhms | 2.5 uA | 2.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.075 %/C | 2 V | 1250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2.5 μA @ 1 V | - | - | 500 mW | 250 uA | 2 V | Zener Diodes | - | - | - | 1 % | 110 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4471DUS/TR Microchip Technology | 36 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 11 Ohms | 0.05 uA | 0.05 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 18 V | 11 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 14.4 V | 1 V @ 200 mA | - | 1.5 W | 14 mA | 18 V | Zener Diodes | - | - | - | 1 % | 79 mA | - | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANTX1N964DUR-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 13 Ohms | 0.5 uA | 0.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.079 %/C | 13 V | 13 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 9.9 V | 1.1 V @ 200 mA | - | 500 mW | 9.5 mA | 13 V | Zener Diodes | - | - | - | 1 % | 30 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N3022D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 9 Ohms | 10 uA | 10 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.081 %/C | 12 V | 9 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 9.1 V | 1.2 V @ 200 mA | - | 1 W | 21 mA | 12 V | Zener Diodes | - | - | - | 1 % | 80 mA | - | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() CDLL4901A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 15 uA | 15 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.005 %/C | 12.8 V | 200 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 8 V | - | - | 500 mW | 1 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N3827CUR-1/TR Microchip Technology | 1 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 5 Ohms | 3 uA | 3 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.6 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 2 V | 1.2 V @ 200 mA | - | 1 W | 45 mA | 5.6 V | Zener Diodes | - | - | - | 2 % | 162 mA | - | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() CDLL5519A/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 24 Ohms | 3 uA | 3 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 3.6 V | 24 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 900 mV | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 3.6 V | Zener Diodes | - | - | - | 10 % | 105 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANS1N6319CUS/TR Microchip Technology | 2934 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 3 Ohms | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 3.5 V | 1.4 V @ 1 A | - | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - |