- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5527DUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 35 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 7.5 V | 35 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 6.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 7.5 V | Zener Diodes | 1 % | 51 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL4709/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 24 V | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 nA @ 18.2 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 24 V | Zener Diodes | 5 % | 9.9 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N829-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.0005 %/C | 6.2 V | 15 Ohms | -55°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTXV1N5536BUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 16 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 14.4 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 16 V | Zener Diodes | 5 % | 24 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTX1N5533C-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 90 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 13 V | 90 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 11.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 13 V | Zener Diodes | 2 % | 29 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3828D-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 2 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.000353 oz | - | 6.2 V | 2 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 3 μA @ 3 V | 1.2 V @ 200 mA | 1 W | 41 mA | 6.2 V | Zener Diodes | 1 % | 146 mA | 1.2 V | Zener Diodes | 5.97 mm | 8.89 mm | ||
![]() JANTXV1N4124DUR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 43 V | 250 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 32.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 43 V | Zener Diodes | 1 % | 8.9 mA | 1.1 V | Zener Diodes | - | - | ||
![]() CDLL4917/TR Microchip Technology | 10 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 600 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 19.2 V | 600 Ohms | -65°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 12 V | - | 500 mW | 0.5 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N4125CUR-1/TR Microchip Technology | 10 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 47 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 35.8 V | 1.1 V @ 200 mA | - | 250 uA | 47 V | Zener Diodes | 2 % | 8.1 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL5257C Microchip Technology | 9 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 58 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | Diodes & Rectifiers | - | 100 nA @ 25 V | 1.1 V @ 200 mA | 10 mW | - | 33 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5268D Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 330 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | Diodes & Rectifiers | - | 100 nA @ 62 V | 1.1 V @ 200 mA | 10 mW | - | 82 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5540D Microchip Technology | 9 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | Diodes & Rectifiers | - | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | - | 20 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5543C Microchip Technology | 18 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | Diodes & Rectifiers | - | 10 nA @ 22.4 V | 1.1 V @ 200 mA | 500 mW | - | 25 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5536D Microchip Technology | 18 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | Diodes & Rectifiers | - | 10 nA @ 14.4 V | 1.1 V @ 200 mA | 500 mW | - | 16 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5233D Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 7 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | Diodes & Rectifiers | - | 5 μA @ 3.5 V | 1.1 V @ 200 mA | 10 mW | - | 6 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL3022B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 9 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 12 V | 9 Ohms | -55°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 1 μA @ 9.1 V | 1.2 V @ 200 mA | 1 W | 21 mA | 12 V | Zener Diodes | 5 % | 80 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL5265B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 185 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 62 V | 185 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 47 V | 1.1 V @ 200 mA | 10 mW | 2 mA | 62 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N4618D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 1.5 kOhms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.075 %/C | 2.7 V | 1500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 1 V | - | 500 mW | 250 uA | 2.7 V | Zener Diodes | 1 % | 90 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL5227B/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 24 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 3.6 V | 24 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 1 V | 1.1 V @ 200 mA | 10 mW | 20 mA | 3.6 V | Zener Diodes | 5 % | 15 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL6348D Microchip Technology | 20 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 340 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | Details | - | - | - | - | -65°C ~ 200°C (TJ) | Bulk | - | ±5% | Diodes & Rectifiers | - | 50 nA @ 76 V | 1.1 V @ 200 mA | 500 mW | - | 100 V | Zener Diodes | - | - | - | Zener Diodes | - | - |