- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL4760A/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 150 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 68 V | 150 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 51.7 V | 1.2 V @ 200 mA | - | 3.7 mA | 68 V | Zener Diodes | 5 % | 0.1 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() 1N3027B-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Microchip Technology | 1 | 200 mA | 22 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.092 %/C | 20 V | 22 Ohms | -55°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 15.2 V | 1.2 V @ 200 mA | 1 W | 12.5 mA | 20 V | Zener Diodes | 5 % | 47 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTXV1N3023D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 10 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.085 %/C | 13 V | 10 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 9.9 V | 1.2 V @ 200 mA | 1 W | 19 mA | 13 V | Zener Diodes | 1 % | 74 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTX1N4124D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 43 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 32.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 43 V | Zener Diodes | 1 % | 8.9 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N3020DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 7 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.076 %/C | 10 V | 7 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 25 μA @ 7.6 V | 1.2 V @ 200 mA | 1 W | 25 mA | 10 V | Zener Diodes | 1 % | 95 mA | 1.2 V | Zener Diodes | - | - | ||
![]() CDLL5273B/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 900 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | 0.011 %/C | 120 V | 900 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 86 V | 1.1 V @ 200 mA | - | 1 mA | 120 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N5535DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 15 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 13.5 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 15 V | Zener Diodes | 1 % | 25 mA | 1.1 V | Zener Diodes | - | - | ||
![]() CDLL6345/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 180 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 75 V | 180 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 56 V | 1.1 V @ 200 mA | 500 mW | 1.7 mA | 75 V | Zener Diodes | 5 % | 5.7 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4919/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 300 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.01 %/C | 19.2 V | 300 Ohms | -65°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 12 V | - | 500 mW | 1 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N3821D-1/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 10 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.000353 oz | - | 3.3 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 100 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 76 mA | 3.3 V | Zener Diodes | 1 % | 276 mA | 1.2 V | Zener Diodes | 5.97 mm | 8.89 mm | ||
![]() JAN1N962DUR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 9.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.073 %/C | 11 V | 9.5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 1 μA @ 8.4 V | 1.1 V @ 200 mA | 500 mW | 11.5 mA | 11 V | Zener Diodes | 1 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4769A/TR Microchip Technology | 2350 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 350 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.0005 %/C | 9.1 V | 350 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 6 V | - | 500 mW | 0.5 mA | 9.1 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5283/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology | 1 | - | 25 Ohms | - | - | Microchip | 1 V | + 175 C | 100 V | 0.242 mA | Microchip Technology | 25 MOhms | 2.75 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Reel | - | - | Diodes & Rectifiers | Single | - | - | 500 mW | - | 100 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() JANTXV1N4472C/TR Microchip Technology | 5 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 12 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 1.5 W | Active | N | 0.010935 oz | - | 20 V | 12 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | Single | 50 nA @ 16 V | 1 V @ 200 mA | 1.5 W | 12.5 mA | 20 V | Zener Diodes | 2 % | 71 mA | 1 V | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JANTXV1N986BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 750 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.11 %/C | 110 V | 750 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 84 V | 1.3 V @ 200 mA | 500 mW | 1.1 mA | 110 V | Zener Diodes | 5 % | 3.3 mA | 1.3 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3034CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 60 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.101 %/C | 39 V | 60 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 29.7 V | 1.2 V @ 200 mA | 1 W | 6.5 mA | 39 V | Zener Diodes | 2 % | 23 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() CDLL4681/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | - | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 2.4 V | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 2.4 V | Zener Diodes | 5 % | 95 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL823/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | 0.005 %/C | 6.2 V | 15 Ohms | -65°C ~ 175°C | Reel | - | ±4.83% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 20 % | 70 mA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N978BUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 125 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.096 %/C | 51 V | 125 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 39 V | 1.1 V @ 200 mA | 500 mW | 2.5 mA | 51 V | Zener Diodes | 5 % | 7.4 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL5311/TR Microchip Technology | 22 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology | 1 | - | 0.265 Ohms | - | - | Microchip | 2.5 V | + 175 C | 100 V | 3.96 mA | Microchip Technology | 0.265 MOhms | 0.02 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Reel | - | - | Diodes & Rectifiers | Single | - | - | 500 mW | - | - | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - |