- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Termination Style | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL4132/TR Microchip Technology | 22 |
| - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | 800 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.001411 oz | - | 82 V | 800 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 50 nA @ 62.4 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 82 V | - | Zener Diodes | - | - | 5 % | 4.6 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() JANTXV1N977CUR-1/TR Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | - | 105 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.001411 oz | 0.095 %/C | 47 V | 105 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 500 nA @ 36 V | 1.1 V @ 200 mA | 500 mW | 2.7 mA | 47 V | - | Zener Diodes | - | - | 2 % | 7.9 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() 1N4620URE3/TR Microchip Technology | 13 |
| - | - | - | DO-213AA-2 | - | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 3.5 uA | 3.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | - | - | 0.001411 oz | - 0.075 %/C | 3.3 V | 1650 Ohms | - | Reel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | - | - | - | 250 uA | - | - | Zener Diodes | - | - | 5 % | 85 mA | - | 1.1 V | Zener Diodes | - | - | - | - | - | ||
![]() JANS1N4989US/TR Microchip Technology | 29 |
| - | - | Through Hole | SQ-MELF, E | - | - | D-5B | - | Microchip / Microsemi | 1 | 1 A | - | 550 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 5 W | - | Active | - | - | N | - | 0.019013 oz | 0.110 %/C | 200 V | 500 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 2 μA @ 152 V | 1.5 V @ 1 A | 5 W | 5 mA | 200 V | - | Zener Diodes | - | - | 5 % | 23.6 mA | - | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | - | ||
![]() JAN1N4483C Microchip Technology | 45 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | 1N4483 | Microchip / Microsemi | 1 | - | - | 70 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | Active | - | - | N | - | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | Diodes & Rectifiers | - | Axial | - | - | - | 250 nA @ 44.8 V | 1 V @ 200 mA | 1.5 W | - | 56 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.16 mm | - | 4.06 mm | - | - | ||
![]() JANTXV1N984B-1/TR Microchip Technology | 5 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | - | 400 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.007055 oz | 0.099 %/C | 91 V | 400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 500 nA @ 69 V | 1.1 V @ 200 mA | 500 mW | 1.4 mA | 91 V | - | Zener Diodes | - | - | 5 % | 4.2 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTXV1N5545DUR-1/TR Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.001411 oz | - | 30 V | 100 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 10 nA @ 27 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 30 V | - | Zener Diodes | - | - | 1 % | 13 mA | - | 1.1 V | Zener Diodes | - | - | - | - | - | ||
![]() BZV55C43/TR Microchip Technology | 5 |
| - | - | Surface Mount | DO-213AA (Glass) | YES | - | DO-213AA | - | Microchip Technology | 1 | 200 mA | CENTRAL SEMICONDUCTOR CORP | - | 0.05 uA | 0.05 uA | Microchip | BZV55C43TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | 200 °C | Tape & Reel (TR) | Active | - | 0.5 W | Active | 43 V | 5.88 | N | No | 0.001411 oz | - | 43 V | 150 Ohms | -65°C ~ 175°C | Reel | - | ±7% | EAR99 | - | - | 8541.10.00.50 | Diodes & Rectifiers | unknown | - | Single | - | ZENER DIODE | 50 nA @ 30.1 V | 1.1 V @ 200 mA | - | 2 mA | 43 V | - | Zener Diodes | 5% | 2 mA | 5 % | 0.05 uA | 150 Ω | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() CDLL4930/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | Microchip Technology | 1 | - | - | 36 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.001411 oz | 0.005 %/C | 19.2 V | 36 Ohms | -65°C ~ 100°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 15 μA @ 12 V | - | 500 mW | 7.5 mA | 19.2 V | - | Zener Diodes | - | - | 5 % | 15 uA | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() 1N986B-1E3/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | - | 750 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | - | 0.005291 oz | 0.11 %/C | 110 V | 750 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 5 μA @ 83.6 V | 1.1 V @ 200 mA | 500 mW | 1.1 mA | 110 V | - | Zener Diodes | - | - | 5 % | 3.3 mA | - | 1.1 V | Zener Diodes | - | - | - | - | - | ||
![]() 1N4469US/TR Microchip Technology | 29 |
| - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | Microchip Technology | 1 | 200 mA | - | 9 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 1.5 W | - | Active | - | - | N | - | 0.006808 oz | - | 15 V | 9 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 50 nA @ 12 V | 1.5 V @ 1 A | 1.5 W | 17 mA | 15 V | - | Zener Diodes | - | - | 5 % | 95 mA | - | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | - | ||
![]() CDLL969B/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | 29 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.001411 oz | - | 22 V | 29 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 500 nA @ 17 V | 1.1 V @ 200 mA | 500 mW | 5.6 mA | 22 V | - | Zener Diodes | - | - | 5 % | 16 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() 1N759/TR Microchip Technology | 20 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | - | 30 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | - | 0.005291 oz | - | 12 V | 30 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±10% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 100 nA @ 1 V | 1.1 V @ 200 mA | 400 mW | 20 mA | 12 V | - | Zener Diodes | - | - | 10 % | 35 mA | - | 1.1 V | Zener Diodes | - | - | - | - | - | ||
![]() JANS1N4955C Microchip Technology | 2930 |
| - | - | Through Hole | E, Axial | - | - | E, Axial | - | Microchip / Microsemi | 1 | - | - | 1.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 100 μA @ 5.7 V | 1.5 V @ 1 A | 5 W | - | 7.5 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N5255B/TR Microchip Technology | 17 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | - | - | 44 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 100 nA @ 21 V | 1.5 V @ 200 mA | 500 mW | - | 28 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() CDLL4576/TR Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | Microchip Technology | 1 | - | - | 50 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.001411 oz | 0.005 %/C | 6.4 V | 50 Ohms | 0°C ~ 75°C | Reel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 2 μA @ 3 V | - | 500 mW | 2 mA | - | - | Zener Diodes | - | - | 5 % | 2 uA | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() CDLL5537B/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.001411 oz | - | 17 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 10 nA @ 15.3 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 17 V | - | Zener Diodes | - | - | 5 % | 22 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() 1N5522B/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | - | 22 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 0.5 W | - | Active | - | - | N | - | 0.007055 oz | - | 4.7 V | 22 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 2 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 10 mA | 4.7 V | - | Zener Diodes | - | - | 5 % | 81 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() 1N970BE3 Microchip Technology | 13 |
| - | Through Hole | Through Hole | DO-204AA, DO-7, Axial | - | 2 | DO-7 (DO-204AA) | - | Microchip Technology | 1 | 200 mA | - | 33 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Bulk | - | 0.5 W | - | Active | - | - | Compliant | - | 0.007055 oz | 0.088 %/C | 24 V | 33 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | 175 °C | -65 °C | - | Diodes & Rectifiers | - | - | Single | Single | - | 5 μA @ 18.2 V | 1.1 V @ 200 mA | 500 mW | 5.2 mA | 24 V | 24 V | Zener Diodes | - | - | 5 % | 16 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | No | ||
![]() 1N978D-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | - | 125 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | - | 0.005291 oz | 0.096 %/C | 51 V | 125 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 500 nA @ 39 V | 1.3 V @ 200 mA | 500 mW | 2.5 mA | 51 V | - | Zener Diodes | - | - | 1 % | 7.4 mA | - | 1.1 V | Zener Diodes | - | - | - | - | - |