- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Subcategory | Configuration | Element Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4114UR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.075 %/C | 20 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | Single | - | 10 nA @ 15.2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 20 V | - | Zener Diodes | 5 % | 19 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4108UR-1/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | Non-Compliant | 0.001411 oz | 0.085 %/C | 14 V | 200 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | Single | - | 50 nA @ 10.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 14 V | - | Zener Diodes | 5 % | 27 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | - | ||
![]() JANTXV1N6328CUS/TR Microchip Technology | 36 |
| - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | Microchip / Microsemi | 1 | 1 A | 10 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | 0.084 %/C | 15 V | 10 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | - | - | Diodes & Rectifiers | Single | - | 50 nA @ 11 V | 1.4 V @ 1 A | 500 mW | 8.5 mA | 15 V | - | Zener Diodes | 2 % | 28 mA | 1.4 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N755C-1/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 4 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | - | 7.5 V | 6 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | Diodes & Rectifiers | Single | - | 2 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 7.5 V | - | Zener Diodes | 2 % | 55 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N946B/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.0002 %/C | 11.7 V | 30 Ohms | -55°C ~ 150°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | Single | - | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | - | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | - | - | ||
![]() 1N3154-1/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | Microchip Technology | 1 | - | 15 Ohms | 10 uA | 10 uA | Microchip | + 100 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | - | 0.007055 oz | 0.01 %/C | 8.4 V | 15 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | Single | - | 10 μA @ 5.5 V | 1.5 V @ 2 A | 500 mW | 10 mA | 8.8 V | - | Zener Diodes | 5 % | 55 mA | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4467US/TR Microchip Technology | 36 |
| - | - | Surface Mount | SQ-MELF, A | - | D-5A | Microchip / Microsemi | 1 | 200 mA | 7 Ohms | 0.2 uA | 0.2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | 12 V | 7 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/406 | ±5% | - | - | Diodes & Rectifiers | Single | - | 200 nA @ 9.6 V | 1.5 V @ 1 A | 1.5 W | 21 mA | 12 V | - | Zener Diodes | 5 % | 119 mA | 1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N6331US/TR Microchip Technology | 36 |
| - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | Microchip / Microsemi | 1 | 1 A | 18 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | 0.086 %/C | 20 V | 18 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/533 | ±5% | - | - | Diodes & Rectifiers | Single | - | 50 nA @ 15 V | 1.4 V @ 1 A | 500 mW | 6.2 mA | 20 V | - | Zener Diodes | 5 % | 21 mA | 1.4 V | Zener Diodes | - | - | - | - | ||
![]() 1N958B-1E3/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | 5.5 Ohms | 75 uA | 75 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | - | 0.005291 oz | 0.058 %/C | 7.5 V | 5.5 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | Single | - | 75 μA @ 5.7 V | 1.3 V @ 200 mA | 500 mW | 16.5 mA | 7.5 V | - | Zener Diodes | 5 % | 50 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4955C Microchip Technology | 2930 |
| - | - | Through Hole | E, Axial | - | E, Axial | Microchip / Microsemi | 1 | - | 1.5 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | - | Diodes & Rectifiers | - | - | 100 μA @ 5.7 V | 1.5 V @ 1 A | 5 W | - | 7.5 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N759/TR Microchip Technology | 20 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | - | 0.005291 oz | - | 12 V | 30 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±10% | - | - | Diodes & Rectifiers | Single | - | 100 nA @ 1 V | 1.1 V @ 200 mA | 400 mW | 20 mA | 12 V | - | Zener Diodes | 10 % | 35 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() CDLL4930/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | Microchip Technology | 1 | - | 36 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 19.2 V | 36 Ohms | -65°C ~ 100°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | Single | - | 15 μA @ 12 V | - | 500 mW | 7.5 mA | 19.2 V | - | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | - | - | ||
![]() 1N986B-1E3/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | 750 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | - | 0.005291 oz | 0.11 %/C | 110 V | 750 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | Single | - | 5 μA @ 83.6 V | 1.1 V @ 200 mA | 500 mW | 1.1 mA | 110 V | - | Zener Diodes | 5 % | 3.3 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N978D-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | 125 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | - | 0.005291 oz | 0.096 %/C | 51 V | 125 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±1% | - | - | Diodes & Rectifiers | Single | - | 500 nA @ 39 V | 1.3 V @ 200 mA | 500 mW | 2.5 mA | 51 V | - | Zener Diodes | 1 % | 7.4 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N970BE3 Microchip Technology | 13 |
| - | Through Hole | Through Hole | DO-204AA, DO-7, Axial | 2 | DO-7 (DO-204AA) | Microchip Technology | 1 | 200 mA | 33 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 0.5 W | Active | Compliant | 0.007055 oz | 0.088 %/C | 24 V | 33 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | 175 °C | -65 °C | Diodes & Rectifiers | Single | Single | 5 μA @ 18.2 V | 1.1 V @ 200 mA | 500 mW | 5.2 mA | 24 V | 24 V | Zener Diodes | 5 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | No | ||
![]() CDLL4618/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | Microchip Technology | 1 | 200 mA | 1.5 kOhms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 2.7 V | 1500 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | Single | - | 500 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.7 V | - | Zener Diodes | 5 % | 90 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | - | - | ||
![]() CDLL4699/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | Microchip Technology | 1 | 200 mA | - | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 12 V | - | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | Single | - | 50 nA @ 9.1 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 12 V | - | Zener Diodes | 5 % | 20.4 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | - | - | ||
![]() JAN1N4127DUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 56 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | Diodes & Rectifiers | Single | - | 10 nA @ 42.6 V | 1.1 V @ 200 mA | - | 250 uA | 56 V | - | Zener Diodes | 1 % | 6.7 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | - | ||
![]() JANS1N4964D Microchip Technology | 2709 |
| - | - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 5 W | Active | N | - | 0.085 %/C | 18 V | 4 Ohms | - | - | - | - | - | - | Diodes & Rectifiers | Single | - | - | - | - | 65 mA | - | - | Zener Diodes | 5 % | 264 mA | 1.5 V | Zener Diodes | - | 6.1 mm | 3.42 mm | - | ||
![]() JANTXV1N4125DUR-1/TR Microchip Technology | 42 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 47 V | 250 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | - | - | Diodes & Rectifiers | Single | - | 10 nA @ 35.8 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 47 V | - | Zener Diodes | 1 % | 8.1 mA | 1.1 V | Zener Diodes | - | - | - | - |