- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Terminal Finish | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N4108-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.085 %/C | 14 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 50 nA @ 10.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 14 V | Zener Diodes | 5 % | 27 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4733A/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | - | 5.1 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 5 μA @ 1 V | 1.2 V @ 200 mA | - | 49 mA | 5.1 V | Zener Diodes | 5 % | 5 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N944BE3 Microchip Technology | In Stock | - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | - | Microchip Technology | 1 | - | - | 30 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | - | 0.5 W | Active | - | - | Details | - | 0.007055 oz | 0.001 %/C | 11.7 V | 30 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | 5 % | 39 mA | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() CDLL4130-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | - | 700 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | - | 500 mW | Active | - | - | - | - | - | 0.1 %/C | 68 V | 700 Ohms | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 10 nA @ 51.68 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 68 V | Zener Diodes | 5 % | 5.6 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N829-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.0005 %/C | 6.2 V | 10 Ohms | - | Cut Tape | Military, MIL-PRF-19500/159 | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() CDLL4911A/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | MICROSEMI CORP | 50 Ohms | 15 uA | 15 uA | Microchip | CDLL4911A/TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 0.5 W | Active | NOT SPECIFIED | 5.85 | N | No | 0.001411 oz | 0.002 %/C | 12.8 V | 50 Ohms | -55°C ~ 100°C | Reel | - | ±5% | e0 | Tin/Lead (Sn/Pb) | Diodes & Rectifiers | NOT SPECIFIED | unknown | - | Single | ZENER DIODE | 15 μA @ 8 V | - | 500 mW | 4 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N5933B Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | DO-204AL (DO-41) | 1N5933 | - | 1 | - | - | - | 1 uA | 1 uA | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | - | 1.25 W | Active | - | - | N | - | 0.010935 oz | - | 22 V | 17.5 Ohms | - | Bulk | - | - | - | - | - | - | - | Axial | Single | - | - | - | - | 17 mA | - | - | 5 % | 68 mA | 1.2 V | - | 2.16 mm | - | 4.06 mm | - | ||
![]() 1N5947B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip Technology | 1 | 200 mA | - | 160 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 1.5 W | Active | - | - | N | - | 0.010935 oz | - | 82 V | 160 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 1 μA @ 62.2 V | 1.2 V @ 200 mA | 1.25 W | 4.6 mA | 82 V | Zener Diodes | 5 % | 18 mA | 1.2 V | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JANS1N4566AUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | Military, MIL-PRF-19500/452 | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5252BUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip Technology | 1 | 200 mA | - | 33 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | - | - | 0.001411 oz | 0.088 %/C | 24 V | 33 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 100 nA @ 18 V | 1.5 V @ 200 mA | 500 mW | 5.2 mA | 24 V | Zener Diodes | 5 % | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N4112-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | - | - | 0.005291 oz | 0.09 %/C | 18 V | 100 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 50 nA @ 13.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 18 V | Zener Diodes | 5 % | 21 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4626UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | - | 1.4 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - 0.02 %/C /0.04 %/C | 5.6 V | 1400 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 5 μA @ 4 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 5.6 V | Zener Diodes | 5 % | 65 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N5521B-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip / Microsemi | 1 | 200 mA | - | 18 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | - | 4.3 V | 18 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 3 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 4.3 V | Zener Diodes | 5 % | 88 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4740AE3 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | - | 1 W | Active | - | - | Details | - | 0.001411 oz | - | 10 V | 7 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 3 μA @ 7.6 V | 1.2 V @ 200 mA | 1 W | 25 mA | 10 V | Zener Diodes | 5 % | 3 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JANTX1N4107-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.08 %/C | 13 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 50 nA @ 9.87 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 13 V | Zener Diodes | 5 % | 29 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4467US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | A, SQ-MELF | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 0.2 uA | 0.2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 1.5 W | Active | - | - | N | - | 0.006808 oz | - | 12 V | 7 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 200 nA @ 9.6 V | 1.5 V @ 1 A | 1.5 W | 21 mA | 12 V | Zener Diodes | 5 % | 119 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() 1N5925B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip Technology | 1 | 200 mA | - | 4.5 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 1.5 W | Active | - | - | N | - | 0.010935 oz | - | 10 V | 4.5 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 5 μA @ 8 V | 1.2 V @ 200 mA | 1.25 W | 37.5 mA | 10 V | Zener Diodes | 5 % | 150 mA | 1.2 V | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JANTX1N4370AUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | - | 30 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - 0.085 %/C | 2.4 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 100 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 2.4 V | Zener Diodes | 5 % | 155 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4104UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.08 %/C | 10 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 500 nA @ 7.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 10 V | Zener Diodes | 5 % | 38 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL4714/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | - | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 33 V | - | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | Single | - | 10 nA @ 25 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 33 V | Zener Diodes | 5 % | 7.2 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - |