- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N4127DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 56 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | Single | 10 nA @ 42.6 V | - | 1.1 V @ 200 mA | - | 250 uA | 56 V | Zener Diodes | 1 % | 6.7 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANS1N4964D Microchip Technology | 2709 |
| - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 5 W | Active | N | - | 0.085 %/C | 18 V | 4 Ohms | - | - | - | - | Diodes & Rectifiers | - | Single | - | - | - | - | 65 mA | - | Zener Diodes | 5 % | 264 mA | 1.5 V | Zener Diodes | - | - | 6.1 mm | 3.42 mm | ||
![]() JANS1N4106UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 9.2 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 12 V | Zener Diodes | 5 % | 32 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANS1N4993US/TR Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | - | - | - | - | 950 Ohms | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | 2 μA @ 228 V | - | 1.5 V @ 1 A | 5 W | - | 300 V | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N4104-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 200 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | - | 500 nA @ 7.6 V | - | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N3033B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip / Microsemi | 100 | 200 mA | 50 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.1 %/C | 36 V | 50 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 27.4 V | - | 1.2 V @ 200 mA | 1 W | 7 mA | 36 V | Zener Diodes | 5 % | 26 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4483DUS Microchip Technology | 2388 |
| - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip / Microsemi | 1 | - | 70 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | - | 250 nA @ 44.8 V | - | 1.5 V @ 1 A | 1.5 W | - | 56 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL4746A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 20 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 18 V | 20 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 100 nA @ 13.7 V | - | 1.2 V @ 200 mA | - | 14 mA | 18 V | Zener Diodes | 5 % | 0.1 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N4108UR/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip Technology | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.085 %/C | 14 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 10.65 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 14 V | Zener Diodes | 5 % | 27 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL5268B/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 330 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 82 V | 330 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 100 nA @ 62 V | - | 1.1 V @ 200 mA | 10 mW | 1.5 mA | 82 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTX1N4118C-1/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 27 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 10 nA @ 20.5 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 27 V | Zener Diodes | 2 % | 14 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL943/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 11.7 V | 30 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 15 μA @ 8 V | - | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | 5 % | 39 mA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N4128D-1 Microchip Technology | 14 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4128 | Microchip / Microsemi | 1 | - | 400 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Axial | - | 10 nA @ 45.6 V | - | 1.1 V @ 200 mA | - | - | 60 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N5546B-1 Microchip Technology | 14 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N5546 | Microchip / Microsemi | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Axial | - | 10 nA @ 29.7 V | - | 1.1 V @ 200 mA | 500 mW | - | 33 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANS1N4982US/TR Microchip Technology | 10 |
| - | - | D-5B-2 | - | - | Microchip / Microsemi | 1 | 1 A | - | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 5 W | Active | N | - | 0.1 %/C | 100 V | 110 Ohms | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 12 mA | - | Zener Diodes | 5 % | 47.5 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() 1N4700/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | - | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | - | 0.007055 oz | - | 13 V | - | -65°C ~ 175°C (TA) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 9.8 V | - | 1.1 V @ 200 mA | 500 mW | 50 uA | 13 V | Zener Diodes | 5 % | 38 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N6324US/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip Technology / Atmel | 100 | 1 A | 6 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | 0.079 %/C | 10 V | 6 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 8 V | 500 | 1.4 V @ 1 A | 500 mW | 20 mA | 10 V | Zener Diodes | 5 % | 43 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANS1N6326US/TR Microchip Technology | 2471 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip / Microsemi | 50 | 1 A | 7 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | 0.083 %/C | 12 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 9 V | - | 1.4 V @ 1 A | 500 mW | 20 mA | 12 V | Zener Diodes | 5 % | 35 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANTX1N4120-1/TR Microchip Technology | 36 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 30 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 22.8 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 30 V | Zener Diodes | 5 % | 13 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4691/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 200 mA | - | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 6.2 V | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 5 V | - | 1.1 V @ 200 mA | 500 mW | 50 uA | 6.2 V | Zener Diodes | 5 % | 45 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - |