- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Schedule B | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N746A/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip Technology / Atmel | 1 | 200 mA | 28 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.005291 oz | - 0.07 %/C | 3.3 V | 24 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 5 μA @ 1 V | - | 1.1 V @ 200 mA | 500 mW | - | 3.3 V | Zener Diodes | 5 % | 120 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N827AE3 Microchip Technology | 13 |
| - | Lead, Tin | - | DO-204AH-2 | - | Microchip Technology / Atmel | 1 | - | - | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 0.5 W | Active | Compliant | 8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/8541100050/85 | 0.007055 oz | 0.001 %/C | 6.2 V | 10 Ohms | - | Bulk | * | - | Diodes & Rectifiers | - | Single | - | 500 | - | - | 7.5 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANS1N4479DUS Microchip Technology | 2493 |
| - | - | Surface Mount | SQ-MELF, A | D-5A | Microchip / Microsemi | 1 | - | 30 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | - | 50 nA @ 31.2 V | - | 1.5 V @ 1 A | 1.5 W | - | 39 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N5545DUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.001411 oz | - | 30 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | Single | 10 nA @ 27 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 30 V | Zener Diodes | 1 % | 13 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL968B/TR Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 25 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.001411 oz | - | 20 V | 25 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 15 V | - | 1.1 V @ 200 mA | 500 mW | 6.2 mA | 20 V | Zener Diodes | 5 % | 18 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL4763/TR Microchip Technology | 5 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 250 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | - | 0.001411 oz | - | 91 V | 250 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | - | Single | 100 nA @ 69.2 V | - | 1.2 V @ 200 mA | - | 2.8 mA | 91 V | Zener Diodes | 10 % | 0.1 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() CDLL4122/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.001411 oz | - | 36 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 27.4 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 36 V | Zener Diodes | 5 % | 11 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N6322CUS/TR Microchip Technology | 13 |
| - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | Microchip / Microsemi | 1 | 1 A | 5 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.003333 oz | 0.075 %/C | 8.2 V | 5 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | - | Single | 1 μA @ 6 V | - | 1.4 V @ 1 A | 500 mW | 20 mA | 8.2 V | Zener Diodes | 2 % | 52 mA | 1.4 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N973DUR-1/TR Microchip Technology | 20 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.001411 oz | 0.092 %/C | 33 V | 58 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | - | Single | 500 nA @ 25 V | - | 1.1 V @ 200 mA | 500 mW | 3.8 mA | 33 V | Zener Diodes | 1 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N5521DUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 18 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | - | 0.001411 oz | - | 4.3 V | 18 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | Single | 3 μA @ 1.5 V | - | 1.1 V @ 200 mA | 500 mW | 20 mA | 4.3 V | Zener Diodes | 1 % | 88 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N3154A-1/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | - | 15 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.007055 oz | 0.01 %/C | 8.4 V | 15 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 5.5 V | - | 1.5 V @ 2 A | 500 mW | 10 mA | 8.8 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() 1N829-1E3/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | - | - | 0.007055 oz | 0.0005 %/C | 6.2 V | 15 Ohms | -55°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 70 mA | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N747D-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 24 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.005291 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | - | Single | 3 μA @ 1 V | - | 1.1 V @ 200 mA | 500 mW | - | 3.6 V | Zener Diodes | 1 % | 110 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N974BUR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 70 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.001411 oz | 0.093 %/C | 36 V | 70 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 27 V | - | 1.1 V @ 200 mA | 500 mW | 3.4 mA | 36 V | Zener Diodes | 5 % | 11 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL3826A/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 7 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | - | 0.001411 oz | - | 5.1 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 3 μA @ 1 V | - | 1.2 V @ 200 mA | 1 W | 49 mA | 5.1 V | Zener Diodes | 5 % | 178 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() CDLL4468/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 8 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | - | 0.001411 oz | - | 13 V | 550 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 10.4 V | - | 1 V @ 200 mA | 1.5 W | 19 mA | 13 V | Zener Diodes | 5 % | 110 mA | 1 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N4743UR-1 Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology | 1 | - | 10 Ohms | - | - | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 1 W | Active | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±10% | Diodes & Rectifiers | Solder Pad | - | 5 μA @ 9.9 V | - | 1.2 V @ 200 mA | 1 W | - | 13 V | Zener Diodes | 10 % | - | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JAN1N5544C-1/TR Microchip Technology | 36 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.007055 oz | - | 28 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | Single | 10 nA @ 25.2 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 28 V | Zener Diodes | 2 % | 14 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N969BUR-1/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 29 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.001411 oz | 0.087 %/C | 22 V | 29 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 17 V | - | 1.1 V @ 200 mA | 500 mW | 5.6 mA | 22 V | Zener Diodes | 5 % | 17 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N962BUR-1/TR Microchip Technology | 36 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 9.5 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | - | 0.001411 oz | 0.073 %/C | 11 V | 9.5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 8.4 V | - | 1.1 V @ 200 mA | 500 mW | 11.5 mA | 11 V | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - |