- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Terminal Finish | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL5523B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | - | 26 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 5.1 V | 26 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 2 μA @ 2.5 V | 1.1 V @ 200 mA | 500 mW | 5 mA | 5.1 V | Zener Diodes | 5 % | 75 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N973B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip / Microsemi | 1 | 200 mA | - | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.092 %/C | 33 V | 58 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 500 nA @ 25 V | 1.1 V @ 200 mA | 500 mW | 3.8 mA | 33 V | Zener Diodes | 5 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4462C Microchip Technology | 41 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip Technology | 1 | - | - | 2.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | - | - | Diodes & Rectifiers | - | - | - | - | 1 μA @ 4.5 V | 1.5 V @ 1 A | 1.5 W | - | 7.5 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N6330US/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, B | B, SQ-MELF | Microchip / Microsemi | 100 | 1 A | - | 14 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.003333 oz | 0.085 %/C | 18 V | 14 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 14 V | 1.4 V @ 1 A | 500 mW | 7 mA | 18 V | Zener Diodes | 5 % | 24 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JAN1N5531BUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | - | 80 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 11 V | 80 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 11 V | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N6006BUR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | - | 42 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | 100 nA @ 14 V | 1.1 V @ 200 mA | 500 mW | - | 18 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4099UR-1/TR Microchip Technology | 36 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 200 Ohms | 1 uA | 1 uA | Microchip | JANS1N4099UR-1/TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 0.5 W | Active | NOT SPECIFIED | 5.77 | N | No | 0.001411 oz | 0.06 %/C | 6.8 V | 200 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | e0 | Tin/Lead (Sn/Pb) | Diodes & Rectifiers | NOT SPECIFIED | compliant | Single | ZENER DIODE | 1 μA @ 5.17 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 6.8 V | Zener Diodes | 5 % | 56 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N964BE3 Microchip Technology | 29 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | Microchip Technology | 1 | 200 mA | - | 13 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | - | 500 mW | Active | - | - | Details | - | 0.007055 oz | 0.079 %/C | 13 V | 13 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 9.5 mA | 13 V | Zener Diodes | 5 % | 28 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4110/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | Microchip Technology | 1 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.085 %/C | 16 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 12.15 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 16 V | Zener Diodes | 5 % | 24 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4962D Microchip Technology | 20 |
| - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | - | - | 3.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | - | - | PMIC - Power Management ICs | - | - | - | - | 5 μA @ 11.4 V | 1.5 V @ 1 A | 5 W | - | 15 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTXV1N964B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | Microchip / Microsemi | 1 | 200 mA | - | 13 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.079 %/C | 13 V | 13 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 500 nA @ 30 V | 1.1 V @ 200 mA | 500 mW | 9.5 mA | 13 V | Zener Diodes | 5 % | 30 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N985B/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | 200 mA | - | 500 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 500 mW | Active | - | - | - | - | 0.005291 oz | 0.11 %/C | 100 V | 500 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 76 V | 1.1 V @ 200 mA | 500 mW | 1.3 mA | 100 V | Zener Diodes | 5 % | 3.7 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N5991CE3 Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | - | 88 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | - | 500 mW | Active | - | - | Details | - | 0.003845 oz | - 0.01 %/C | 4.3 V | 88 Ohms | -65°C ~ 175°C | Bulk | - | ±2% | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 5 mA | 4.3 V | Zener Diodes | 2 % | 116 mA | 1.1 V | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JAN1N4116-1/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.09 %/C | 24 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 18.3 V | 1.1 V @ 200 mA | - | 250 uA | 24 V | Zener Diodes | 5 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N5542B-1/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | - | 24 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 10 nA @ 19.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 22 V | Zener Diodes | 5 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N989B/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | - | - | 1500 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | 5 μA @ 114 V | 1.3 V @ 200 mA | 500 mW | - | 150 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5229C/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | - | 22 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | - | - | 0.005291 oz | - 0.055 %/C / 0.055 %/C | 4.3 V | 22 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±2% | - | - | Diodes & Rectifiers | - | - | Single | - | 5 μA @ 1 V | 1.5 V @ 200 mA | 500 mW | 20 mA | 4.3 V | Zener Diodes | 2 % | - | 1.5 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N4566A-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.005 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 2 μA @ 3 V | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JAN1N758AUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip / Microsemi | 1 | 200 mA | - | 17 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.076 %/C | 10 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | Single | - | 1 μA @ 8 V | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | 5 % | 40 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4975D Microchip Technology | 24 |
| - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | - | - | 27 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | - | - | PMIC - Power Management ICs | - | - | - | - | 2 μA @ 38.8 V | 1.5 V @ 1 A | 5 W | - | 51 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - |