- Mfr
- Package
- Product Status
- RoHS
- Series
- Configuration
- DC Gate Trigger Current-Max
- ECCN Code
- ESR (Equivalent Series Resistance)
- Frequency
- Frequency Stability
- Frequency Tolerance
Attribute column
Manufacturer
Microchip Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Configuration | Load Capacitance | Operating Mode | Frequency Tolerance | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Hold Current | Trigger Device Type | Repetitive Peak Off-state Voltage | Repetitive Peak Reverse Voltage | DC Gate Trigger Current-Max | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
JANTX2N685 Microchip | In Stock | - | - | - | - | - | NO | - | 2 | MICROSEMI CORP | Miscellaneous | JANTX2N685 | - | 1 | - | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | TO-208AA | - | NOT SPECIFIED | 7.65 | - | No | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | 8541.30.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | - | 3 | MIL-19500/108G | O-MUPM-D2 | Not Qualified | - | SINGLE | - | - | - | - | TO-208AA | - | SCR | 200 V | 200 V | 80 mA | - | ||
2N2323AJANTX Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
2N2324AJANTX Microchip | In Stock | - | - | Through Hole | Surface Mount | 4-SMD, No Lead | - | 3 | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | - | - | - | - | - | Active | - | - | Compliant | - | 0°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | MHz Crystal | - | 125 °C | -65 °C | - | - | - | - | - | 24.576 MHz | ±50ppm | - | - | - | - | 80 Ohms | - | 10pF | Fundamental | ±20ppm | 100 V | - | 2 mA | - | - | - | - | 0.026 (0.65mm) | ||
T2800D Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BTA40800B Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |