- Series
- Lead Free Status / RoHS Status
- Part Status
- Color
- Positions
- RoHS
- Manufacturer
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Microchip Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Channel Mode | Continuous Drain Current Id | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qg - Gate Charge | Rds On - Drain-Source Resistance | RoHS | Transistor Polarity | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Operating Temperature | Packaging | Series | Connector Type | Gender | Subcategory | Technology | Configuration | Number of Channels | Cable Length | Power Dissipation | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Channel Type | FET Feature | Product Category | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM8609B1-F3EI Microchip | In Stock | - | - | Production (Last Updated: 2 years ago) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | MTP | Male | - | - | - | - | 27.127 m | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() DSB7344 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D8162 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RI-STMRD1-32 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DATA-MV7336 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC035SMA070S Microchip | In Stock | - | - | Production (Last Updated: 9 months ago) | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | D3PAK | MSC035 | Microchip Technology / Atmel | Enhancement | 65 | 65A (Tc) | 20V | 1 | 65 A | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tube | 206 W | 206W (Tc) | Active | 99 nC | 44 mOhms | Details | N-Channel | 0.218699 oz | 700 V | - 10 V, + 23 V | 1.9 V | -55°C ~ 175°C (TJ) | Tube | - | - | - | MOSFETs | SiCFET (Silicon Carbide) | Single | 1 Channel | - | 206 | N-Channel | 44mOhm @ 30A, 20V | 2.7V @ 1mA | 2010 pF @ 700 V | 99 nC @ 20 V | 700 V | +23V, -10V | MOSFET | N Channel | - | MOSFET | - | ||
![]() PIC18F452-L/P Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |