- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Input
- Mounting Type
- Operating Temperature
- Package / Case
- Differential - Input:Output
- Number of Circuits
- PLL
Attribute column
Manufacturer
Microchip Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Content | Factory colour | Frequency-Max | Lead Free Status / RoHS Status | Manufacturer | Memory Types | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Technology | Voltage - Supply | Frequency | Base Part Number | Output | Number of Conductors | Failure Rate | Wire Gauge | Voltage | Interface | Number of Circuits | Memory Size | Cable Length | Clock Frequency | Program Memory Size | Jacket Color | Current - Supply | Conductor Strand | Usage | Jacket (Insulation) Diameter | Memory Format | Memory Interface | Data Bus Width | Write Cycle Time - Word, Page | Conductor Insulation | Input | Ratio - Input:Output | Shield Type | Shield Coverage | PLL | Differential - Input:Output | Divider/Multiplier | Features | Count | Memory Organization | Device Core | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA612RA3A-01T7VAO Microchip | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | 100MHz | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | Active | - | - | - | VCXO | - | - | - | - | - | 3.135 V ~ 3.465 V | 693.483MHz | IDT8N4SV76KC | LVCMOS | - | - | - | - | - | 1 | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | - | 0:2 | - | - | Yes | No/No | Yes/No | - | -- | - | - | - | - | - | - | ||
![]() DSC400-1111Q0078KI1 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | - | Multi-Conductor | - | - | 176.875MHz | -- | - | - | Microchip Technology | Tube | Active | - | -65°C ~ 150°C | - | -- | - | - | Active | -- | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | 3 | - | 22 AWG | 600V | - | 2 | - | - | - | - | White | - | 19/34 | -- | 0.123 (3.12mm) | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | Clock | 2:4 | Braid | 85% | Yes | No/Yes | Yes/No | -- | - | - | - | - | -- | 0.0085 (0.216mm) | -- | ||
![]() DSC400-0212Q0136KE2T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | DSC400 | - | - | - | 176.875MHz | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | DSC400 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSA613RI3A-01T0TVAO Microchip | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | CY14MB064 | - | - | - | 100MHz | - | - | Non-Volatile | Infineon Technologies | Tube | Obsolete | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Clock Generator | - | - | - | - | NVSRAM (Non-Volatile SRAM) | 2.7V ~ 3.6V | - | - | LVCMOS | - | - | - | - | - | 1 | 64Kbit | - | 40 MHz | - | - | - | - | - | - | NVSRAM | SPI | - | - | - | - | 0:3 | - | - | Yes | No/No | Yes/No | - | - | 8K x 8 | - | - | - | - | - | ||
![]() DSA613NA3A-01UQVAO Microchip | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (2x1.6) | - | - | - | - | - | - | - | - | 100MHz | - | Lumberg | - | Microchip Technology | Bag | Active | - | -40°C ~ 125°C (TA) | - | DSA613 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 1.71V ~ 3.63V | - | - | LVCMOS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0:3 | - | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC612PI2A-014JT Microchip | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | - | 100MHz | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | Clock Generator | 14.7 kOhms | Metal Film | - | 0.125W, 1/8W | - | 1.71V ~ 3.63V | - | - | LVCMOS | - | S (0.001%) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:2 | - | - | Yes | No/No | Yes/No | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | ||
![]() DSC400-1111Q0137KE1T Microchip | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | Clock Generator | 72.3 Ohms | Metal Film | - | 0.125W, 1/8W | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | S (0.001%) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | ||
![]() DSC612RE1A-01GQ Microchip | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (2.5x2) | - | - | - | - | - | - | - | - | 100MHz | - | - | - | Microchip Technology | Tube | Active | - | -20°C ~ 70°C | - | DSC612 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 1.71V ~ 3.63V | - | - | LVCMOS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:2 | - | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-1111Q0149KE1T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | DSC400 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-1114Q0122KI2T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | - | - | 176.875MHz | - | - | - | Glenair | Retail Package | Active | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-3133Q0156KI2 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | Tube | Active | Non-Compliant | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 2 | - | 101.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC2311KI1-R0073 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 6-SMD | - | - | - | - | - | - | - | - | 40MHz | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC2311 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | LVCMOS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-3333Q0145KE1T Microchip | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | - | 176.875MHz | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | -55°C ~ 155°C | - | RNS | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | - | - | 2 | ±100ppm/°C | Clock Generator | 6.49 kOhms | Metal Film | - | 1W | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ||
![]() DSC400-0333Q0154KI1 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | 1pc(s) | Yellow | 176.875MHz | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSA613RL2A-016PTVAO Microchip | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (2.5x2) | - | - | - | - | - | - | - | - | 100MHz | - | - | - | PEI-Genesis | Bulk | Active | - | -40°C ~ 105°C | - | * | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 1.71V ~ 3.63V | - | - | LVCMOS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:3 | - | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-1111Q0120KE1 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | Tube | Active | - | -20°C ~ 70°C | - | DSC400 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | CAN/Ethernet/I2C/SPI | 2 | - | - | - | 2048 KB | - | - | - | - | - | - | - | 32 Bit | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | - | - | - | e200 | - | - | - | - | ||
![]() DSC400-0211Q0026KI1 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-0111Q0026KE1T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | PO (Polyolefin) | - | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -30 to 105 °C | - | DSC400 | - | - | - | - | - | - | Clock Generator | - | - | White | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC613NA2A-018YT Microchip | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (2x1.6) | - | - | - | - | - | - | - | - | 100MHz | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | DSC613 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 1.71V ~ 3.63V | - | - | LVCMOS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:3 | - | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-0333Q0144KI1 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | - |