- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Input
- Mounting Type
- Operating Temperature
- Package / Case
- Differential - Input:Output
- Number of Circuits
- PLL
Attribute column
Manufacturer
Microchip Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Core Material | Frequency-Max | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Current Rating | Output | Number of Contacts | Inductance | Number of Circuits | Test Frequency | DC Resistance (DCR) | Max DC Current | Q Factor | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Self Resonant Frequency | Divider/Multiplier | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC2311KM2-R0067T Microchip | 1000 | - | - | - | Surface Mount | 6-VDFN | - | 6-DFN (2.5x2) | - | 40MHz | Microchip Technology | Tape & Reel (TR) | Active | Yes | -55°C ~ 125°C | - | DSC2311 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 1:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-1111Q0120KI1T Microchip | In Stock | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (5x3.2) | - | 176.875MHz | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 85°C | - | DSC400 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | Clock | 2:4 | Yes | No/Yes | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSA612RL2A-01KMVAO Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (2.5x2) | - | 100MHz | Microchip Technology | Tube | Active | Yes | -40°C ~ 105°C (TA) | - | DSA612 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 2 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC613RL1A-0131 Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (2x1.6) | - | 100MHz | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSC613 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 1:3 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC613NA2A-018Y Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (2x1.6) | - | 100MHz | Microchip Technology | Bag | Active | Compliant | -40°C ~ 125°C | Tape & Reel (TR) | DSC613 | 1 % | 2 | - | 100 ppm/°C | Clock Generator | 8.87 MΩ | 155 °C | -55 °C | Thick Film | - | 500 mW | 500 mW | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 1:3 | Yes | No/No | - | Yes/No | Automotive AEC-Q200 | - | 609.6 µm | 3.2004 mm | 2.4892 mm | - | - | Lead Free | ||
![]() DSC613RI2A-01BC Microchip | In Stock | - | - | Through Hole | Surface Mount | 6-VFLGA | - | 6-VFLGA (2x1.6) | Ferrite | 100MHz | Microchip Technology | Tube | Active | Compliant | -40°C ~ 85°C | Bulk | DSC613 | 10 % | - | Axial | - | Clock Generator | 580 mΩ | 105 °C | -55 °C | Wirewound | - | - | - | 1.71V ~ 3.63V | - | Unshielded | 500 mA | LVCMOS | - | 10 µH | 1 | 2.52 MHz | 580 mΩ | 500 mA | 85 | - | 1:3 | Yes | No/No | 45 MHz | Yes/No | - | 3.99 mm | - | 10.414 mm | - | - | - | Contains Lead | ||
![]() DSC612PI1A-01HTT Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (1.6x1.2) | - | 100MHz | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | DSC612 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC612PE3A-013K Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (1.6x1.2) | - | 100MHz | Microchip Technology | Bag | Active | - | -20°C ~ 70°C | - | DSC612 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC612RI2A-01A3 Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (2.5x2) | - | 100MHz | Microchip Technology | Tube | Active | Non-Compliant | -40°C ~ 85°C | - | DSC612 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC612RL2A-013C Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | 56 | 6-VFLGA (2.5x2) | - | 100MHz | Microchip Technology | Tube | Active | Non-Compliant | -40°C ~ 105°C | - | DSC612 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | 11.3 mm | 4.4 mm | 1 mm | - | Contains Lead | ||
![]() DSC612RI3A-019CT Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (2.5x2) | - | 100MHz | Microchip Technology | Tape & Reel (TR) | Active | Compliant | -40°C ~ 85°C | - | DSC612 | - | - | - | - | Clock Generator | - | 85 °C | -40 °C | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC612RA3A-01JW Microchip | In Stock | - | - | Wall | Surface Mount | 6-VFLGA | - | 6-VFLGA (2.5x2) | - | 100MHz | Microchip Technology | Tube | Active | Compliant | -40°C ~ 125°C | Bulk | DSC612 | - | - | Crimp | - | Clock Generator | - | - | - | - | Female | - | - | 1.71V ~ 3.63V | Straight | - | - | LVCMOS | 61 | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | No | - | ||
![]() DSC613PI3A-01EY Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (2x1.6) | - | 100MHz | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | - | DSC613 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 1:3 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC612NL3A-014ET Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (2x1.6) | - | 100MHz | Microchip Technology | Tape & Reel (TR) | Active | Compliant | -40°C ~ 105°C | - | DSC612 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC612PA3A-0118 Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (1.6x1.2) | - | 100MHz | Microchip Technology | Bag | Active | - | -40°C ~ 125°C | - | DSC612 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC612RA3A-01JWT Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (2.5x2) | - | 100MHz | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | DSC612 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC612PI3A-0130 Microchip | In Stock | - | - | - | Surface Mount | 6-VFLGA | - | 6-VFLGA (1.6x1.2) | - | 100MHz | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | - | DSC612 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | 1 | - | - | - | - | - | 2:2 | Yes | No/No | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-1111Q0149KE2T Microchip | In Stock | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (5x3.2) | - | 176.875MHz | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | DSC400 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | Clock | 2:4 | Yes | No/Yes | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-3133Q0156KI2T Microchip | In Stock | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (5x3.2) | - | 176.875MHz | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 85°C | - | DSC400 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | Clock | 2:4 | Yes | No/Yes | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() DSC400-3331Q0153KI2 Microchip | In Stock | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (5x3.2) | - | 176.875MHz | Microchip Technology | Tube | Active | Non-Compliant | -40°C ~ 85°C | - | DSC400 | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | Clock | 2:4 | Yes | No/Yes | - | Yes/No | - | - | - | - | - | - | - | - |