- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Input
- Mounting Type
- Operating Temperature
- Package / Case
- Differential - Input:Output
- Number of Circuits
- PLL
Attribute column
Manufacturer
Microchip Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Frequency (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Number of Outputs | Operating Supply Voltage | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Propagation Delay | Output Characteristics | Input | Ratio - Input:Output | Frequency Adjustment-Mechanical | Linearity | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Control Voltage-Max | Propagation Delay (tpd) | Output Clock Frequency-Max | Frequency Deviation/Pullability | Operating Frequency-Min | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY100EL34ZG-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EL, Precision Edge® | e4 | Active | 1 (Unlimited) | 16 | EAR99 | Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.2V~5.5V | DUAL | GULL WING | - | 1 | - | - | - | SY100EL34 | Clock | - | 6 | - | - | - | - | 1 | 1.2 ns | - | ECL, PECL | 1:3 | - | - | - | No | Yes/Yes | - | - | - | - | - | Yes/No | - | 0.05 ns | - | 9.93mm | 3.94mm | - | ROHS3 Compliant | - | ||
![]() PL123E-05SC-R Microchip Technology | 10 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 220MHz | - | - | 0°C~70°C | Cut Tape (CT) | 2012 | - | e3 | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | 2.25V~3.63V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | PL123 | - | - | - | - | - | 3.63V | 2.25V | 1 | - | - | Clock | 1:5 | - | - | - | Yes with Bypass | No/No | - | 0.2 ns | - | - | - | - | 220 MHz | - | 5 | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
PL123-09OC Microchip Technology | 379 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 134MHz | - | - | 0°C~70°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | PL123 | - | - | - | - | - | 3.6V | 3V | 1 | - | 3-STATE | Clock | 1:9 | - | - | - | Yes with Bypass | No/No | - | 8.5 ns | - | - | - | - | - | 0.25 ns | 9 | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
PL502-35OC Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 800MHz | 800MHz | - | 0°C~70°C | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | 3.3V | - | - | PL502 | LVPECL | - | - | 3.3V | 55/45% | - | - | 1 | - | - | Crystal | 1:1 | NO | 10% | - | Yes | No/Yes | - | - | - | 200 ppm | 0.75MHz | Yes/Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL123-05HSI-R Microchip Technology | 33000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 134MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | PL123 | - | R-PDSO-G8 | - | - | - | 3.6V | 3V | 1 | - | 3-STATE | Clock | 1:5 | - | - | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | - | - | - | 0.25 ns | 5 | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ZL30264LDF1 Microchip Technology | 10 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL123E-05SC Microchip Technology | 880 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 220MHz | - | - | 0°C~70°C | Tube | 2012 | - | e3 | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | 2.25V~3.63V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | PL123 | - | - | - | - | - | 3.63V | 2.25V | 1 | - | - | Clock | 1:5 | - | - | - | Yes with Bypass | No/No | - | 0.2 ns | - | - | - | - | 220 MHz | - | 5 | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() PL611-01-F93TC Microchip Technology | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | - | 27MHz 60MHz | - | - | 0°C~70°C | Tube | 2009 | - | - | Active | - | 6 | - | Frequency Synthesizer | - | - | - | 2.25V~3.63V | DUAL | GULL WING | - | - | - | 0.95mm | - | - | - | R-PDSO-G6 | - | - | - | - | - | 1 | - | - | Clock | 1:2 | - | - | 200MHz | Yes with Bypass | No/No | - | - | 200MHz | - | - | Yes/No | - | - | - | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() PL123-05HSC-R Microchip Technology | 33000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 134MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | PL123 | - | R-PDSO-G8 | - | - | - | 3.6V | 3V | 1 | - | 3-STATE | Clock | 1:5 | - | - | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | - | - | - | 0.25 ns | 5 | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MX852BB0030 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 38-SMD Module | - | - | 38-LGA (5x7) | 156.25MHz | - | Industrial grade | -40°C~85°C | Tube | 2015 | ClockWorks® | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | 2.5V 3.3V | - | - | - | - | - | - | - | MX852 | HCSL | - | - | - | - | - | - | 1 | - | - | Crystal | 1:5 | - | - | - | Yes | No/Yes | - | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZL30251LDF1 Microchip Technology | 18 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | 1.035GHz | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | 1.71V~3.465V | - | - | - | - | - | - | - | - | CML, CMOS | - | - | - | - | - | - | 1 | - | - | CML, CMOS, Crystal | 4:3 | - | - | - | Yes with Bypass | Yes/Yes | - | - | - | - | - | Yes/Yes | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() ZL30266LDF1 Microchip Technology | 45 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
PL123-09HOC-R Microchip Technology | 16000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 134MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | PL123 | - | - | - | - | - | 3.6V | 3V | 1 | - | 3-STATE | Clock | 1:9 | - | - | - | Yes with Bypass | No/No | - | 8.5 ns | - | - | - | - | - | 0.25 ns | 9 | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PL500-17SI Microchip Technology | 8 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 36MHz | 36MHz | - | -40°C~85°C | Tube | 2012 | - | e3 | Active | 3 (168 Hours) | - | - | Voltage Controlled Crystal Oscillator (VCXO) | Matte Tin (Sn) - annealed | - | - | 2.25V~3.63V | - | - | - | - | - | - | - | PL500 | LVCMOS, TTL | - | - | - | 55/45% | - | - | 1 | - | - | Crystal | 1:1 | NO | 5% | - | No | No/No | 3.3V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZL30264LDG1 Microchip Technology | 45 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL123E-05SI Microchip Technology | 10 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 220MHz | - | - | 0°C~70°C | Tube | 2012 | - | e3 | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | - | - | 2.25V~3.63V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | PL123 | - | R-PDSO-G8 | - | - | - | 3.63V | 2.25V | 1 | - | - | Clock | 1:5 | - | - | - | Yes with Bypass | No/No | - | 0.2 ns | - | - | - | - | 220 MHz | - | 5 | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ZL30267LDF1 Microchip Technology | 8 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZL30260LDF1 Microchip Technology | 27 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (8x8) | 1.045GHz | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 3 (168 Hours) | - | - | Clock Multiplier, Frequency Synthesizer | - | - | - | 1.71V~3.465V | - | - | - | - | - | - | - | - | CMOS, HCSL, HSTL, LVDS, LVPECL | - | - | - | - | - | - | 1 | - | - | CMOS, Crystal | 4:6 | - | - | - | Yes with Bypass | Yes/Yes | - | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZL30262LDF1 Microchip Technology | 27 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (8x8) | 1.045GHz | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | Clock Multiplier, Frequency Synthesizer | - | - | - | 1.71V~3.465V | - | - | - | - | - | - | - | - | CMOS, HCSL, HSTL, LVDS, LVPECL | - | - | - | - | - | - | 1 | - | - | CMOS, Crystal | 4:10 | - | - | - | Yes with Bypass | Yes/Yes | - | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZL30265LDG1 Microchip Technology | 260 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (8x8) | 156.255MHz | - | - | -40°C~85°C | Tray | - | - | - | Active | 3 (168 Hours) | - | - | Clock Multiplier, Frequency Synthesizer | - | - | - | 1.71V~3.465V | - | - | - | - | - | - | - | - | CMOS, HCSL, HSTL, LVDS, LVPECL | - | - | - | - | - | - | 1 | - | - | CMOS, Crystal | 4:6 | - | - | - | Yes with Bypass | Yes/Yes | - | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools