- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Input
- Mounting Type
- Operating Temperature
- Package / Case
- Differential - Input:Output
- Number of Circuits
- PLL
Attribute column
Manufacturer
Microchip Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Approvals | Base Product Number | Content | Dim | Factory colour | Frequency-Max | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Operation type | Package | Product Status | RoHS | Switch position | Switching current (max.) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Technology | Voltage - Supply | Depth | Output | Failure Rate | Voltage | Number of Circuits | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Input | Ratio - Input:Output | Capacitance @ Vr, F | PLL | Differential - Input:Output | Divider/Multiplier | Reverse Recovery Time (trr) | Features | IP Rating | Height | Height Seated (Max) | Width | Length (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COM5036TP Microchip | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | BAT54 | - | - | - | - | - | - | - | Micro Commercial Co | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | 2 µA @ 25 V | 800 mV @ 100 mA | -55°C ~ 125°C | 30 V | 200mA | - | - | 10pF @ 1V, 1MHz | - | - | - | 5 ns | - | - | - | - | - | - | ||
![]() DSC400-3333Q0151KI2 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | Clock Generator | - | - | - | - | 2.25V ~ 3.6V | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC2311KI2-R0074T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | 6-DFN (2.5x2) | - | - | - | - | - | - | 40MHz | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC2311 | - | - | - | - | - | Clock Generator | - | - | - | - | 2.25V ~ 3.6V | - | LVCMOS | - | - | 1 | - | - | - | - | - | - | - | 1:2 | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC400-1111Q0143KI2T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | Clock Generator | - | - | - | - | 2.25V ~ 3.6V | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC400-1111Q0132KI1 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | Clock Generator | - | - | - | - | 2.25V ~ 3.6V | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC400-1111Q0121KI1T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | DSC400 | - | - | - | 176.875MHz | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | Clock Generator | - | - | - | - | 2.25V ~ 3.6V | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC612RA1A-0173 Microchip | In Stock | - | - | Pole Mount | 6-VFLGA | 6-VFLGA (2.5x2) | - | CSA;cURus;CE | - | - | - | - | 100MHz | - | IDEC | LD6A-1PQB-G | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | DSC612 | - | - | - | - | - | Clock Generator | - | - | - | - | 1.71V ~ 3.63V | - | LVCMOS | - | 24 VAC;24 VDC | 1 | - | - | - | - | - | - | - | 2:2 | - | Yes | No/No | Yes/No | - | - | IP65 | - | - | - | - | ||
![]() DSC612PI2A-013C Microchip | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (1.6x1.2) | Alloy Steel | - | - | - | - | - | 100MHz | - | - | - | Microchip Technology | - | Bag | Active | - | - | - | -40°C ~ 85°C | - | DSC612 | - | - | - | - | - | Clock Generator | - | - | - | - | 1.71V ~ 3.63V | - | LVCMOS | - | - | 1 | - | - | - | - | - | - | - | 2:2 | - | Yes | No/No | Yes/No | - | - | - | - | - | - | 4 | ||
![]() DSC613RI2A-01BCT Microchip | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (2x1.6) | - | - | - | - | - | - | 100MHz | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC613 | - | - | - | - | - | Clock Generator | - | - | - | - | 1.71V ~ 3.63V | - | LVCMOS | - | - | 1 | - | - | - | - | - | - | - | 1:3 | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | ||
![]() PL611S-02-S25GI-R Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC400-0111Q0155KE2T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -20°C ~ 70°C | - | DSC400 | - | - | - | - | - | Clock Generator | - | - | - | - | 2.25V ~ 3.6V | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC613RI3A-0131T Microchip | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (2x1.6) | - | - | DSC613 | - | - | - | 100MHz | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC613 | - | - | - | - | - | Clock Generator | - | - | - | - | 1.71V ~ 3.63V | - | LVCMOS | - | - | 1 | - | - | - | - | - | - | - | 1:3 | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC400-1111Q0132KI1T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | 250pc(s) | - | - | 176.875MHz | - | - | - | Microchip Technology | Lever (straight) | Tape & Reel (TR) | Active | - | 1 x On/(On) | 3A | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | CSM30531D | - | - | - | - | 2.25V ~ 3.6V | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC400-1111Q0078KI1T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | 1pc(s) | (W x H x D) 670 x 62 x 105 mm | Black | 176.875MHz | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC400 | - | - | - | - | - | Clock Generator | - | - | - | - | 2.25V ~ 3.6V | 105mm | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | - | - | 62mm | - | 670mm | - | ||
![]() DSC400-3333Q0130KE1 Microchip | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | 176.875MHz | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | Clock Generator | 6.81 kOhms | Metal Film | 0.5W, 1/2W | - | 2.25V ~ 3.6V | - | HCSL, LVCMOS, LVDS, LVPECL | -- | - | 2 | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | ||
![]() DSA612PL1A-01UHVAO Microchip | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (1.6x1.2) | - | - | - | - | - | - | 100MHz | - | - | - | Glenair | - | Retail Package | Active | - | - | - | -40°C ~ 105°C (TA) | - | * | - | - | - | - | - | Clock Generator | - | - | - | - | 1.71V ~ 3.63V | - | LVCMOS | - | - | 1 | - | - | - | - | - | - | - | 0:2 | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC400-1121Q0134KE1 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | - | - | - | 176.875MHz | - | - | - | EDAC Inc. | - | Bulk | Active | - | - | - | -20°C ~ 70°C | - | * | - | - | - | - | - | Clock Generator | - | - | - | - | 2.25V ~ 3.6V | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | 2 | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | ||
![]() DSA612RI1A-01P4VAO Microchip | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (2.5x2) | - | - | DSA612 | - | - | - | 100MHz | - | ABB | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C (TA) | - | DSA612 | - | - | - | - | - | Clock Generator | - | - | - | - | 1.71V ~ 3.63V | - | LVCMOS | - | - | 1 | - | - | - | - | - | - | - | 2:2 | - | Yes | No/No | Yes/No | - | - | - | - | - | - | - | ||
![]() DSC2144FL2-F0022T Microchip | In Stock | - | - | Surface Mount | 14-SMD, No Lead | 14-SMD | - | - | - | - | - | - | 60MHz | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | - | DSC2144 | - | - | - | - | - | Clock Generator | - | - | - | - | 2.25V ~ 3.6V | - | HCSL | - | - | 1 | - | - | - | - | - | - | - | 1:2 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | ||
![]() PL611-01-440TI Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |