- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Input
- Mounting Type
- Operating Temperature
- Package / Case
- Differential - Input:Output
- Number of Circuits
- PLL
Attribute column
Manufacturer
Microchip Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Manufacturer Part Number | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Peak Reflow Temperature (Cel) | Reach Compliance Code | Output | Function | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Power Line Protection | Core Size | Program Memory Size | Connectivity | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Input | Ratio - Input:Output | EEPROM Size | Capacitance @ Frequency | PLL | Differential - Input:Output | Telecom IC Type | Main Purpose | Divider/Multiplier | Standards | Control Interface | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM806023UMG Microchip | In Stock | - | - | Surface Mount, Wettable Flank | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | - | 300MHz, 875MHz | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Clock Generator | - | 2.375V ~ 2.625V, 3.135V ~ 3.465V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL, Crystal | 2:6 | - | - | Yes with Bypass | No/Yes | - | - | Yes/No | - | - | - | ||
![]() ZL30934ALDG1 Microchip | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | - | - | - | 500MHz | - | - | 500 MHz | 400 MHz | + 85 C | Microchip Technology | - 40 C | SMD/SMT | - | Tray | - | Active | - | - | - | - | 3.3 V | 1.8 V | - | -40°C ~ 85°C | - | - | SyncE Network Synchronizers | - | 1.8V, 3.3V | - | - | CMOS | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5:10 | - | - | Yes | Yes/Yes | - | Ethernet | - | - | - | Network Synchronizers | ||
![]() ZL30292LDG1 Microchip | 463 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | ||
![]() ZL30270LDG1S Microchip | 314 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | - | 750MHz | - | - | 750 MHz | 20 MHz | - | Microchip Technology | - | SMD/SMT | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Clock Generators | - | 1.71V ~ 1.89V, 3.135V ~ 3.465V | - | - | CMOS, LVDS, LVPECL | - | 6 Output | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Crystal | 3:6 | - | - | Yes | No/Yes | - | Memory, PCI Express (PCIe), SONET/SDH | - | - | - | Jitter Clock Generators | ||
![]() SM803273UMG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3629CTJ+T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3625CUG+T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC400-2323Q0165KE1T Microchip | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MC9S08 | A/D 16x10b | - | 460MHz | - | - | - | - | - | Freescale Semiconductor | - | - | 69 | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | S08 | Clock Generator | - | 2.25V ~ 3.6V | - | - | LVDS, LVPECL | - | - | - | - | 2 | Internal | 40MHz | 8K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | - | 8-Bit | 128KB (128K x 8) | I²C, LINbus, SCI, SPI | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | ||
![]() DSC400-1113Q0164KI2T Microchip | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | 1.5SMC150 | - | - | 460MHz | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, 1.5SMC, TransZorb® | Zener | Automotive, Telecom | 2.25V ~ 3.6V | - | - | LVCMOS, LVDS | - | - | - | - | 2 | - | - | - | - | - | - | - | No | - | - | - | 143V | 1500W (1.5kW) | 7.2A | 207V | 128V | 1 | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | ||
![]() DSC400-2222Q0031KI1T Microchip | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SO | - | - | - | 176.875MHz | - | - | - | - | - | Semtech Corporation | - | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | Clock Generator | Professional Video | 3.135V ~ 3.465V | - | - | HCSL, LVCMOS, LVDS, LVPECL | Equalizer | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | Serial | - | ||
![]() DSC400-0434Q0009KE1T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | DSC400 | - | - | 176.875MHz | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | - | DSC400 | Clock Generator | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | ||
![]() DSA400-1111Q0161KL1TVAO Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | 170MHz | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | DSA400 | Clock Generator | - | 2.25V ~ 3.6V | - | - | LVCMOS | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | ||
![]() 090-03240-001 Microchip Technology | In Stock | - | - | Through Hole | 12-DIP Module, 9 Leads | - | - | - | 1 | - | MICROSEMI CORP | 090-03240-001 | 10 MHz | - | + 70 C | Microchip Technology | - 10 C | Through Hole | - | Tray | Active | Active | NOT SPECIFIED | 5.69 | Details | Yes | 3.4 VDC | 3.2 VDC | 2.571825 oz | - | Bulk | - | Embedded Atomic Clocks | - | - | NOT SPECIFIED | compliant | - | - | 2 Output | CMOS | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | SA.45s Chip Scale Atomic Clocks | ||
![]() DSC2311KI1-R0073T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 6-SMD | - | - | - | 40MHz | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC2311 | Clock Generator | - | 2.25V ~ 3.6V | - | - | LVCMOS | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | Yes | No/No | - | - | Yes/No | - | - | - | ||
![]() DSC400-0333Q0154KI2 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | 176.875MHz | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC400 | Clock Generator | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | ||
![]() DSC400-0311Q0026KI2T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | DSC400 | - | - | 176.875MHz | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC400 | Clock Generator | - | 2.25V ~ 3.6V | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | ||
![]() DSC400-3113Q0159KI2T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | 460MHz | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC400 | Clock Generator | - | 2.25V ~ 3.6V | - | - | LVCMOS, LVDS | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | ||
![]() DSC400-3113Q0158KI1T Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | - | 460MHz | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC400 | Clock Generator | - | 2.25V ~ 3.6V | - | - | LVCMOS, LVDS | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | ||
![]() DSC400-3113Q0159KI1 Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | DSC400 | - | - | 460MHz | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC400 | Clock Generator | - | 2.25V ~ 3.6V | - | - | LVCMOS, LVDS | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | ||
![]() 090-03240-003 Microchip Technology | In Stock | - | - | Through Hole | 12-DIP Module, 9 Leads | - | - | - | 1 | - | - | - | 16.384 MHz | - | + 70 C | Microchip Technology | - 10 C | Through Hole | - | Tray | - | Active | - | - | Details | - | 3.4 VDC | 3.2 VDC | - | - | Bulk | - | Embedded Atomic Clocks | - | - | - | - | - | - | 2 Output | CMOS | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SA.45s Chip Scale Atomic Clocks |