- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Input
- Mounting Type
- Operating Temperature
- Package / Case
- Differential - Input:Output
- Number of Circuits
- PLL
Attribute column
Manufacturer
Microchip Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency(Max) | Number of Elements | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | JESD-30 Code | Number of Outputs | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Input | Ratio - Input:Output | Frequency Adjustment-Mechanical | Linearity | PLL | Differential - Input:Output | Control Voltage-Max | Propagation Delay (tpd) | Frequency Deviation/Pullability | Operating Frequency-Min | Divider/Multiplier | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL500-37TC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 130MHz | - | - | 0°C~70°C | Tube | 2012 | - | Discontinued | 1 (Unlimited) | - | Voltage Controlled Crystal Oscillator (VCXO) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.63V | - | - | - | - | - | PL500 | CMOS, TTL | - | - | - | - | - | - | 55/45% | - | - | 1 | - | - | - | - | Crystal | 1:1 | NO | 5% | No | No/No | 3.3V | - | - | 36MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL602-37QC Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | 16 | - | 800MHz | - | 800MHz | 0°C~70°C | Tube | 2012 | - | Discontinued | 2 (1 Year) | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 2.97V~3.63V | - | - | - | - | - | PL602 | LVCMOS | - | - | 3.05mm x 3.05mm x 0.8mm | 3.3V | - | - | 55/45% | - | - | 1 | - | - | - | - | Crystal | 1:1 | NO | - | Yes with Bypass | No/Yes | - | - | - | 0.75MHz | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL680-39QC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | 640MHz | - | 640MHz | 0°C~70°C | Tube | 2000 | - | Discontinued | 2 (1 Year) | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; ALSO COMPATIBLE WITH LVCMOS O/P | 2.25V~3.63V | - | - | - | - | - | PL680 | LVCMOS, LVDS | - | - | 3.0mm X 3.0mm X 0.75mm | - | - | - | - | - | - | 1 | - | - | - | - | Crystal | 1:1 | - | - | Yes | No/Yes | - | - | - | 38MHz | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() MAX3625ACUG2 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | 318.75MHz | - | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Clock Generator | - | - | - | 3V~3.6V | - | - | - | - | - | MAX3625 | LVPECL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | LVCMOS, Crystal | 2:3 | - | - | Yes with Bypass | No/Yes | - | - | - | - | Yes/No | - | - | - | - | ROHS3 Compliant | ||
![]() SY89430VZH-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | 950MHz | 1 | - | 0°C~75°C | Tape & Reel (TR) | 2000 | Precision Edge® | Obsolete | 2 (1 Year) | - | Frequency Synthesizer | 75°C | 0°C | - | 3.135V~5.25V | - | - | - | - | - | SY89430 | PECL | - | - | - | - | - | - | - | - | - | 1 | 5.25V | 3.135V | 220mA | - | Crystal | 1:1 | - | - | Yes | No/Yes | - | - | - | - | Yes/No | - | - | - | - | ROHS3 Compliant | ||
![]() PL500-16SI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 18MHz | - | - | -40°C~85°C | Tube | - | - | Discontinued | 3 (168 Hours) | - | Voltage Controlled Crystal Oscillator (VCXO) | - | - | - | 2.25V~3.63V | - | - | - | - | - | PL500 | LVCMOS, TTL | - | - | - | - | - | - | 55/45% | - | - | 1 | - | - | - | - | Crystal | 1:1 | NO | 5% | No | No/No | 3.3V | - | - | - | Yes/No | - | - | - | - | ROHS3 Compliant | ||
![]() SY89538LHZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | 64-TQFP-EP (10x10) | 756MHz | - | - | 0°C~85°C | Tape & Reel (TR) | 2000 | Precision Edge® | Obsolete | 3 (168 Hours) | - | Clock Synthesizer/Fanout Buffer | 85°C | 0°C | - | 2.375V~3.6V | - | - | - | - | - | SY89538 | LVDS, LVPECL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL, Crystal | 3:7 | - | - | Yes | Yes/Yes | - | - | - | - | Yes/No | - | - | - | - | ROHS3 Compliant | ||
![]() PL680-37OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 640MHz | - | - | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | 70°C | 0°C | - | 2.25V~3.63V | - | - | - | - | - | PL680 | LVCMOS, LVDS | - | 1 | - | - | - | - | - | - | - | 1 | 3.63V | 2.25V | - | - | Crystal | 1:1 | - | - | Yes | No/Yes | - | - | - | - | Yes/Yes | - | - | 50 % | - | ROHS3 Compliant | ||
![]() PL565-08QC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | 800MHz | - | 800MHz | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 2 (1 Year) | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.97V~3.63V | - | - | - | 3.3V | - | PL565 | LVPECL | - | - | 3.05mm x 3.05mm x 0.8mm | - | 0.45ns | 0.45ns | 55/45% | - | - | 1 | - | - | - | - | Crystal | 1:1 | NO | 10% | No | No/Yes | 3.3V | - | - | 600MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL560-37QI-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16-QFN (3x3) | 320MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | Discontinued | 2 (1 Year) | - | - | 85°C | -40°C | - | 2.97V~3.63V | - | - | - | - | - | PL560 | LVCMOS, LVTTL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Crystal | 1:1 | - | - | No | No/No | - | - | - | - | No/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL502-38QC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | 800MHz | - | 800MHz | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 2 (1 Year) | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.97V~3.63V | - | - | - | 3.3V | - | PL502 | LVPECL | - | - | 3.05mm x 3.05mm x 0.8mm | - | - | - | 55/45% | - | - | 1 | - | - | - | - | Crystal | 1:1 | NO | 10% | Yes | No/Yes | 3.3V | - | 200 ppm | 0.75MHz | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() SY89420VJZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | 28-PLCC (11.48x11.48) | 1.12GHz | 2 | - | 0°C~85°C | Tape & Reel (TR) | 2000 | ClockWorks® | Obsolete | 2 (1 Year) | - | Phase Lock Loop (PLL) | 85°C | 0°C | - | 3.135V~5.25V | - | - | - | - | - | SY89420 | PECL | - | - | - | - | - | - | - | - | - | 1 | 5.25V | 3.135V | 200mA | - | PECL, TTL | 1:2 | - | - | Yes | Yes/Yes | - | - | - | - | Yes/No | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-108OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 400MHz | - | - | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | CLOCK GENERATOR, OTHER | LVPECL, Crystal | 1:2 | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-068OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 225MHz | - | - | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | CLOCK GENERATOR, OTHER | LVPECL, Crystal | 1:2 | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL102-10TI-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 170MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | 2.25V~3.63V | DUAL | GULL WING | 1 | 2.5V | 0.95mm | PL102 | - | R-PDSO-G6 | - | - | - | - | - | - | 3.63V | 2.25V | 1 | - | - | - | - | Clock | 1:3 | - | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | - | 0.2 ns | 3 | - | 2.9mm | ROHS3 Compliant | ||
![]() MAX3678UTN2 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | - | 333.33MHz | - | - | 0°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Frequency Synthesizer | - | - | - | 3V | - | - | - | - | - | MAX3678 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | LVPECL | 2:9 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL560-38QC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | 320MHz | - | 320MHz | 0°C~70°C | Tape & Reel (TR) | 2012 | - | Discontinued | 2 (1 Year) | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.97V~3.63V | - | - | - | 3.3V | - | PL560 | LVPECL | - | - | 3.05mm x 3.05mm x 0.8mm | - | 0.45ns | 0.45ns | 55/45% | - | - | 1 | - | - | - | - | Crystal | 1:1 | NO | 10% | No | No/Yes | 3.3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL580-38QI Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16-QFN (3x3) | 320MHz | - | - | -40°C~85°C | Tube | 2000 | - | Discontinued | 2 (1 Year) | - | - | 85°C | -40°C | - | 2.97V~3.63V | - | - | - | - | - | PL580 | LVPECL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Crystal | 1:1 | - | - | Yes | No/Yes | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-148OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 533.33MHz | - | - | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | CLOCK GENERATOR, OTHER | LVPECL, Crystal | 1:2 | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL560-47QI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16-QFN (3x3) | 160MHz | - | - | -40°C~85°C | Tube | 2012 | - | Discontinued | 3 (168 Hours) | - | - | 85°C | -40°C | - | 2.97V~3.63V | - | - | - | - | - | PL560 | LVCMOS, LVTTL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Crystal | 1:1 | - | - | No | No/No | - | - | - | - | No/Yes | - | - | - | - | ROHS3 Compliant |