- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Input
- Mounting Type
- Operating Temperature
- Package / Case
- Differential - Input:Output
- Number of Circuits
- PLL
Attribute column
Manufacturer
Microchip Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | uPs/uCs/Peripheral ICs Type | Input | Ratio - Input:Output | Frequency Adjustment-Mechanical | Linearity | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Control Voltage-Max | Propagation Delay (tpd) | Max Duty Cycle | Operating Frequency-Min | Divider/Multiplier | Same Edge Skew-Max (tskwd) | Number of True Outputs | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL560-37QI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16-QFN (3x3) | 320MHz | - | -40°C~85°C | Tube | 2012 | - | Discontinued | 2 (1 Year) | - | SMD/SMT | - | 85°C | -40°C | - | 2.97V~3.63V | - | - | - | - | - | - | 16mA | 320MHz | - | PL560 | LVCMOS, LVTTL | - | - | - | - | - | - | 1 | 4.6V | - | Crystal | 1:1 | - | - | - | No | No/No | - | - | 55 % | - | No/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL602-22TI-T5 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | SOT-23-6L | 125MHz | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | Discontinued | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2.25V~3.63V | - | - | - | - | - | - | - | - | - | PL602 | LVCMOS | - | - | - | - | - | - | 1 | - | - | HCSL, Crystal | 1:1 | - | - | - | Yes | No/Yes | - | - | - | - | No/No | - | - | - | - | ROHS3 Compliant | ||
![]() PL560-48OC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 160MHz | - | 0°C~70°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.97V~3.63V | - | - | - | - | 3.3V | - | - | - | - | PL560 | LVPECL | - | 0.45ns | 0.45ns | 55/45% | - | - | 1 | - | - | Crystal | 1:1 | NO | 10% | - | No | No/Yes | 3.3V | - | - | 60MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-038OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 112.5MHz | - | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | 1 | - | CLOCK GENERATOR, OTHER | LVPECL, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL585-P8-258OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 100MHz | - | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | 3.3V | - | - | - | - | PL585 | LVCMOS, LVDS, LVPECL | - | 0.5ns | 0.5ns | 55/45% | - | - | 1 | - | - | Crystal | 1:2 | NO | 10% | - | Yes | No/No | 3.3V | - | - | 84.375MHz | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-258OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 100MHz | - | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | 1 | - | CLOCK GENERATOR, OTHER | LVPECL, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-048OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 168.75MHz | - | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | 1 | - | CLOCK GENERATOR, OTHER | LVPECL, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL602-27TC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 250MHz | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.25V~3.63V | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.95mm | - | - | NOT SPECIFIED | PL602 | LVCMOS | R-PDSO-G8 | - | - | - | - | - | 1 | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | HCSL, Crystal | 1:1 | - | - | 25MHz | Yes | No/Yes | - | - | - | - | No/No | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() SM802128UMG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | 44 | 44-QFN (7x7) | 312.5MHz | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ClockWorks™, RotaryWave™ | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | SM802128 | LVPECL | - | - | - | - | - | - | 1 | - | - | LVCMOS, Crystal | 2:8 | - | - | - | Yes with Bypass | No/Yes | - | - | - | - | Yes/No | - | - | - | - | ROHS3 Compliant | ||
![]() SM802121UMG-TR Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | 24 | 24-QFN (4x4) | 156.25MHz | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ClockWorks™, RotaryWave™ | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | SM802121 | LVPECL | - | - | - | - | - | - | 1 | - | - | LVCMOS, Crystal | 2:1 | - | - | - | Yes | No/Yes | - | - | - | - | Yes/No | - | - | - | - | ROHS3 Compliant | ||
![]() PL602031UMG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | 16-QFN (3x3) | 25MHz | - | -40°C~85°C | Tube | - | - | Discontinued | 2 (1 Year) | - | - | - | 85°C | -40°C | - | 2.25V~3.63V | - | - | - | - | - | - | - | - | - | PL602031 | LVCMOS | - | - | - | - | - | - | 1 | - | - | HCSL, Crystal | 1:2 | - | - | - | Yes | No/Yes | - | - | - | - | No/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL585-P8-258OC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 100MHz | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.97V~3.63V | - | - | - | - | 3.3V | - | - | - | - | PL585 | LVCMOS, LVDS, LVPECL | - | 0.5ns | 0.5ns | 55/45% | - | - | 1 | - | - | Crystal | 1:2 | NO | 10% | - | Yes | No/No | 3.3V | - | - | 84.375MHz | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL585-P8-148OC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 533.33MHz | 533.33MHz | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.97V~3.63V | - | - | - | - | 3.3V | - | - | - | - | PL585 | LVCMOS, LVDS, LVPECL | - | 0.5ns | 0.5ns | 55/45% | - | - | 1 | - | - | Crystal | 1:2 | NO | 10% | - | Yes | No/No | 3.3V | - | - | 450MHz | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-148OC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 533.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | 1 | - | - | LVPECL, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL102-10SC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 170MHz | - | 0°C~70°C | Tube | 2012 | - | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | - | 2.25V~3.63V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | - | PL102 | - | - | - | - | - | 3.63V | 2.25V | 1 | - | - | Clock | 1:3 | - | - | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | - | 0.2 ns | 3 | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PL685-P8-108OC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 400MHz | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | 1 | - | - | LVPECL, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-078OC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 266.67MHz | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | 1 | - | - | LVPECL, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-038OC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 112.5MHz | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | 1 | - | - | LVPECL, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-168OC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 675MHz | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | 1 | - | - | LVPECL, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-020OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 800MHz | 800MHz | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | 3.3V | - | - | - | - | PL685 | PECL | - | 0.5ns | 0.5ns | 55/45% | - | - | 1 | - | - | LVPECL, Crystal | 1:2 | NO | - | - | Yes with Bypass | No/No | - | - | - | 675MHz | Yes/Yes | - | - | - | - | ROHS3 Compliant |