- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Input
- Mounting Type
- Operating Temperature
- Package / Case
- Differential - Input:Output
- Number of Circuits
- PLL
Attribute column
Manufacturer
Microchip Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Frequency | Base Part Number | Output | JESD-30 Code | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Output Characteristics | Input | Ratio - Input:Output | Frequency Adjustment-Mechanical | Max I(ol) | Linearity | PLL | Differential - Input:Output | Control Voltage-Max | Propagation Delay (tpd) | Max Duty Cycle | Power Supply Current-Max (ICC) | Operating Frequency-Min | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL123E-09HSI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 220MHz | - | -40°C~85°C | Tube | - | - | Discontinued | 1 (Unlimited) | 16 | - | - | - | - | - | 2.25V~3.63V | DUAL | GULL WING | 1 | 2.5V | - | PL123 | - | - | - | - | - | - | - | 3.63V | 2.25V | 1 | - | 3-STATE | Clock | 1:9 | - | - | - | Yes with Bypass | No/No | - | 0.2 ns | - | - | - | - | 220 MHz | - | 9 | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PL560-49OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 160MHz | - | 0°C~70°C | Tube | 2012 | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | PL560 | LVDS | - | - | - | - | - | - | - | - | 1 | - | - | Crystal | 1:1 | - | - | - | No | No/Yes | - | - | - | - | - | No/Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL613-51QC Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | PL613 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL680-39OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 640MHz | - | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.25V~3.63V | - | - | - | - | - | PL680 | LVCMOS, LVDS | - | - | - | - | - | - | - | - | 1 | - | - | Crystal | 1:1 | - | - | - | Yes | No/Yes | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL611S-27-O48GC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6-DFN (1.3x2) | 125MHz | - | 0°C~70°C | Tube | - | PicoPLL™ | Discontinued | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | 1.8V~3.3V | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | 1 | - | - | Clock | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-P8-020OC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 800MHz | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | - | - | 1 | - | - | LVPECL, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL123E-05SI-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 220MHz | - | 0°C~70°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | - | 2.25V~3.63V | DUAL | GULL WING | 1 | 2.5V | - | PL123 | - | R-PDSO-G8 | - | - | - | - | - | 3.63V | 2.25V | 1 | - | - | Clock | 1:5 | - | - | - | Yes with Bypass | No/No | - | 0.2 ns | - | - | - | - | 220 MHz | - | 5 | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PL560-48QC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | 160MHz | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | Discontinued | 2 (1 Year) | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.97V~3.63V | - | - | - | 3.3V | - | PL560 | LVPECL | - | 3.05mm x 3.05mm x 0.8mm | - | 0.45ns | 0.45ns | 55/45% | - | - | 1 | - | - | Crystal | 1:1 | NO | - | 10% | No | No/Yes | 3.3V | - | - | - | 60MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL683000XC Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL560-37QC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | 320MHz | 320MHz | 0°C~70°C | Tape & Reel (TR) | 2012 | - | Discontinued | 2 (1 Year) | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 2.97V~3.63V | - | - | - | 3.3V | - | PL560 | LVCMOS, LVTTL | - | 3.05mm x 3.05mm x 0.8mm | - | - | - | 55/45% | - | - | 1 | - | - | Crystal | 1:1 | NO | - | 10% | No | No/No | 3.3V | - | - | - | - | No/Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL502-35OI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -40°C~85°C | Tube | 2000 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 2.97V~3.63V | - | - | - | 3.3V | 800MHz | PL502 | LVPECL | - | - | 3.3V | - | - | 55/45% | - | - | 1 | 9.5pF | - | Crystal | 1:1 | - | - | 10% | Yes | No/Yes | - | - | 55 % | - | - | Yes/Yes | - | - | - | 1.2mm | 5.1mm | 4.5mm | ROHS3 Compliant | ||
![]() PL680-39QI Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16-QFN (3x3) | 640MHz | - | -40°C~85°C | Tube | 2000 | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | 2.25V~3.63V | - | - | - | - | - | PL680 | LVCMOS, LVDS | - | - | - | - | - | - | - | - | 1 | - | - | Crystal | 1:1 | - | - | - | Yes | No/Yes | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL580-37OC-R Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 320MHz | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | PL580 | LVCMOS | - | - | - | - | - | - | - | - | 1 | - | - | Crystal | 1:1 | - | - | - | Yes | No/No | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL585-88DC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Die | - | Die | 800MHz | - | 0°C~70°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 1 | - | - | Crystal | 1:2 | - | - | - | Yes | No/No | - | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL685-88DC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Die | - | Die | 800MHz | - | 0°C~70°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 1 | - | - | Crystal | 1:2 | - | - | - | Yes | No/No | - | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL673-51QC Microchip Technology | In Stock | - | - | 6 Weeks | Standard | - | - | - | - | - | - | - | Tube | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | PL673 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL500-16TC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | 18MHz | - | 0°C~70°C | Tube | 2012 | - | Discontinued | 1 (Unlimited) | - | - | Voltage Controlled Crystal Oscillator (VCXO) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.63V | - | - | - | - | - | PL500 | LVCMOS, TTL | - | - | - | - | - | 55/45% | - | - | 1 | - | - | Crystal | 1:1 | NO | - | 5% | No | No/No | 3.3V | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL580-37OC Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 320MHz | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 2.97V~3.63V | - | - | - | - | - | PL580 | LVCMOS | - | - | - | - | - | - | - | - | 1 | - | - | Crystal | 1:1 | - | - | - | Yes | No/No | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL585-P8-168OC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 675MHz | 675MHz | 0°C~70°C | Tube | 2000 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~3.63V | - | - | - | 3.3V | - | PL585 | LVCMOS, LVDS, LVPECL | - | - | - | 0.5ns | 0.5ns | 55/45% | - | - | 1 | - | - | Crystal | 1:2 | NO | - | 10% | Yes | No/No | 3.3V | - | - | - | 533.33MHz | Yes/Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PL123S-05SC Microchip Technology | 87 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 134MHz | - | 0°C~70°C | Tube | - | - | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 1 | 3.3V | - | PL123 | - | - | - | - | - | - | - | 3.6V | 3V | 1 | - | 3-STATE | Clock | 1:5 | - | 0.006 A | - | Yes with Bypass | No/No | - | 0.35 ns | - | 45mA | - | - | - | 0.25 ns | 5 | - | 4.9mm | 3.9mm | ROHS3 Compliant |