- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Type
- Voltage - Supply
Attribute column
Manufacturer
Microchip Data Acquisition - ADCs/DACs - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Power Dissipation | Number of Bits | Supply Type | Seated Height-Max | Data Interface | Sampling Rate | Sampling Rate (Per Second) | Conversion Rate | Voltage Supply Source | Resolution (Bits) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC534CKW Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 2002 | - | - | Obsolete | 3 (168 Hours) | 44 | Data Acquisition System (DAS) | - | - | - | - | 4.5V~5.5V | QUAD | GULL WING | - | 1 | 5V | - | unknown | - | TC534 | 44 | - | Not Qualified | 350mV | - | - | 5.5V | - | 4.5V | 8 | - | - | - | - | - | 18 | Single | - | Serial | 6.5 sps | 6.5 | 10 sps | Single Supply | 17 b | 2.45mm | 10mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() TC534CPL Microchip Technology | In Stock | - | Datasheet | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 40 | Data Acquisition System (DAS) | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | TC534 | 40 | - | Not Qualified | 350mV | 5V | Bipolar | - | - | - | 8 | - | - | - | - | 25mW | 18 | Single | - | Serial | 6.5 sps | 6.5 | 10 sps | Single Supply | 17 b | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LX1800ILD Microchip | In Stock | - | - | - | - | - | YES | - | - | 8 | MICROSEMI CORP | Microsemi Corporation | LX1800ILD | 1 | - | 85 °C | -40 °C | UNSPECIFIED | HVSON | HVSON, | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SOIC | 40 | 5.83 | Yes | 5 V | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | - | 0.65 mm | compliant | - | - | 8 | S-XDSO-N8 | Not Qualified | - | - | - | 5.5 V | INDUSTRIAL | 2.7 V | - | - | - | - | ANALOG CIRCUIT | - | - | - | 1 mm | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() LX1801ILQ Microchip | In Stock | - | - | - | - | - | YES | - | - | 16 | MICROSEMI CORP | Microsemi Corporation | LX1801ILQ | 1 | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | 40 | 5.83 | Yes | 5 V | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | - | 0.5 mm | compliant | - | - | 16 | S-XQCC-N16 | Not Qualified | - | - | - | 5.5 V | INDUSTRIAL | 4.5 V | - | - | - | - | ANALOG CIRCUIT | - | - | - | 1 mm | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() TC530CPJ Microchip Technology | In Stock | - | Datasheet | Through Hole | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 28 | Data Acquisition System (DAS) | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | TC530 | 28 | - | Not Qualified | 350mV | - | - | 5.5V | - | - | 4 | - | - | - | - | - | 17 | Single | - | Serial | 6.5 sps | 6.5 | 10 sps | Single Supply | 17 b | 5.08mm | - | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() TC530COI Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 28 | Data Acquisition System (DAS) | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | 40 | TC530 | 28 | - | Not Qualified | 350mV | - | - | 5.5V | - | - | 4 | - | - | - | - | - | 17 | Single | - | Serial | 6.5 sps | 6.5 | 10 sps | Single Supply | 17 b | 2.65mm | 15.39mm | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() TC530COI713 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 28-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Data Acquisition System (DAS) | - | 70°C | 0°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | TC530 | - | - | - | 350mV | - | - | - | - | - | 4 | Serial | 5.5V | 4.5V | - | - | 17 | Single | - | Serial | 6.5 sps | 6.5 | 10 sps | Single Supply | 17 b | - | - | - | Non-RoHS Compliant | - | ||
![]() QT301-D Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | Capacitance-to-Analog Converter | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | QT301 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | Non-RoHS Compliant | - | ||
![]() QT301-IS Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | Capacitance-to-Analog Converter | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | QT301 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | Non-RoHS Compliant | - |